- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Alternate PN | Base Product Number | Current - Output 4 | Current - Output 5 | Input Frequency | Maximum Output Power | Mfr | Minimum Isolation Voltage | Mounting | MSCP | Package | Product Status | RoHS | Standard Number | SwitchingFrequency | Tab Size | Usage Level | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Resistor Type | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Supply (Disable) (Max) | Leakage Current | Plating | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Current | Input Type | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Screening Level | Absolute Pull Range (APR) | Resistance Tolerance | Isolation Voltage | Current - Output 2 | Primary Winding(s) | Secondary Winding(s) | Thermal Resistance @ Natural | Current - Output 3 | Power Dissipation @ Temperature Rise | Features | Input Voltage | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX1-7715963-2 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/°C | - | 39.2 Ohm | - | - | - | - | - | - | 0.05 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM4T-4805SZ-C1 Aimtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCU0-0505D HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 70 °C | 0 °C | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Dual | - | - | - | - | - | - | - | - | 12.07 mm | - | 32.51 mm | 14.73 mm | - | ||
![]() IMP4-3D0-1D0-30-A Artesyn Embedded Power | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | IMP4-3D0 | - | - | - | - | Artesyn Embedded Power | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 3.3V | - | -40°C ~ 70°C (With Derating) | - | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | - | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | - | 611W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, CSA, UL | 85% | 2 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 A | - | - | No | - | - | - | - | - | - | - | - | - | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | - | - | - | - | - | - | ||
![]() LCC250-12U-4PE Advanced Energy | 2284 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 to 63 Hz | 250 W | - | 4000 Vdc | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12 V | - | - | - | - | - | - | - | - | 20.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | - | - | - | - | ||
![]() NPS42-M Advanced Energy | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 to 440 Hz | 40 W | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 50 °C | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 1 | - | - | - | 5 V | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | - | - | - | - | ||
![]() RTW24-4R2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 to 66 Hz | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 71 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 24 V | - | - | - | - | - | - | - | - | 4.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 to 265 V | - | - | - | - | - | - | - | - | ||
![]() LCC600-48U-4P Advanced Energy | 2019 |
| - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | 5.14 mm² | Industrial grade | - | - | - | - | 18 to 14, 18 AWG | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | Tin | - | - | - | - | 12.5 A | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1600SPE-3 Advanced Energy | 2636 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.52 | - | - | - | - | - | - | ||
![]() LCC600-28U-4PR Advanced Energy | 2253 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1225200 Phoenix Contact | 514 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERS 1000-R | - | - | - | - | Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 → 30V dc | - | - | - | - | - | - | - | - | ||
![]() AMEL5-15SAZ-ST Aimtec | In Stock | - | - | - | Chassis Mount | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | AMEL5 | - | - | - | - | aimtec | - | - | - | Box | Active | - | 60950-1 | - | - | - | - | - | 90 ~ 305 VAC, 130 ~ 430 VDC | 15V | - | -40°C ~ 95°C (With Derating) | - | pushPIN™ | 3.39 L x 1.50 W x 0.94 H (86.0mm x 38.0mm x 23.8mm) | Active | - | - | Top Mount | - | - | - | ITE (Commercial) | - | 5W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 75% | 3 kV | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.60°C/W @ 100 LFM | - | - | - | - | 333 mA | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() AME2-9SJZ-ST Aimtec | In Stock | - | - | PCB | Chassis Mount | - | 8 | - | 40 g | - | - | - | - | - | AME2 | - | - | - | - | aimtec | - | - | - | Box | Active | Compliant | 60950-1 | 100 kHz | - | - | - | - | 85 ~ 305 VAC, 120 ~ 430 VDC | 9V | - | -25°C ~ 70°C (With Derating) | - | AME2-JZ (2W) | 2.99 L x 1.24 W x 1.06 H (75.9mm x 31.5mm x 26.9mm) | - | - | - | Enclosed | - | 70 °C | -25 °C | ITE (Commercial) | - | 2W | - | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 72 % | 3 kV | 9 V | 222 mA | - | 150 µA | - | - | - | - | - | - | - | 2 W | - | 222 mA | - | - | Yes | - | - | - | 0 V | - | - | - | - | - | - | - | - | - | - | - | 26.924 mm | - | 31.496 mm | 75.946 mm | - | ||
![]() MP4-96514 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-2R0-1J0-1Y0-00-A Artesyn Embedded Power | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | IMP4-2R0 | - | - | - | - | Artesyn Embedded Power | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 28V | - | -40°C ~ 70°C (With Derating) | - | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | - | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | - | 698W | - | - | - | - | - | - | - | - | - | - | - | 3 | CB, CE, CSA, UL | 85% | 2 kV | - | - | - | - | - | - | - | - | - | - | - | - | 10V | 11 A | 60V | - | No | - | - | - | - | 18 A | - | - | - | 3.5 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | - | - | - | - | - | - | - | - | - | ||
![]() BB-SDR-120-48 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BB-SD | - | - | - | - | Advantech Corp | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 48V | - | -25°C ~ 70°C (With Derating) | - | SDR-120 (120W) | 4.47 L x 1.57 W x 4.94 H (113.5mm x 40.0mm x 125.2mm) | - | - | - | - | - | - | - | Industrial, ITE (Commercial) | - | 120W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, TUV | 90.5% | 3 kV | - | - | - | - | - | 2.5A | - | - | - | - | AC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | - | - | - | - | ||
![]() IMP4-1D0-1O0-1J0-1J0-1F0-03-A Artesyn Embedded Power | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | IMP4-1D0 | 18 A | 35 A | - | - | Artesyn Embedded Power | - | - | - | Bulk | Active | - | - | - | - | - | 5.2V | - | 85 ~ 264 VAC, 120 ~ 300 VDC | 3.3V | - | -40°C ~ 70°C (With Derating) | - | iMP® (1158W) | 10.00 L x 5.00 W x 2.50 H (254.0mm x 127.0mm x 63.5mm) | - | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | - | 674W | - | - | - | - | - | - | - | - | - | - | - | 5 | CB, CE, CSA, UL | 85% | 2 kV | - | - | - | - | - | - | - | - | - | - | - | - | 18V | 35 A | 10V | 10V | No | - | - | - | - | 11 A | - | - | - | 18 A | - | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | - | - | - | - | ||
![]() RWS300B-12 TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 47 to 63 Hz | - | - | 3000 Vdc | Chassis Mount | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | 32.768MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | 1 | - | - | - | 12 V | - | 70µA | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | Commercial | -- | - | - | - | - | - | - | - | - | - | 85 to 265 V | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() CSW65-48/D TDK | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | 133.333333MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | -- | ||
![]() PR-15 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PR-15 | - | - | - | - | - | PEI-Genesis | - | - | 2 | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |