- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Base Product Number | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Industry | Input Frequency | Input voltage (max.) | Max. output current | Max. temperature | Maximum Operating Temperature | Mfr | Min. input voltage | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of outputs | Open Frame/Enclosed | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Power - Convection | Power - Forced Air | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Current | Accessory Type | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Power | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPI 65-112A-JP TRACO Power | 40 |
| - | Chassis Mount | 60.5g | CB, CE, IEC 62368-1, UL 62368-1 | TPI 65 | JST connector | 1pc(s) | (L x W x H) 84.8 x 34.6 x 22.4 mm | 1 | - | - | Industrial | 47 Hz to 63 Hz | 240V AC | 542mA | +85°C | + 85 C | Traco Power | 100V AC | -40°C | - 40 C | PCB | 1x | Open Frame | 542mA | 7.5 A | - | 13.2V DC | 9.6V DC | 12 VDC | - | Box | - | - | - | Active | Details | 62368-1 | 4.127054 oz | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 85°C | - | TPI 65A-J | 3.00 L x 2.00 W x 0.94 H (76.2mm x 50.8mm x 23.9mm) | AC-DC Power Supply | ITE (Commercial) | 65W | - | 1 Output | - | 93 % | 3 kV | - | - | - | 65 W | - | 5.42 A | - | - | No | 3 kVAC | 65W | Regulated | Switching Supplies | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 24 mm | 76.2 mm | 50.8 mm | ||
![]() IRV300-MCK Murata Power Solutions | 33 |
| - | - | - | - | IRV300 | - | - | - | 4 | Isolated DC-DC Converter | IRV300 Series | Industrial | - | - | - | - | + 85 C | Murata Power Solutions Inc. | - | - | - 55 C | - | - | Enclosed | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | - | - | - | - | - | - | - | Tray | IRV300 | - | - | - | - | - | - | - | - | - | - | - | Mating Connectors | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() PPWAM150 BRACKET/CVR TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Medical, Industrial | 47 Hz to 63 Hz | - | - | - | + 70 C | - | - | - | - 20 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | 100 W | 150 W | - | Details | - | - | - | - | - | - | - | Bulk | PPWAM150 | - | Bracket, Cover | - | - | - | - | - | 92 % | - | - | - | - | 150 W | - | - | - | - | - | - | - | Regulated | Accessories | - | 90 VAC to 264 VAC | - | - | - | ||
![]() PDAM120-12A TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 30 | - | - | Medical | 63 Hz | - | - | - | + 70 C | - | - | - | - 30 C | Chassis | - | Open Frame | - | 10 A | - | - | - | 12 VDC | - | - | - | 100 W | 120 W | - | Details | - | 6.399995 oz | - | - | - | - | - | - | PDAM120 | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | 120 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | 264 VAC | 30.7 mm | 77.2 mm | 50.8 mm | ||
![]() PPWAM360-14A TT Electronics | 66 |
| - | - | - | CE, cUL, IEC | - | - | - | - | 10 | - | - | Medical | 47 Hz to 63 Hz | - | - | - | + 70 C | - | - | - | 0 C | Chassis | - | Open Frame | - | 15 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | 360 W | - | - | - | - | - | 4 kVAC | - | Regulated | Switching Supplies | - | 90 VAC to 264 VAC | 30 mm | 152.4 mm | 101.6 mm | ||
![]() LHA300F-12-CY Cosel | 44 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 25 A | - | - | - | 12 VDC | - | - | - | - | - | - | Details | - | 1.279 lbs | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 300 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHA300F-24-GY Cosel | 44 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 12.5 A | - | - | - | 24 VDC | - | - | - | - | - | - | Details | - | 1.279 lbs | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 93.5 % | - | - | - | - | 300 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHA50F-15-G Cosel | 44 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 3.5 A | - | - | - | 15 VDC | - | - | - | - | - | - | Details | - | 5 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 52.5 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA50F-48-Y Cosel | 15 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 1.1 A | - | - | - | 48 VDC | - | - | Open Frame | - | - | - | Details | - | 5 oz | - | - | - | - | - | - | LHA | - | - | - | - | 52.8W | 1 Output | - | 90 % | - | 48V dc | 1.1A | - | 52.8 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA150F-24-R2 Cosel | In Stock | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 6.3 A | - | - | - | 24 VDC | - | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 151.2 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-5-J4 Cosel | 44 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 12 A | - | - | - | 5 VDC | - | - | - | - | - | - | Details | - | 6.702053 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 81 % | - | - | - | - | 60 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA300F-48-CY Cosel | 2555 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 6.3 A | - | - | - | 48 VDC | - | - | - | - | - | - | Details | - | 1.279 lbs | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 94 % | - | - | - | - | 302.4 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHA150F-24-J4 Cosel | 44 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 6.3 A | - | - | - | 24 VDC | - | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 151.2 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA30F-15-G Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 2 A | - | - | - | 15 VDC | - | - | - | - | - | - | Details | - | 3.527396 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 30 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA150F-48-U1 Cosel | 44 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 3.2 A | - | - | - | 48 VDC | - | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | - | 153.6 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-15-G Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 5 A | - | - | - | 15 VDC | - | - | - | - | - | - | Details | - | 6.702053 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 87.5 % | - | - | - | - | 75 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() DAC10-25FWX ETA-USA | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 74 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC | - | - | - | ||
![]() LHA50F-15-Y Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | - | 1 | - | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | - 10 C | PCB | - | Open Frame | - | 3.5 A | - | - | - | 15 VDC | - | - | - | - | - | - | Details | - | 5 oz | - | - | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 52.5 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() DAC10-48 ETA-USA | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 82 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC | - | - | - | ||
![]() ZWF360-30SX-F-W ETA-USA | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Industrial | 50 Hz/60 Hz | - | - | - | + 70 C | - | - | - | 0 C | Chassis | - | Enclosed | - | 12 A | - | - | - | 30 VDC | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1-Phase | - | - | - | 1 Output | - | 83 % | - | - | - | - | 360 W | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 38.5 mm | 203.2 mm | 118 mm |