- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | RoHS | Unit Weight | Usage Level | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Product | Features | Compliance | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLX40 SolaHD | In Stock | - | - | - | - | - | - | - | - | - | EN60950-1 | 1 | - | - | - | - | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | GL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | EN60950-1 | - | - | - | - | - | - | - | - | ||
![]() GLT23 SolaHD | In Stock | - | - | - | - | - | - | - | - | - | EN60950-1 | 1 | - | - | - | - | Chassis | Open Frame | 500 mA | 500 mA | 12 VDC | - 12 VDC | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Output | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | EN60950-1 | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 1.14 in | 5 in | 3 in | - | - | - | - | ||
![]() DSP100-15 TDK-Lambda Americas Inc. | 34 |
| Datasheet | 20 Weeks | DIN Rail, Panel | DIN Rail | 100 | - | - | 320.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~71°C With Derating | 2007 | DSP (7.5-100W) | 2.19Lx3.54W x 3.58 H 55.6mmx89.9mmx90.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 75W | - | 100W | - | - | - | - | 55.6mm | - | - | - | - | 1 | CE | 85% | 3kV | 15V | 5A | - | - | 264V | - | - | 5A | 75W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 5A | - | - | 75W | - | - | 15V | - | - | - | 90V | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | 91mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() SHP650PS48-EF XP Power | 2808 | - | Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | 2010 | SHP (650W) | 9.18Lx4.00W x 2.50 H 233.2mmx101.6mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 657W | - | 650W | - | - | - | - | - | - | - | - | - | 1 | CB | 85% | 3kV | 48V | 13.5A | - | - | - | - | - | 13.5A | 649W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 80V | 264V | 13.5A | 5V | - | 655W | No | - | 48V | - | 500mA | - | 80V | 264V | 200mA | - | Adjustable Output, Load Sharing, Remote On/Off, Standby Output, Universal Input | - | - | 63.5mm | 233.2mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HDR-15-12 MEAN WELL USA Inc. | 168 |
| Datasheet | 14 Weeks | - | DIN Rail | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | HDR-15 (15W) | 2.15Lx0.69W x 3.54 H 54.5mmx17.5mmx90.0mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X5 | 1 | CB, CE, cULus, cURus, TUV | 85% | 4kV | 12V | - | 115V | YES | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFA300F-5-TY Cosel USA, Inc. | 2786 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 810g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | 2010 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 300W | - | - | - | - | - | - | 95mm | - | - | - | - | 1 | CE, cURus, TUV | 82.5% | 3kV | 5V | - | - | - | - | - | - | 60A | 300W | - | - | - | - | - | 40A | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS25-48 TDK-Lambda Americas Inc. | 294 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 249.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C With Derating | 2009 | LS (25W) | 3.10Lx2.00W x 1.10 H 78.7mmx50.8mmx27.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 25W | - | 27W | - | 25W | - | - | - | - | 27.94mm | - | - | - | - | 1 | CE | 85% | 3kV | 48V | 570mA | - | - | - | 700mA | - | 570mA | 27W | - | - | - | 88V | 264V | 570mA | - | - | 25W | - | - | 48V | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | 27.94mm | 78.74mm | 50.8mm | No | No SVHC | RoHS Compliant | - | ||
![]() PMH-24V200WCBH Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | 50 Hz to 60 Hz | - | + 70 C | - 30 C | Panel | Enclosed | - | - | - | - | Details | 1.345 lbs | - | - | - | - | PMH | - | - | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kVAC | - | Regulated | - | - | - | Switching Supplies | - | - | 85 VAC to 264 VAC | 38 mm | 190 mm | 97 mm | - | - | - | - | ||
![]() PMH-24V200WCBS Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | 50 Hz to 60 Hz | - | + 70 C | - 30 C | Panel | Enclosed | - | - | - | - | Details | 1.345 lbs | - | - | - | - | PMH | - | - | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kVAC | - | Regulated | - | - | - | Switching Supplies | - | - | 85 VAC to 264 VAC | 38 mm | 190 mm | 97 mm | - | - | - | - | ||
![]() BCC400PS24-SL XP Power | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Chassis | Enclosed | - | - | - | - | - | 3.215 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 408 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | 90 VAC to 264 VAC | 48.5 mm | 234 mm | 126 mm | - | - | - | - | ||
![]() EPS-45S-5 MEAN WELL USA Inc. | 38 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C With Derating | - | EPS-45S (45W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 83% | 3kV | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMH-24V200WCBL Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | 50 Hz to 60 Hz | - | + 70 C | - 30 C | Panel | Enclosed | - | - | - | - | Details | 1.345 lbs | - | - | - | - | PMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kVAC | - | Regulated | - | - | - | Switching Supplies | - | - | 85 VAC to 264 VAC | 38 mm | 190 mm | 97 mm | - | - | - | - | ||
![]() SL012000TB SolaHD | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | SL012000TB | - | - | Panel | Open Frame | - | - | - | - | Details | 1.280000 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | ||
![]() DPP15-24 TDK-Lambda Americas Inc. | 67 |
| Datasheet | 20 Weeks | DIN Rail | DIN Rail | - | - | 5 | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 24V | -10°C~71°C With Derating | 2011 | DPP (15-100W) | 3.81Lx0.90W x 2.95 H 96.8mmx22.9mmx74.9mm | - | Active | Not Applicable | 5 | - | Enclosed | - | - | ITE (Commercial) | - | - | 15W | 24V | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 96.7mm | 630mA | 63Hz | NOT SPECIFIED | - | 1 | CE | 81% | 3kV | 24V | 630mA | 115V | YES | 264V | 400mA | - | 630mA | 15W | 24V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 630mA | - | 24V | 15W | - | - | 24V | - | - | - | 85V | 264V | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | 74.93mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ADS-5524 MEAN WELL USA Inc. | 35 |
| Datasheet | 14 Weeks | Desktop, Panel | Chassis Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C With Derating | - | ADS-55 (55W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 79% | 3kV | - | - | - | - | - | - | - | 2.5A | 58W | - | - | 5V | - | - | - | - | - | 58W | No | 1.6A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDR-10-15 MEAN WELL USA Inc. | 56 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | 100 | - | 6 | 170g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | MDR-10 (10W) | 3.94Lx0.89W x 3.54 H 100.0mmx22.5mmx90.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | 90mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 81% | 3kV | 15V | - | - | - | - | - | - | 670mA | 10W | 15V | - | - | 85V | 264V | 670mA | - | 15V | 10W | No | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SWS600L-15 TDK-Lambda Americas Inc. | 2211 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.59982kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~74°C With Derating | 2007 | SWS600L (600W) | 7.48Lx2.40W x 4.72 H 190.0mmx61.0mmx119.9mm | yes | Active | Not Applicable | 36 | - | Enclosed | - | - | ITE (Commercial) | - | - | 645W | - | 600W | UNSPECIFIED | UNSPECIFIED | - | 1 | 190mm | - | - | - | R-XXMA-X36 | 1 | CE, cURus, TUV | 82% | 3kV | 15V | 43A | 115V | YES | - | 7.1A | - | 43A | 645W | - | - | - | 85V | 265V | 43A | - | - | 645W | - | - | - | - | - | - | 85V | 265V | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | 119.888mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DPP30-24 TDK-Lambda Americas Inc. | 32 |
| Datasheet | 20 Weeks | DIN Rail | DIN Rail | - | - | 7 | 259.999997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 24V | -10°C~71°C With Derating | 2008 | DPP (15-100W) | 3.58Lx1.77W x 2.95 H 90.9mmx45.0mmx74.9mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 30W | 24V | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 91mm | 1.3A | 63Hz | NOT SPECIFIED | - | 1 | CE | 84% | 3kV | 24V | 1.3A | 115V | YES | 264V | 720mA | - | 1.3A | 30W | 24V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.3A | - | 24V | 30W | - | - | 24V | - | - | - | 85V | 264V | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | 75mm | 45mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() RPS-65-24 MEAN WELL USA Inc. | 1000 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C With Derating | - | RPS-65 (65W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 90% | 4kV | - | - | - | - | - | - | 2.71A | - | 65W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPS-25-12 MEAN WELL USA Inc. | 372 |
| Datasheet | 14 Weeks | Panel, Screw | Chassis Mount | - | - | 5 | 81.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | EPS-25 (25W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Open Frame | - | - | ITE (Commercial) | 25W | - | 25.2W | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 12V | - | 115V | NO | - | - | - | 2.34A | 25.2W | - | - | - | - | - | 2.1A | - | - | 28.08W | No | 600mA | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 23.876mm | - | - | - | - | ROHS3 Compliant | - |