- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2904601 Phoenix Contact | 2275 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | -25°C~70°C With Derating | - | 2009 | Quint | 4.92Lx1.97W x 5.12 H 125.0mmx50.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CSA, cUL, cURus | 93% | 4kV | - | - | - | - | 264V | - | - | 240W | - | - | - | - | - | - | 10A | - | - | 240W | - | - | - | - | - | 85V | - | - | Adjustable Output, Load Sharing, IP20 | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SE-450-15 MEAN WELL USA Inc. | 41 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | 13 | - | - | - | -10°C~60°C With Derating | - | - | SE-450 (450W) | 8.86Lx4.88W x 1.97 H 225.0mmx124.0mmx50.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 84% | 3kV | 15V | - | - | - | - | - | 30A | 450W | - | - | - | - | - | - | 30A | - | - | 450W | No | 10A | - | - | - | - | - | - | Adjustable Output, Remote Sense | 50.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HWS60024/RYHD TDK-Lambda Americas Inc. | 566 |
| Datasheet | 20 Weeks | - | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | 2015 | HWS/HD (600W) | 6.50Lx3.94W x 3.23 H 165.1mmx100.0mmx82.0mm | - | Active | - | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | 85% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Universal Input | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FCM400PS28 XP Power | 2405 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | 2010 | FCM (400W) | 6.00Lx4.00W x 1.93 H 152.4mmx101.6mmx49.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | - | REMOTE SHUTDOWN | 400W | - | 400W | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 87% | 4kV | 28V | 14.2A | - | - | - | - | 14.2A | 400W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 80V | - | 275V | 21.4A | - | - | 400W | No | - | 28V | - | - | 80V | 275V | - | Adjustable Output, Remote On/Off, Remote Sense, Standby Output, Universal Input | 49mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MSP-200-12 MEAN WELL USA Inc. | 46 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | - | - | 13 | 770.199844g | Commercial grade | - | -40°C~70°C With Derating | Bulk | - | MSP-200 (200W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | Medical | 200W | - | 200.4W | - | - | - | - | - | - | 38mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 4kV | 12V | - | - | - | - | - | 16.7A | 200.4W | - | - | - | - | - | - | 16.7A | - | - | 200.4W | No | 2.2A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DPP50-24 TDK-Lambda Americas Inc. | 20 |
| Datasheet | 20 Weeks | DIN Rail, Desktop | DIN Rail | - | - | 7 | 259.999997g | - | 24V | -10°C~71°C With Derating | - | 2008 | DPP (15-100W) | 3.58Lx1.77W x 2.95 H 90.9mmx45.0mmx74.9mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 50W | 24V | 50W | DUAL | UNSPECIFIED | - | 1 | 91mm | 2.1A | 63Hz | - | - | 1 | CE | 86% | 3kV | 24V | 2.1A | 115V | YES | 264V | 1.35A | 2.1A | 50W | 24V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | - | 264V | 2.1A | - | 24V | 50W | - | - | 24V | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 75mm | - | 45mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() HRPG-150-12 MEAN WELL USA Inc. | 16 |
| Datasheet | 14 Weeks | Desktop, Panel | Chassis Mount | - | - | 13 | 630g | Commercial grade | - | -40°C~70°C With Derating | - | - | HRPG-150 (150W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 156W | - | - | - | - | - | - | 97mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | 12V | - | - | - | - | - | 13A | 156W | - | - | - | - | - | - | 13A | - | - | 156W | No | 2.3A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VSK-S10-12UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -25°C~70°C | - | 2015 | VSK-S10-T (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXFM-X4 | 1 | CE, cURus | 76% | 4kV | 12V | 900mA | 110V | NO | - | - | - | 10W | - | - | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 27.686mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LPS-100-12 MEAN WELL USA Inc. | 26 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | 100 | - | 11 | - | - | - | -10°C~60°C With Derating | - | - | LPS-100 (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | - | Active | 1 (Unlimited) | 12 | - | Open Frame | - | - | - | ITE (Commercial) | 160W | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 79% | 3kV | 12V | - | 115V | YES | - | - | 8.4A | - | - | - | - | - | - | - | 13.3A | - | - | 100.8W | No | 2.3A | - | - | - | - | - | - | Adjustable Output, Universal Input | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2320911 Phoenix Contact | 905 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 13 | 1.50003kg | - | - | -40°C~70°C With Derating | - | 2011 | Quint | 4.92Lx2.36W x 5.12 H 125.0mmx60.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 240W | - | - | - | 240W | - | - | - | - | 60mm | - | - | - | - | 1 | CB, CSA, cULus, cRUus | 92.5% | 4kV | 24V | 10A | - | - | - | - | 10A | 9.1W | 29.5V | - | - | 85V | - | 264V | 10A | - | 18V | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | 130.048mm | 125mm | 59.944mm | - | - | RoHS Compliant | - | - | ||
![]() DRL10-24-1 TDK-Lambda Americas Inc. | 39 |
| Datasheet | 20 Weeks | - | DIN Rail | - | NO | - | - | - | - | -20°C~71°C With Derating | - | 2016 | DRL (10-100W) | 2.19Lx0.71W x 3.58 H 55.6mmx18.0mmx91.0mm | yes | Active | Not Applicable | 4 | - | Enclosed | - | - | - | Hazardous Locations, ITE (Commercial) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X4 | 1 | CE | 87% | 3kV | 24V | - | 110V | NO | - | - | - | 10W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EDR-150-24 MEAN WELL USA Inc. | 754 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | - | 600.102706g | Commercial grade | - | -20°C~60°C With Derating | - | - | EDR-150 (150W) | 4.47Lx1.57W x 4.93 H 113.5mmx40.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 156W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, RCM, TUV | 87% | 3kV | - | - | - | - | - | - | 5.2A | 125W | - | - | - | - | - | - | 5.2A | - | - | 150W | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 125.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NFM-10-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Chassis Mount | - | - | 4 | 45g | - | - | -20°C~70°C With Derating | - | - | NFM-10 (10W) | 2.56Lx1.77W x 0.87 H 65.0mmx45.0mmx22.0mm | yes | Last Time Buy | 1 (Unlimited) | 4 | - | Open Frame | - | - | - | Medical | 10W | SEATED HGT CALUCULATED | 10.08W | - | - | DUAL | PIN/PEG | - | 1 | 45mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 79% | 4kV | 24V | - | 115V | YES | - | 250mA | 420mA | 10.08W | - | - | - | - | - | - | 420mA | - | - | 10.08W | No | 250mA | - | - | - | - | - | - | Adjustable Output, Universal Input | 22mm | 65mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PBA1000F-15 Cosel USA, Inc. | 711 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 2.2kg | - | - | -20°C~70°C With Derating | - | 2004 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 150mm | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 15V | - | - | - | - | - | 70A | 1.05kW | - | - | - | - | - | - | 70A | - | - | - | No | - | - | - | - | - | - | - | - | 61mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JWT75-522/A TDK-Lambda Americas Inc. | 2159 |
| Datasheet | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 60.000008g | Commercial grade | - | -10°C~65°C With Derating | - | 1999 | JWT (75W) | 7.40Lx3.62W x 1.65 H 188.0mmx91.9mmx41.9mm | - | Not For New Designs | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 75W | - | 75W | - | - | - | - | 91.95mm | - | - | - | - | 3 | CE | 72% | 3kV | 5V | 4A | - | - | - | - | 8A | 75W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | - | 265V | 8A | -12V | - | 75W | - | - | - | 2A | 4A | 85V | 265V | 500mA | Adjustable Output, DC Input Capable, PFC, Universal Input | 92mm | 188mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() MDR-100-12 MEAN WELL USA Inc. | 13 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | 100 | - | - | 420g | Commercial grade | - | -10°C~60°C With Derating | - | - | MDR-100 (96W) | 3.94Lx2.17W x 3.54 H 100.0mmx55.0mmx90.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | 90mm | - | - | - | - | 1 | CCC, cURus, TUV | 83% | 3kV | - | - | - | - | - | - | 7.5A | 90W | 15V | - | - | 85V | - | 264V | 7.5A | - | 12V | 90W | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ZWS50BAF5 TDK-Lambda Americas Inc. | 48 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 18 | 165g | - | - | -10°C~70°C With Derating | - | 2010 | ZWS50BAF (50W) | 5.20Lx1.97W x 1.02 H 132.0mmx50.0mmx26.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 50W | - | 50W | - | - | - | - | 50mm | - | - | - | - | 1 | CE | 85% | 3kV | 5V | 10A | - | - | - | - | 10A | 50W | - | - | - | 85V | - | 265V | 10A | - | - | 50W | - | - | 5V | - | - | 85V | 265V | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 25.908mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LS75-24 TDK-Lambda Americas Inc. | 433 | - | Datasheet | 20 Weeks | - | Chassis Mount | - | - | - | 410g | - | - | -25°C~70°C With Derating | - | 2008 | LS (75W) | 5.10Lx3.80W x 1.50 H 129.5mmx96.5mmx38.1mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 75W | - | 76.8W | - | - | - | - | - | - | - | - | 63Hz | - | - | 1 | CE | 86% | 3kV | 24V | - | - | - | - | - | 3.2A | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38mm | 98mm | 129mm | - | - | RoHS Compliant | - | - | ||
![]() HEP-600-20 MEAN WELL USA Inc. | 2938 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | NO | - | 3.899987kg | - | - | -40°C~70°C With Derating | - | - | HEP-600 (600W) | 11.02Lx5.67W x 1.91 H 280.0mmx144.0mmx48.5mm | - | Active | 1 (Unlimited) | 12 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus, TUV | 95% | 3.75kV | 20V | - | 115V | YES | - | - | 28A | 560W | - | - | - | - | - | - | 28A | - | - | 560W | Yes | 7A | - | - | - | - | - | - | Adjustable Output, PFC | 48.26mm | - | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() LPS-100-7.5 MEAN WELL USA Inc. | 61 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | 100 | - | 11 | - | - | - | -10°C~60°C With Derating | - | - | LPS-100 (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | - | Active | 1 (Unlimited) | 12 | - | Open Frame | - | - | - | ITE (Commercial) | 100W | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 77% | 3kV | 7.5V | - | 115V | YES | - | - | 13.3A | 99.75W | - | - | - | - | - | - | 13.3A | - | - | 99.75W | No | 2.3A | - | - | - | - | - | - | Adjustable Output, Universal Input | 33.02mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |