- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Warm-up Time | Nominal Input Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2938730 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | 100 | - | - | 323.599998g | - | -25°C~70°C With Derating | Bulk | 2005 | Quint | 4.21Lx1.77W x 3.90 H 107.0mmx45.0mmx99.0mm | - | Last Time Buy | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 48W | - | - | 48W | - | - | - | - | 99mm | 2A | 65Hz | - | - | 1 | CB, cULus, cURus | 88% | 4kV | 24V | 2A | - | - | 264V | - | - | 2A | 48W | 28.5V | - | 85V | 264V | 2A | - | 22.5V | - | No | - | - | - | - | 350V | 90V | 85V | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | - | 240V | 99mm | 114.5mm | 45mm | - | - | RoHS Compliant | Lead Free | ||
![]() PT-65B MEAN WELL USA Inc. | 114 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 8 | - | - | -10°C~60°C With Derating | - | - | PT-65 (65W) | 5.00Lx2.99W x 1.65 H 127.0mmx76.0mmx42.0mm | - | Active | 1 (Unlimited) | 8 | - | Open Frame | - | - | - | ITE (Commercial) | 64W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 76mm | - | - | NOT SPECIFIED | - | 3 | CB, CE, cURus, TUV | 77% | 3kV | 12V | - | 115V | YES | - | - | 5.5A 2.5A 500mA | 5.5A | 63.5W | - | - | - | - | 5.5A | -12V | - | 63.5W | Yes | 1.5A | - | - | 2.5A | - | - | - | - | 500mA | Adjustable Output, Universal Input | - | - | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDS3000PS48 XP Power | 965 |
| Datasheet | 27 Weeks | - | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | -20°C~60°C With Derating | - | 2008 | HDS3000 (3000W) | 14.41Lx5.00W x 5.00 H 366.0mmx127.0mmx127.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 3000W | - | - | 3kW | - | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 92% | 3kV | - | 62.5A | - | - | - | - | - | - | 3kW | - | - | 90V | 264V | 62.5A | - | - | 3kW | No | - | 48V | - | - | - | - | 90V | 264V | - | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | 127mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() IRM-30-15ST MEAN WELL USA Inc. | 3000 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | Module | NO | - | 119.999988g | - | -30°C~70°C With Derating | - | - | IRM-30 (30W) | 3.58Lx1.56W x 1.12 H 91.0mmx39.5mmx28.5mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | R-XDFM-X4 | 1 | CB, CE, cURus, TUV | 88% | 3kV | 15V | - | 115V | NO | - | - | - | 2A | 30W | - | - | - | - | 2A | - | - | 30W | No | - | - | - | - | - | - | - | - | - | Universal Input | - | - | 28.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-75-48 MEAN WELL USA Inc. | 7 |
| Datasheet | 14 Weeks | - | Chassis | Chassis Mount | - | - | 5 | 410g | - | -25°C~70°C With Derating | - | - | RS-75 (75W) | 5.08Lx3.82W x 1.50 H 129.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 77W | - | 76.8W | - | - | - | - | - | 98mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89.5% | 3kV | 48V | - | - | - | - | - | - | 1.6A | 76.8W | - | - | - | - | 1.6A | - | - | 76.8W | No | 2A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 38mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LPS102-M Artesyn Embedded Power | 8 | - | Datasheet | 8 Weeks | - | - | Chassis Mount | - | NO | - | - | - | 0°C~70°C With Derating | - | 2009 | LPS100-M (150W) | 4.00Lx2.00W x 1.29 H 101.6mmx50.8mmx32.8mm | - | Active | 1 (Unlimited) | 19 | - | Open Frame | - | - | - | ITE (Commercial), Medical | 80W 120W Forced Air | - | 150W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, CQC | 88% | 4kV | 5V | - | 115V | YES | - | - | 16A | 24A | 80W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U4Y006M TDK-Lambda Americas Inc. | 2082 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 13 | - | - | 0°C~70°C With Derating | - | 2015 | EFE400 (400W) | 6.00Lx3.00W x 1.34 H 152.4mmx76.2mmx34.0mm | yes | Active | 1 (Unlimited) | 22 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 400W | 400W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | R-XXMA-X22 | 1 | CE | 90% | 4.3kV | 24V | 16.67A | - | NO | - | - | - | 16.7A | 401W | - | - | - | - | 16.7A | - | - | 400W | - | - | - | - | - | - | - | - | - | - | PFC, Universal Input | - | - | 34.036mm | - | - | - | - | RoHS Compliant | - | ||
![]() EPS-45S-12 MEAN WELL USA Inc. | 40 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | EPS-45S (45W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 46W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | - | - | 45.6W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HWS300-12 TDK-Lambda Americas Inc. | 2872 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | 300 | - | 7 | 43.999991g | - | -10°C~70°C With Derating | - | 2005 | HWS (300W) | 6.50Lx2.40W x 3.23 H 165.1mmx61.0mmx82.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | - | - | 324W | 300W | - | - | - | - | 60.96mm | 27A | - | - | - | 1 | CE | 83% | 3kV | 12V | 27A | - | - | - | - | - | 27A | 324W | - | - | 85V | 265V | 27A | - | - | 324W | - | - | 12V | - | - | - | - | 85V | 265V | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | - | - | 82.042mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RS-35-15 MEAN WELL USA Inc. | 93 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 5 | 300g | - | -25°C~70°C With Derating | - | - | RS-35 (35W) | 3.90Lx3.23W x 1.42 H 99.0mmx82.0mmx36.0mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 36W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 82mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 15V | 2.4A | 115V | YES | - | - | - | 2.4A | 36W | - | - | - | - | 2.4A | - | - | 36W | No | 800mA | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFP240F-48-Y Cosel USA, Inc. | 2976 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | 540g | - | -10°C~70°C With Derating | - | 2014 | LFP (240W) | - | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 240W | - | 302.4W | - | - | - | - | - | 98mm | - | - | - | - | 1 | CE, cURus, TUV | 89% | - | 48V | - | - | - | - | - | 5A | 6.3A | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | 212mm | 59mm | - | - | ROHS3 Compliant | - | ||
![]() LPS-100-13.5 MEAN WELL USA Inc. | 34 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | 100 | - | 13 | - | - | -10°C~60°C With Derating | - | - | LPS-100 (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | - | Active | 1 (Unlimited) | 12 | - | Open Frame | - | - | - | ITE (Commercial) | 101W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 79% | 3kV | 13.5V | - | 115V | YES | - | - | - | 7.5A | - | - | - | - | - | 7.5A | - | - | 101.25W | No | 2.3A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 32mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDS800PS15 XP Power | 2263 |
| Datasheet | 27 Weeks | - | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | -20°C~70°C With Derating | - | 2008 | HDS800 (800W) | 9.80Lx5.00W x 1.61 H 249.0mmx127.0mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 800W | - | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 90% | 3kV | 15V | 53.4A | - | - | - | - | - | - | 801W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 90V | 264V | 53.4A | - | - | 800W | No | - | 15V | - | - | - | - | 90V | 264V | - | Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 0.8 s | - | 40.894mm | 249mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HRPG-450-48 MEAN WELL USA Inc. | 2165 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 17 | 1.190226kg | - | -40°C~70°C With Derating | - | - | HRPG-450 (450W) | 8.58Lx4.13W x 1.61 H 218.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 456W | - | - | - | - | - | 105mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89.5% | 3kV | 48V | - | - | - | - | - | - | 9.5A | 456W | - | - | - | - | 9.5A | - | - | 456W | No | 5A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS150-48 TDK-Lambda Americas Inc. | 60 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 229.999993g | - | -25°C~70°C With Derating | - | 2008 | LS (150W) | 7.80Lx3.90W x 1.50 H 198.1mmx99.1mmx38.1mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 150W | - | 158W | 150W | - | - | - | - | 99.06mm | - | 63Hz | - | - | 1 | CE | 87% | 3kV | 48V | 3.3A | - | - | - | 3.5A | - | 3.3A | 158W | - | - | 88V | 264V | 3.3A | - | - | 150W | - | - | 48V | 2A | - | - | - | 88V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | - | - | 38.1mm | 198.12mm | 99.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() LS200-15 TDK-Lambda Americas Inc. | 2992 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | 200 | - | - | 40.999988g | - | -25°C~70°C With Derating | - | 2010 | LS (200W) | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | 200W | - | - | - | - | 41mm | - | - | - | - | 1 | CE | 83% | 3kV | 15V | 13.4A | - | - | - | - | - | 13.4A | 201W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 85V | 264V | 13.4A | - | - | 200W | - | - | 15V | - | - | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | - | - | 40.894mm | - | 98mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() NFM-20-15 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | PCB, Screw | Chassis Mount | - | - | 7 | 90g | - | -20°C~60°C With Derating | - | - | NFM-20 (20W) | 3.50Lx2.01W x 0.76 H 89.0mmx51.0mmx19.3mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | - | - | 21W | - | - | - | - | - | 19.3mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 83% | 4kV | 15V | - | - | - | - | 600mA | - | 1.4A | 21W | - | - | - | - | 1.4A | - | - | 21W | No | 600mA | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 19.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE-600-36 MEAN WELL USA Inc. | 248 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 11 | - | - | -20°C~60°C With Derating | - | - | SE-600 (600W) | 9.72Lx5.00W x 2.50 H 247.0mmx127.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 598W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 87% | 3kV | 36V | - | - | - | - | - | - | 16.6A | 597.6W | - | - | - | - | 16.6A | - | - | 597.6W | No | 12A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 63.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-12 Cosel USA, Inc. | 2178 |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | 100 | - | - | 1kg | - | - | - | 2004 | PBA (300W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -20°C | - | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 324W | - | - | - | - | - | 42mm | - | - | - | - | 1 | CE, cURus, TUV | 81% | - | 12V | - | - | - | - | - | - | 27A | 324W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 27A | - | - | - | No | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | - | 42mm | 170mm | 102mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPS-120-24-C MEAN WELL USA Inc. | 136 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | -30°C~70°C With Derating | - | - | RPS-120 (120W) | 4.07Lx2.44W x 1.57 H 103.4mmx62.0mmx39.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Medical | 84W 120W Forced Air | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 90% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | - | - | ROHS3 Compliant | - |