- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Voltage-Channel 1 | Package Description | Package Type | Part Life Cycle Code | Power - Convection | Power - Forced Air | Risk Rank | RoHS | Unit Weight | Series | Additional Feature | Power Rating | Reach Compliance Code | Number of Outputs | Efficiency | Output Voltage | Analog IC - Other Type | Output Current | Output Power | Protections | Total Power Output-Max | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Efficiency (Main Output) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHA500F-30-R3 Cosel | In Stock | - | - | CE, UL | Convection, Air-Cooled, Conduction | - | COSEL CO LTD | Medical, Industrial | - | 264 VAC | 90 VAC | GHA500F-30-R3 | + 80 C | Open / Enclosed Frame | - 20 C | Chassis | Open Frame | 80 °C | -20 °C | 3.7 A | 30 VDC | , | - | Active | 16.7 A | 5 A | 5.77 | Details | 1 lb | GHA500F | REMOTE SHUTDOWN | - | unknown | 1 Output | 92 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 501 W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 501 W | - 20 C to + 80 C | 4 kVAC | Regulated | Switching Supplies | 92% | 90 VAC to 264 VAC | 1.4 in | 5 in | 3 in | ||
![]() LHA50F-3R3-GY Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 8 A | 3.3 VDC | - | - | - | - | - | - | Details | 5 oz | LHA | - | - | - | 1 Output | 83.5 % | - | - | - | 26.4 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA30F-5-C Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 6 A | 5 VDC | - | - | - | - | - | - | Details | 3.527396 oz | LHA | - | - | - | 1 Output | 87 % | - | - | - | 30 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA150F-12-R2 Cosel | 7 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 12.5 A | 12 VDC | - | - | - | - | - | - | Details | 11.287668 oz | LHA | - | - | - | 1 Output | 89.5 % | - | - | - | 150 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-36-C Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 2.1 A | 36 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 89.5 % | - | - | - | 75.6 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-5-G Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 8 A | 5 VDC | - | - | - | - | - | - | Details | 5 oz | LHA | - | - | - | 1 Output | 86.5 % | - | - | - | 40 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-48-C Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 1.6 A | 48 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 89.5 % | - | - | - | 76.8 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA30F-3R3-J4Y Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 6 A | 3.3 VDC | - | - | - | - | - | - | Details | 3.527396 oz | LHA | - | - | - | 1 Output | 85.5 % | - | - | - | 19.8 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA50F-24-Y Cosel | 3 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 2.1 A | 24 VDC | - | Open Frame | - | - | - | - | Details | 5 oz | LHA | - | 50.4W | - | 1 Output | 89 % | 24V dc | - | 2.1A | 50.4 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA50F-3R3-J4Y Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 8 A | 3.3 VDC | - | - | - | - | - | - | Details | 5 oz | LHA | - | - | - | 1 Output | 83.5 % | - | - | - | 26.4 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA30F-3R3-CY Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 6 A | 3.3 VDC | - | - | - | - | - | - | Details | 3.527396 oz | LHA | - | - | - | 1 Output | 85.5 % | - | - | - | 19.8 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA75F-12-G Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 6.3 A | 12 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 86.5 % | - | - | - | 75.6 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-15-J4 Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 3.5 A | 15 VDC | - | - | - | - | - | - | Details | 5 oz | LHA | - | - | - | 1 Output | 89 % | - | - | - | 52.5 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA30F-12-Y Cosel | 29082031 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 2.5 A | 12 VDC | - | Open Frame | - | - | - | - | Details | 3.527396 oz | LHA | - | 30W | - | 1 Output | 88.5 % | 12V dc | - | 2.5A | 30 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA75F-5-G Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 12 A | 5 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 81 % | - | - | - | 60 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA300F-24-R2 Cosel | In Stock | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 12.5 A | 24 VDC | - | - | - | - | - | - | Details | 1.279 lbs | LHA | - | - | - | 1 Output | 93.5 % | - | - | - | 300 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHA30F-3R3-GY Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 6 A | 3.3 VDC | - | - | - | - | - | - | Details | 3.527396 oz | LHA | - | - | - | 1 Output | 85.5 % | - | - | - | 19.8 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA50F-12-G Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 4.3 A | 12 VDC | - | - | - | - | - | - | Details | 5 oz | LHA | - | - | - | 1 Output | 90.5 % | - | - | - | 51.6 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-36-G Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 2.1 A | 36 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 89.5 % | - | - | - | 75.6 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA75F-3R3-GY Cosel | 7 |
| - | cUL, EN62368-1, UL62368-1 | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | + 70 C | - | - 10 C | PCB | Open Frame | - | - | 12 A | 3.3 VDC | - | - | - | - | - | - | Details | 6.702053 oz | LHA | - | - | - | 1 Output | 75 % | - | - | - | 39.6 W | - | - | - | 3000 V | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm |