- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Maximum Output Power | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA300F-12-GY Cosel | 7 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - | - 10 C | - | PCB | Open Frame | 25 A | - | 12 VDC | - | - | Details | 1.279 lbs | - | - | LHA | - | - | 1 Output | 92 % | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() PCA1000F-15-I Cosel | 999 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - | - 20 C | - | Chassis | Enclosed | 70 A | - | 15 VDC | - | - | Details | 2.646 lbs | - | - | PCA | - | - | 1 Output | 92 % | - | - | 1.05 kW | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 178 mm | 102 mm | ||
![]() AOPS100-48 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 85 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS15-24 ETA-USA | 15 |
| - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 78 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS15-3.3 ETA-USA | 38 |
| - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 68 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS100-15 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 85 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS100-3.3 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 80 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS15-5 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 76 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS100-9 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 85 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS100-5 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 85 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() AOPS1000-48 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 90 % | - | - | - | - | - | - | 85 VAC to 264 VAC | - | - | - | ||
![]() AOPS75-3.3 ETA-USA | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | - | 1 Output | 80 % | - | - | - | - | - | - | 90 VAC to 264 VAC | - | - | - | ||
![]() 96PSRM-A300W1U-1 Advantech | In Stock | - | - | - | 1 | - | 50 Hz to 60 Hz | + 50 C | 300 W | - 5 C | Rack Mount | - | Enclosed | 24 A | 3 A | 12 V | 5 VDC | - | - | - | -5 to 50 °C | - | - | Enclosed | - | 2 Output | 85 % | 12/5 V | 24/3 A | 300 W | - | - | Switching Supplies | 100 VAC to 240 VAC | 40 mm | 205 mm | 50.5 mm | ||
![]() LHP150F-48-TY Cosel | 37 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 3.2 A | - | 48 VDC | - | - | Details | 11.287668 oz | - | - | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHP300F-36-CY Cosel | 2678 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 8.4 A | - | 36 VDC | - | - | Details | 1.279 lbs | - | - | LHP300F | - | - | 1 Output | - | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHP150F-24-RY Cosel | 29 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 6.3 A | - | 24 VDC | - | - | Details | 11.287668 oz | - | - | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHP150F-36-SNY Cosel | 37 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 4.2 A | - | 36 VDC | - | Enclosed | Details | 1.257 lbs | - | - | LHP150F | - | 151.2W | 1 Output | - | 36V dc | 4.2A | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37.5 mm | 176 mm | 85 mm | ||
![]() LHP300F-24-RY Cosel | 2798 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 12.5 A | - | 24 VDC | - | - | Details | 1.279 lbs | - | - | LHP300F | - | - | 1 Output | - | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHP300F-42-Y Cosel | 29 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | - | Chassis | Open Frame | 7.2 A | - | 42 VDC | - | - | Details | 1.279 lbs | - | - | LHP300F | - | - | 1 Output | - | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() TAAM700-14C TT Electronics | 2599 |
| - | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | + 30 C | - | Chassis | Enclosed | 29.16 A | - | 24 VDC | - | - | Details | - | - | Bulk | TAAM702 | - | - | 1 Output | 91 % | - | - | 700 W | - | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 170.2 mm | 93 mm |