- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Accessory Type | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMT-12V200W2BR Delta Electronics | 60 |
| - | Chassis Mount | - | 28 | - | Industrial | 50 Hz to 60 Hz | + 70 C | Delta Electronics | - 30 C | Chassis | Enclosed | 17 A | - | 12 VDC | - | Box | Active | Details | 60335-1; 60950-1; 62368-1 | - | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC | 12V | -30°C ~ 70°C (With Derating) | - | PMT2 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 204W | 1 Output | CB, CE, cURus, EAC, KC, TUV, UKCA | 88.5% | 4 kV | - | 200 W | - | 17 A | - | - | - | 4 kVAC | Regulated | Switching Supplies | Adjustable Output, Universal Input | 90 VAC to 264 VAC | 30 mm | 159 mm | 97 mm | ||
![]() PMT-12V150W2CA Delta Electronics | 97 |
| - | Chassis Mount | - | 28 | - | Industrial | 50 Hz to 60 Hz | + 70 C | Delta Electronics | - 30 C | Chassis | Enclosed | 12.5 A | - | 12 VDC | - | Box | Active | Details | 60335-1; 60950-1; 62368-1 | - | - | - | 90 ~ 264 VAC | 12V | -30°C ~ 70°C (With Derating) | - | PMT2 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 150W | 1 Output | CB, CE, cURus, EAC, KC, TUV, UKCA | 88% | 4 kV | - | 150 W | - | 12.5 A | - | - | - | 4 kVAC | Regulated | Switching Supplies | Adjustable Output, Universal Input | 90 VAC to 264 VAC | 30 mm | 159 mm | 97 mm | ||
![]() PMT-48V200W2BR Delta Electronics | 102 |
| - | Chassis Mount | - | 28 | - | - | - | - | Delta Electronics | - | - | - | - | - | 48 VDC | - | Box | Active | Details | 60335-1; 60950-1; 62368-1 | - | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC | 48V | -30°C ~ 70°C (With Derating) | - | PMT2 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | Enclosed | Household Appliances, ITE (Commercial) | 211W | 1 | CB, CE, cURus, EAC, KC, TUV, UKCA | 91% | 4 kV | - | 200 W | - | 4.4 A | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | ||
![]() AEA1000F-36 Cosel | 3 |
| - | - | - | 1 | - | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | - | 21 A | - | 36 VDC | - | - | - | Details | - | 3.307 lbs | - | - | - | - | - | - | AEA | - | - | - | - | 1 Output | - | - | - | - | 1.008 W | - | - | - | - | - | - | Regulated | - | - | 85 VAC to 264 VAC | 186 mm | - | 41 mm | ||
![]() AEA1000F-48 Cosel | 5 |
| - | - | - | 1 | - | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | - | 15.8 A | - | 48 VDC | - | - | - | Details | - | 3.307 lbs | - | - | - | - | - | - | AEA | - | - | - | - | 1 Output | - | - | - | - | 1.008 W | - | - | - | - | - | - | Regulated | - | - | 85 VAC to 264 VAC | 186 mm | - | 41 mm | ||
![]() PQU1000-COVER Murata Power Solutions | 96 |
| - | - | - | 20 | PQU100 Series | Medical, Industrial | - | + 70 C | Murata Power Solutions Inc. | - 30 C | Chassis | Enclosed | - | - | - | - | Box | Active | Details | - | - | - | - | - | - | - | Bulk | PQU1000 | - | - | - | - | - | - | - | - | Cover Assembly | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() PQU1000-FT-COVER Murata Power Solutions | 55 |
| - | - | - | 20 | PQU100 Series | Medical, Industrial | - | + 70 C | Murata Power Solutions Inc. | - 30 C | Chassis | Enclosed | - | - | - | - | Box | Active | Details | - | - | - | - | - | - | - | Bulk | PQU1000 | - | - | - | - | - | - | - | - | Cover with Fan | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() UHP-1500-115 MEAN WELL | 20 |
| - | - | - | 6 | - | Industrial | - | + 70 C | - | - 30 C | Chassis | - | - | - | 115 VDC | - | - | - | Details | - | 5.534 lbs | - | - | - | - | - | - | UHP-1500-HV | - | - | - | - | 1 Output | - | - | - | - | 1.051 kW | - | - | - | - | - | - | - | Isolated | - | 90 VAC to 264 VAC, 250 VDC to 370 VDC | 41 mm | 290 mm | 140 mm | ||
![]() UHP-1500-380 MEAN WELL | 20 |
| - | - | - | 6 | - | Industrial | - | + 70 C | - | - 30 C | Chassis | - | - | - | 380 VDC | - | - | - | Details | - | 5.534 lbs | - | - | - | - | - | - | UHP-1500-HV | - | - | - | - | 1 Output | - | - | - | - | 1.051 kW | - | - | - | - | - | - | - | Isolated | - | 90 VAC to 264 VAC, 250 VDC to 370 VDC | 41 mm | 290 mm | 140 mm | ||
![]() UHP-1500-230 MEAN WELL | 20 |
| - | - | - | 6 | - | Industrial | - | + 70 C | - | - 30 C | Chassis | - | - | - | 230 VDC | - | - | - | Details | - | 5.534 lbs | - | - | - | - | - | - | UHP-1500-HV | - | - | - | - | 1 Output | - | - | - | - | 1.051 kW | - | - | - | - | - | - | - | Isolated | - | 90 VAC to 264 VAC, 250 VDC to 370 VDC | 41 mm | 290 mm | 140 mm | ||
![]() PS3V-150AF24P IDEC | 2895 |
| - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 25 C | Panel | Enclosed | 6.5 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | PS3V | - | - | - | - | 1 Output | - | 88 % | - | - | 150 W | - | - | - | - | - | - | - | Switching Supplies | - | 100 VAC to 240 VAC | 39 mm | 159 mm | 95 mm | ||
![]() PS3V-030AF24P IDEC | 20 |
| - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 25 C | Panel | Enclosed | 1.3 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | PS3V | - | - | - | - | 1 Output | - | 85 % | - | - | 30 W | - | - | - | - | - | - | - | Switching Supplies | - | 100 VAC to 240 VAC | 34.5 mm | 95.5 mm | 68.5 mm | ||
![]() PS3V-050AF24P IDEC | 25 |
| - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 25 C | Panel | Enclosed | 2.3 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | PS3V | - | - | - | - | 1 Output | - | 87 % | - | - | 50 W | - | - | - | - | - | - | - | Switching Supplies | - | 100 VAC to 240 VAC | 36 mm | 99 mm | 80 mm | ||
![]() PS3V-100AF24P IDEC | 17 |
| - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 25 C | Panel | Enclosed | 4.5 A | - | 24 VDC | - | - | - | Details | - | - | - | - | - | - | - | - | PS3V | - | - | - | - | 1 Output | - | 88 % | - | - | 100 W | - | - | - | - | - | - | - | Switching Supplies | - | 100 VAC to 240 VAC | 39 mm | 108 mm | 93 mm | ||
![]() PJB-24V150WGNA Delta Electronics | In Stock | - | - | - | IEC 62368-1, EN 62368-1, UL 62368-1 | 12 | - | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 10 C | Chassis | Enclosed | 6.3 A | - | 24 VDC | - | - | - | Details | - | 1.124 lbs | - | - | - | - | - | - | PJB | - | - | - | - | 1 Output | - | 90.5 % | - | - | 150 W | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 47 mm | 188 mm | 85 mm | ||
![]() PJT-12V100WBAB Delta Electronics | In Stock | - | - | - | IEC 62368-1, EN 62368-1, UL 62368-1 | 30 | - | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 10 C | Panel | Open Frame | 8.33 A | - | 12 VDC | - | - | - | Details | - | 7.407532 oz | - | - | - | - | - | - | PJT | - | Open Frame Power Supply | - | - | 1 Output | - | 86.5 % | - | - | 100 W | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 90 VAC to 264 VAC | 31 mm | 127 mm | 76.2 mm | ||
![]() PMR-36V320W1AT Delta Electronics | 30 |
| - | Chassis Mount | IEC 60335-1, EN 60335-1, IEC 61558-1, EN 61558-1 | 12 | - | Household | 50 Hz to 60 Hz | + 70 C | Delta Electronics | - 30 C | Panel | Enclosed | 8.9 A | - | 36 VDC | - | Box | Active | Details | 60335-1; 60950-1; 62368-1 | 1.418 lbs | - | - | 90 ~ 264 VAC | 36V | -30°C ~ 70°C (With Derating) | - | PMR | 8.46 L x 4.53 W x 1.18 H (214.9mm x 115.1mm x 30.0mm) | Panel Mount Power Supply | Household Appliances, ITE (Commercial) | 320W | 1 Output | CB, CE, cURus, EAC, KC, TUV, UKCA | 91.5 % | 4 kV | - | 320 W | - | 8.9 A | - | - | - | 4 kVAC | Regulated | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | 30 mm | 215 mm | 115 mm | ||
![]() PJB-24V150WHNA Delta Electronics | In Stock | - | - | - | IEC 62368-1, EN 62368-1, UL 62368-1 | 12 | - | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 6.3 A | - | 24 VDC | - | - | - | Details | - | 11 oz | - | - | - | - | - | - | PJB | - | - | - | - | 1 Output | - | 90.5 % | - | - | 150 W | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 160 mm | 75 mm | ||
![]() PJB-24V150WGRA Delta Electronics | In Stock | - | - | - | IEC 62368-1, EN 62368-1, UL 62368-1 | 12 | - | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 10 C | Chassis | Enclosed | 6.3 A | - | 24 VDC | - | - | - | Details | - | 1.124 lbs | - | - | - | - | - | - | PJB | - | - | - | - | 1 Output | - | 90.5 % | - | - | 150 W | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 47 mm | 188 mm | 85 mm | ||
![]() PMC-24V600W1RW Delta Electronics | In Stock | - | - | - | IEC 60950-1, IEC 62368-1, EN 62368-1, UL 62368-1 | 6 | - | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 20 C | Panel | Enclosed | 25 A | - | 25 VDC | - | - | - | Details | - | 3.086 lbs | - | - | - | - | - | - | PMC | - | - | - | - | 1 Output | - | 92 % | - | - | 600 W | - | - | - | - | - | 3 kVAC | Regulated | - | - | 85 VAC to 264 VAC | 61 mm | 190 mm | 120 mm |