- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Industry | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Series | Type | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA10F-3R3-SY Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 3.3 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 72 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-12-J4 Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 900 mA | 12 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 81 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-15-C Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 700 mA | 15 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA10F-15-SN Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 700 mA | 15 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-24-C Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 500 mA | 24 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 84.5 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-15/A Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 700 mA | 15 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-3R3-SY Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 3.3 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 72 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-5-S Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 5 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-5-S Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 5 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() AEA800F-24 Cosel | In Stock |
| - | Medical | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Open Frame | 25 A | 24 VDC | Details | 2.866 lbs | AEA | - | 1 Output | 94.5 % | 800 W | 4 kV | - | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 186 mm | 147 mm | ||
![]() LHA10F-3R3-Y/A Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 3.3 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 72 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-12/A Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 900 mA | 12 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 81 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-15-C Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 700 mA | 15 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-24-S Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 500 mA | 24 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 84.5 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-3R3-CY Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 2 A | 3.3 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 72 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA10F-24/A Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | - | - | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 84.5 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() AEA800F-48 Cosel | In Stock |
| - | Medical | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Open Frame | 12.5 A | 48 VDC | Details | 2.866 lbs | AEA | - | 1 Output | 95 % | 800 W | 4 kV | - | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 186 mm | 147 mm | ||
![]() LHA15F-12-S Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 900 mA | 12 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 81 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-15-SN Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 700 mA | 15 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 83 % | 15 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-12-SN Cosel | In Stock | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - 10 C | Chassis | Open Frame | 900 mA | 12 VDC | Details | 1.587328 oz | LHA | AC-DC Power Supplies | 1 Output | 81 % | 10 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm |