- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Current | Accessory Type | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Embedded | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA15F-3R3-Y/A Cosel | In Stock | - | - | - | - | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 2 A | - | 3.3 VDC | - | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 72 % | - | - | - | - | 15 W | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-12/A Cosel | In Stock | - | - | - | - | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 900 mA | - | 12 VDC | - | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 81 % | - | - | - | - | 10 W | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-12-SN Cosel | In Stock | - | - | - | - | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 900 mA | - | 12 VDC | - | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 81 % | - | - | - | - | 15 W | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-5-SN Cosel | In Stock | - | - | - | - | - | - | Medical, Industrial | 45 Hz to 440 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 2 A | - | 5 VDC | - | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | - | 10 W | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 21.5 mm | 62.5 mm | 50 mm | ||
![]() PCA1500F-32 Cosel | In Stock |
| - | - | 1 | - | - | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 47 A, 52 A | - | 32 VDC | - | - | Enclosed | - | Details | - | 4.409 lbs | - | - | - | - | - | - | PCA | - | AC-DC Power Supplies | - | - | 1.664kW | 1 Output | - | 93 % | - | 32V dc | 52A | - | 1.504 kW, 1.664 kW | - | - | - | - | - | 4 kVAC | Yes | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 41 mm | 203 mm | 140 mm | ||
![]() TPI 50-148A-J TRACO Power | 35 |
| - | Chassis Mount | 1 | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | PCB | Open Frame | 1.045 A | - | 48 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 2.751369 oz | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 85°C | - | TPI 50A-J | 3.00 L x 1.50 W x 1.30 H (76.2mm x 38.1mm x 33.0mm) | Open Frame | ITE (Commercial) | 50W | 50W | 1 Output | CB, CE, cULus, cURus | 92% | 3 kV | 48V dc | 1.045mA | - | 50 W | - | 1.045 A | - | - | No | 3 kVAC | No | - | Switching Supplies | Adjustable Output, DC Input Capable, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | - | - | - | ||
![]() TPI 50-153A-J TRACO Power | 89 |
| - | Chassis Mount | 1 | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | PCB | Open Frame | 950 mA | - | 53 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 2.751369 oz | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 53V | -40°C ~ 85°C | - | TPI 50A-J | 3.00 L x 1.50 W x 1.30 H (76.2mm x 38.1mm x 33.0mm) | Open Frame | ITE (Commercial) | 50W | 50W | 1 Output | CB, CE, cULus, cURus | 92% | 3 kV | 53V dc | 950mA | - | 50 W | - | 950 mA | - | - | No | 3 kVAC | No | - | Switching Supplies | Adjustable Output, DC Input Capable, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | - | - | - | ||
![]() TPI 50-115A-J TRACO Power | 47 |
| - | Chassis Mount | 1 | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | PCB | Open Frame | 3.34 A | - | 15 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 2.751369 oz | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 85°C | - | TPI 50A-J | 3.00 L x 1.50 W x 1.30 H (76.2mm x 38.1mm x 33.0mm) | Open Frame | ITE (Commercial) | 50W | 50W | 1 Output | CB, CE, cULus, cURus | 93% | 3 kV | 15V dc | 3.34mA | - | 50 W | - | 3.34 A | - | - | No | 3 kVAC | No | - | Switching Supplies | Adjustable Output, DC Input Capable, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | - | - | - | ||
![]() PQU650M-COVER Murata Power Solutions | 79 |
| - | - | 20 | Murata PQU650M Series AC-DC Power Supplies | PQU100 Series | Medical | - | - | Murata Power Solutions Inc. | - | Chassis | Enclosed | - | - | - | - | Box | - | Active | Details | - | - | - | - | - | - | - | Bulk | PQU650M | - | - | - | - | - | - | - | - | - | - | - | Cover Kit | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() TPI 180-115-M TRACO Power | 2063 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 15 VDC | - | - | Enclosed | Active | - | 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 85°C (With Derating) | - | TPI 180-M | 3.60 L x 2.44 W x 1.75 H (91.4mm x 62.0mm x 44.5mm) | Enclosed | ITE (Commercial) | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 92% | 3 kV | 15V dc | 12A | - | 180 W | - | 12 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPP 180-124A-M TRACO Power | 52 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 24 VDC | - | Box | Open Frame | Active | - | 60601-1; 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 85°C (With Derating) | - | TPP 180A-M | 3.00 L x 2.00 W x 1.24 H (76.2mm x 50.8mm x 31.5mm) | Open Frame | ITE (Commercial), Medical | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 94% | 4 kV | 24V dc | 7.5A | - | 180 W | - | 7.5 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPP 180-148-M TRACO Power | 2438 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 48 VDC | - | Box | Enclosed | Active | - | 60601-1; 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 85°C (With Derating) | - | TPP 180-M | 3.60 L x 2.44 W x 1.75 H (91.4mm x 62.0mm x 44.5mm) | Enclosed | ITE (Commercial), Medical | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 4 kV | 48V dc | 3.75A | - | 180 W | - | 3.75 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPP 180-112A-M TRACO Power | 26 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 12 VDC | - | Box | Open Frame | Active | - | 60601-1; 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 85°C (With Derating) | - | TPP 180A-M | 3.00 L x 2.00 W x 1.24 H (76.2mm x 50.8mm x 31.5mm) | Open Frame | ITE (Commercial), Medical | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 92% | 4 kV | 12V dc | 15A | - | 180 W | - | 15 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPP 180-148A-M TRACO Power | 6 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 48 VDC | - | Box | Open Frame | Active | - | 60601-1; 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 85°C (With Derating) | - | TPP 180A-M | 3.00 L x 2.00 W x 1.24 H (76.2mm x 50.8mm x 31.5mm) | Open Frame | ITE (Commercial), Medical | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 4 kV | 48V dc | 3.75A | - | 180 W | - | 3.75 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPP 180-153A-M TRACO Power | 2533 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 53 VDC | - | Box | Open Frame | Active | - | 60601-1; 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 53V | -40°C ~ 85°C (With Derating) | - | TPP 180A-M | 3.00 L x 2.00 W x 1.24 H (76.2mm x 50.8mm x 31.5mm) | Open Frame | ITE (Commercial), Medical | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 4 kV | 53V dc | 3.4A | - | 180 W | - | 3.4 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() TPI 180-136-M TRACO Power | 2817 |
| - | Chassis Mount | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | - | - | 36 VDC | - | Box | Enclosed | Active | - | 62368-1 | - | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 85°C (With Derating) | - | TPI 180-M | 3.60 L x 2.44 W x 1.75 H (91.4mm x 62.0mm x 44.5mm) | Enclosed | ITE (Commercial) | 150W (180W Forced Air) | 180W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 3 kV | 36V dc | 5A | - | 180 W | - | 5 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 44.5 mm | 91.4 mm | 62 mm | ||
![]() HRP-300N3-24 MEAN WELL | 7 |
| - | - | 15 | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 14 A | - | 24 VDC | - | - | - | - | Details | - | 2 lbs | - | - | - | - | - | - | HRP-300N3 | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | 300 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 41 mm | 199 mm | 105 mm | ||
![]() HRP-150N3-48 MEAN WELL | 47 |
| - | - | 24 | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 3.3 A | - | 48 VDC | - | - | - | - | Details | - | 1.190 lbs | - | - | - | - | - | - | HRP-150N3 | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 150 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 38 mm | 159 mm | 97 mm | ||
![]() HRP-150N3-12 MEAN WELL | 9 |
| - | - | 24 | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 13 A | - | 12 VDC | - | - | - | - | Details | - | 1.190 lbs | - | - | - | - | - | - | HRP-150N3 | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | 150 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 38 mm | 159 mm | 97 mm | ||
![]() HRP-600N3-24 MEAN WELL | 2421 |
| - | - | 8 | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 27 A | - | 24 VDC | - | - | - | - | Details | - | 3.064 lbs | - | - | - | - | - | - | HRP-600N3 | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | 600 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 61.5 mm | 218 mm | 105 mm |