- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-DDAGHA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 830W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 5V | 24V | No | 4.17 A | - | - | 21 A | - | ||
![]() CX10S-DBGDDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 4.17 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 24V | 24V | No | 15 A | - | - | 3 A | - | ||
![]() CX10S-DHAAAB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 21 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 795W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 5V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DADBCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 8.3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 48V | 12V | No | 21 A | - | - | 4.17 A | - | ||
![]() CX10S-DDCDAC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 4.17 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 24V | 48V | No | 4.17 A | - | - | 8.3 A | - | ||
![]() CX10S-CHDHDC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 4.17 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 8.3 A | 24V | 48V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DBCABG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 15 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 985W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 24V | 5V | No | 15 A | - | - | 8.3 A | - | ||
![]() CX10S-CCGGDG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 960W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 24V | No | 8.3 A | - | - | 3 A | - | ||
![]() CX10S-GCADGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 865W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 5V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-CB0BBA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 21 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 845W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 8.3 A | 12V | 12V | No | 15 A | - | - | 15 A | - | ||
![]() CX10S-DHBA0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 785W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 12V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DAHDA0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 3 A | 4.17 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 710W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 5V | 24V | No | 21 A | - | - | 6 A | - | ||
![]() CX10S-DABCCC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 8.3 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 12V | 24V | No | 21 A | - | - | 15 A | - | ||
![]() CX10S-BCC0AC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 21 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 685W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 15 A | 24V | 5V | No | 8.3 A | - | - | 8.3 A | - | ||
![]() CX10S-GBBHBB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 940W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 12V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-HACDGB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 8.3 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 5V | 24V | No | 3 A | - | - | 21 A | - | ||
![]() AMEOFL10-5S277HANZ-B aimtec | In Stock | - | - | Surface Mount | 6-SMD Module | AMEOFL10 | - | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 5V | -40°C ~ 85°C (With Derating) | AMEOFL10-277HANZ | 1.26" L x 0.79" W x 0.59" H (32.0mm x 20.0mm x 15.0mm) | Open Frame | Household Appliances, ITE (Commercial) | 10 W | 1 | - | 77% | - | 2A | - | - | - | - | - | - | ±1% | ±1.5% | - | - | ||
![]() CX10S-BD0CBC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 8.3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 960W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 24V | 12V | No | 4.17 A | - | - | 8.3 A | - | ||
![]() CX10S-0HA0CH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 505W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 5V | 24V | No | 3 A | - | - | 21 A | - | ||
![]() CX10S-CGBC0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | CX10S | 15 A | 8.3 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 880W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 12V | No | 3 A | - | - | 3 A | - |