- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-DH0GAG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 645W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 24V | No | 6 A | 3 A | ||
![]() CX10S-ACAHCH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 810W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 21 A | 5V | 5V | No | 8.3 A | 21 A | ||
![]() CX10S-AHADAH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 4.17 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 715W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 24V | 5V | No | 6 A | 3 A | ||
![]() CX10S-DHG0A0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 525W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 24V | No | 6 A | 3 A | ||
![]() CX10S-ADBCHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 21 A | 12V | 24V | No | 4.17 A | 15 A | ||
![]() CX10S-G0CGA0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 545W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 8.3 A | ||
![]() CX10S-HACGAH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 730W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 5V | 24V | No | 3 A | 21 A | ||
![]() CX10S-0DAA0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 590W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 5V | 12V | No | 21 A | 21 A | ||
![]() CX10S-A0A00H-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 310W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 5V | 24V | No | 21 A | 6 A | ||
![]() CX10S-GCC0AB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 21 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 605W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 8.3 A | ||
![]() CX10S-AAAAGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 640W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 5V | 5V | No | 21 A | 21 A | ||
![]() CX10S-CGHBAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 6 A | 3 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 810W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 5V | No | 3 A | 3 A | ||
![]() CX10S-AADABG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 15 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 815W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 21 A | 48V | 5V | No | 21 A | 4.17 A | ||
![]() CX10S-0HBABC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 21 A | 15 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 765W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | 12V | 5V | No | 3 A | 15 A | ||
![]() CX10S-GCCAGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 21 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 865W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 24V | 24V | No | 3 A | 8.3 A | ||
![]() CX10S-GABCGC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 15 A | 8.3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 925W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | 5V | 12V | No | 3 A | 21 A | ||
![]() CX10S-CCCCBB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 8.3 A | 15 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | 24V | 24V | No | 8.3 A | 8.3 A | ||
![]() CX10S-BGD0DG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 4.17 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 820W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 15 A | 24V | 48V | No | 3 A | 3 A | ||
![]() CX10S-DHGA0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 24V | 24V | No | 6 A | 3 A | ||
![]() CX10S-0DADG0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | 3 A | 3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 625W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | 48V | 24V | No | 21 A | 4.17 A |