- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Current Rating | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-75-3.3 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Chassis | Chassis Mount | - | 5 | 410g | - | -25°C~70°C With Derating | - | - | RS-75 (75W) | 5.08Lx3.82W x 1.50 H 129.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 50W | - | 49.5W | - | - | - | - | 98mm | - | 1 | CB, CE, cURus, TUV | 75% | 3kV | 3.3V | 15A | - | - | - | 15A | 49.5W | - | - | - | - | 15A | - | - | 49.5W | No | 2A | - | - | - | - | - | Adjustable Output, Universal Input | - | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE-1500-15 MEAN WELL USA Inc. | 2498 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | 100 | 9 | - | - | -20°C~70°C With Derating | - | - | SE-1500 (1500W) | 10.94Lx7.00W x 2.50 H 278.0mmx177.8mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 1500W | - | - | - | - | - | - | - | - | 1 | cURus | 85% | 3kV | - | - | - | - | - | 100A | - | - | - | - | - | 100A | - | - | 1.5kW | No | 17.5A | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDS1500PS24 XP Power | 584 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | -20°C~60°C With Derating | - | 2013 | HDS1500 (1500W) | 12.32Lx5.00W x 2.50 H 294.50mmx127.0mmx63.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 1500W | - | - | 1.5kW | - | - | - | - | - | 1 | CB, TUV, UL | 91% | 3kV | - | 62.5A | - | - | - | - | 1.5kW | - | - | 90V | 264V | 62.5A | - | - | 1.5kW | No | - | 24V | - | - | 90V | 264V | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 63.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LCM600Q-T-4-A Artesyn Embedded Power | 700 | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -40°C~70°C With Derating | - | 2012 | LCM600 (600W) | 7.50Lx4.50W x 2.40 H 190.5mmx114.3mmx61.0mm | - | Active | Not Applicable | - | - | Front End | 70°C | -40°C | - | ITE (Commercial), Medical | 600W | - | - | 600W | - | - | - | - | - | 1 | CB | 89% | 4kV | 24V | 27A | - | - | 8A | - | 600W | - | - | - | - | 27A | - | - | 600W | No | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 60.96mm | 190.5mm | 114.3mm | - | - | RoHS Compliant | - | ||
![]() MSP-600-12 MEAN WELL USA Inc. | 10 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | - | 19 | 1.569883kg | Commercial grade | -40°C~70°C With Derating | Bulk | - | MSP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | 20 | EAR99 | Enclosed | - | - | Silver | Medical | - | - | 636W | - | UNSPECIFIED | UNSPECIFIED | 1 | 63.5mm | R-XXMA-X20 | 1 | CB, CE, cURus | 88% | 4kV | 12V | - | 115V | YES | - | 53A | 636W | - | - | - | - | 53A | - | - | 636W | No | 8.5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NEL-400-5 MEAN WELL USA Inc. | 47 | - | Datasheet | 15 Weeks | Chassis | Chassis Mount | Conformal | 9 | - | - | -20°C~60°C With Derating | - | - | NEL-400 (400W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | cURus | 84% | 3kV | - | - | - | - | - | 80A | 400W | - | - | - | - | 80A | - | - | 400W | No | 5A | - | - | - | - | - | Adjustable Output, Universal Input | - | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPS254-C Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | 1.05kg | - | 0°C~70°C With Derating | Bulk | 2005 | LPS250 (250W) | 10.32Lx5.00W x 2.00 H 262.0mmx127.0mmx50.8mm | - | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 250W | - | 250W | - | - | - | - | - | - | 1 | CB, CE | 75% | - | 15V | - | - | - | - | 16.7A | 250W | - | - | - | - | - | 264V | - | - | Yes | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 50.8mm | 262mm | 127mm | - | - | RoHS Compliant | Lead Free | ||
![]() HDS800PS12 XP Power | 2110 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | -20°C~70°C With Derating | - | 2008 | HDS800 (800W) | 9.80Lx5.00W x 1.61 H 249.0mmx127.0mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 800W | - | - | - | - | - | 1 | CB, TUV, UL | 89% | 3kV | 12V | 66.7A | - | - | - | - | 800W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | 66.7A | - | - | 800W | No | - | 12V | - | - | 90V | 264V | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | 0.8 s | 40.894mm | 249mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LCL150PS48 XP Power | In Stock | - | Datasheet | 24 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | -10°C~70°C With Derating | - | 2009 | LCL (150W) | 7.55Lx3.74W x 2.54 H 192.0mmx95.0mmx64.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 150W | 150W | - | - | - | - | - | 1 | CSA, EN, UL | 88% | 3kV | 48V | 3.1A | - | - | - | 3.1A | 149W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 3.1A | - | - | 150W | No | - | 48V | - | - | 85V | 264V | Adjustable Output, Universal Input | - | 50mm | - | 95mm | - | Unknown | ROHS3 Compliant | - | ||
![]() DRP024V120W3BN Delta Electronics | 62 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | -25°C~85°C With Derating | - | 2015 | CliQ II (120W) | 4.62Lx1.97W x 4.76 H 117.3mmx50.0mmx121.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | 85°C | -25°C | - | ITE (Commercial) | 120W | - | - | 120W | - | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 88% | 4kV | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | 120.904mm | 117.348mm | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() MVAC400-24AFD Murata Power Solutions Inc. | 2005 |
| Datasheet | 25 Weeks | Chassis Mount | Chassis Mount | - | 22 | - | - | -10°C~70°C With Derating | - | - | MVAC400 (400W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 250W 400W Forced Air | REMOTE SHUTDOWN | - | 250W | - | - | - | 76.2mm | - | 3 | CB, CCC, CE, cURus, VDE | 93% | 3kV | 24V | 16.7A | - | - | 5.5A | 16.7A | 250W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 90V | 264V | 16.7A | - | 5V | 400W | - | - | 24V | - | - | - | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 30.48mm | 127mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() U5Y0020 TDK-Lambda Americas Inc. | 2614 |
| Datasheet | 8 Weeks | Chassis Mount, Panel | Chassis Mount | - | 23 | 290.000001g | - | 0°C~70°C With Derating | - | - | EFE300M (300W) | 6.00Lx3.00W x 1.34 H 152.4mmx76.2mmx34.0mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | - | - | 300W | 300W | - | - | - | - | - | 1 | CE | 90% | 4kV | 12V | 25A | - | - | - | 25A | 300W | - | - | - | - | 25A | - | - | 300W | - | - | - | - | - | - | - | Remote On/Off, Standby Output, Universal Input | - | 34.036mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS-25-12 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | 6 | - | - | -10°C~60°C With Derating | - | - | PS-25 (25W) | 4.21Lx2.40W x 1.10 H 107.0mmx61.0mmx28.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 25W | - | - | - | - | - | - | 61mm | - | 1 | CB, CE, cURus, TUV | 78% | 3kV | 12V | - | - | - | - | 2.1A | 25.2W | - | - | - | - | 2.1A | - | - | 25.2W | No | 600mA | - | - | - | - | - | Universal Input | - | 28mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-300-48 MEAN WELL USA Inc. | 35 | - | Datasheet | 14 Weeks | Desktop, Panel | Chassis Mount | - | 15 | - | Commercial grade | -40°C~70°C With Derating | - | - | HRPG-300 (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | 105mm | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 48V | - | - | - | - | 7A | 336W | - | - | - | - | 7A | - | - | 336W | No | 5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBW50F-12 Cosel USA | 17 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | 280g | - | - | - | 2005 | PBW (50W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -10°C | - | ITE (Commercial) | 50W | - | - | - | - | - | - | 82.5mm | - | 2 | CE, cURus, TUV | 83% | - | 12V | - | - | - | - | 2.7A | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | - | - | 2.1A | - | - | - | No | - | - | 3kV | 2.7A | - | - | DC Input Capable, Universal Input | - | 34.5mm | 120mm | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP-600-5 MEAN WELL USA Inc. | 49 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | - | 19 | 1.569883kg | Commercial grade | -40°C~70°C With Derating | Bulk | - | MSP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | Medical | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 82% | 4kV | - | - | - | - | - | 120A | 600W | - | - | - | - | 120A | - | - | 600W | No | 8.5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-15-15 MEAN WELL USA Inc. | 25 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | 5 | 130g | - | -20°C~70°C With Derating | - | - | RS-15 (15W) | 2.46Lx2.01W x 1.10 H 62.5mmx51.0mmx28.0mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 15W | - | UNSPECIFIED | UNSPECIFIED | 1 | 51mm | R-XXMA-X6 | 1 | CB, CCC, CE, cURus, TUV | 81% | 3kV | 15V | - | 115V | YES | - | 1A | 15W | - | - | - | - | 1A | - | - | 15W | No | 350mA | - | - | - | - | - | Adjustable Output, Universal Input | - | 28mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEP-150-36A MEAN WELL USA Inc. | 11 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | -55°C~70°C With Derating | - | - | HEP-150 (150W) | 8.98Lx2.68W x 1.53 H 228.0mmx68.0mmx38.8mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 151W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 93.5% | 3.75kV | - | - | - | - | - | - | 151.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-150-3.3 MEAN WELL USA Inc. | 45 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | 13 | 630g | - | -40°C~70°C With Derating | - | - | HRPG-150 (150W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 99W | - | - | - | - | 38mm | - | 1 | CB, CE, cURus, TUV | 78.5% | 3kV | 3.3V | - | - | - | - | 30A | - | - | - | - | - | 30A | - | - | 99W | No | 2.3A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPS-200-48 MEAN WELL USA Inc. | 46 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | RPS-200 (200W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | 144W 202W Forced Air | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 95% | 4kV | - | - | - | - | - | - | 144W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |