- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEM3-15S277HAVZ-B aimtec | In Stock | - | - | Through Hole | 5-DIP Module, 4 Leads | 0.041 lb (18.50 g) | AMEM3 | - | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 15V | -40°C ~ 85°C (With Derating) | AMEM3-277HAVZ | 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) | Enclosed | Household Appliances, ITE (Commercial) | 3 W | 1 | CE, UL | 79% | - | 200mA | - | - | - | - | - | - | ±0.5% | ±1% | - | - | ||
![]() CX10S-DG0BGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 740W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 24V | 12V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-0HBABG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | 15 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 685W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 12V | 5V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-H0G0AD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 21 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 525W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-GHCABC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 8.3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 5V | 24V | No | 3 A | - | - | 6 A | - | ||
![]() CX10S-AGCHBD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 21 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-AC0BCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 605W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 21 A | 12V | 24V | No | 8.3 A | - | - | 15 A | - | ||
![]() CX10S-0DDGAD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 21 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 825W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 24V | 24V | No | 4.17 A | - | - | 3 A | - | ||
![]() CX10S-ADHGA0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 630W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 21 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-AAGHCH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 730W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 21 A | 24V | 24V | No | 21 A | - | - | 3 A | - | ||
![]() CX10S-0DAHAC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 21 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 710W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 5V | 24V | No | 21 A | - | - | 6 A | - | ||
![]() CX10S-ABCBBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 15 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 945W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 21 A | 24V | 12V | No | 15 A | - | - | 8.3 A | - | ||
![]() CX10S-0GHCCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 740W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 5V | 24V | No | 3 A | - | - | 6 A | - | ||
![]() CX10S-0G0CGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 560W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 24V | 24V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-ADHCCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 925W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 21 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-0DCB0B-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 760W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 12V | 12V | No | 8.3 A | - | - | 15 A | - | ||
![]() CX10S-ABHBAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 15 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 775W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 21 A | 5V | 24V | No | 15 A | - | - | 6 A | - | ||
![]() CX10S-ACB0DA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 21 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 5V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 21 A | 12V | 48V | No | 8.3 A | - | - | 15 A | - | ||
![]() CX10S-0AHCHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 605W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 21 A | 24V | 24V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-ADBABD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | 15 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 48V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 970W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 21 A | 12V | 5V | No | 4.17 A | - | - | 15 A | - |