- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Current - Output 4 | Current - Output 5 | Current - Output 6 | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-CCBHBC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 6 A | 3 A | 15 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 8.3 A | - | 12V | 5V | No | 8.3 A | 15 A | - | - | ||
![]() CX10S-CBGDCH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 4.17 A | 8.3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 8.3 A | - | 24V | 24V | No | 15 A | 3 A | - | - | ||
![]() CX10S-GBCH00-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 8.3 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 600W | - | 6 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 12V | 24V | No | 3 A | 15 A | - | - | ||
![]() CX10S-G0CBHB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 15 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 24V | 12V | No | 3 A | 8.3 A | - | - | ||
![]() CX10S-GGAGBA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 21 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 750W | - | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 24V | 24V | No | 3 A | 3 A | - | - | ||
![]() CX10S-DHDDBG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 4.17 A | 4.17 A | 15 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 48V | No | 6 A | 3 A | - | - | ||
![]() CX10S-BHAHAH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 21 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 690W | - | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 15 A | - | 24V | 5V | No | 6 A | 3 A | - | - | ||
![]() CX10S-DHC0DH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 8.3 A | 4.17 A | 6 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 24V | No | 6 A | 3 A | - | - | ||
![]() CX10S-DG000G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 440W | - | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 4.17 A | - | 24V | 24V | No | 3 A | 3 A | - | - | ||
![]() CX10S-GDBHDD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 15 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 48V | 12V | No | 3 A | 4.17 A | - | - | ||
![]() CX10S-DCHH0H-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 500W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 4.17 A | - | 5V | 24V | No | 8.3 A | 6 A | - | - | ||
![]() CX10S-CBAAHB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 21 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 870W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 8.3 A | - | 5V | 5V | No | 15 A | 21 A | - | - | ||
![]() CX10S-BHAHDA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 21 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 15 A | - | 24V | 5V | No | 6 A | 3 A | - | - | ||
![]() CX10S-BGGHAB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | 6 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 805W | - | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 15 A | - | 24V | 24V | No | 3 A | 3 A | - | - | ||
![]() CX10S-DHC0HA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 8.3 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 24V | No | 6 A | 3 A | - | - | ||
![]() CX10S-DDABGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 15 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 905W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | - | 5V | 12V | No | 4.17 A | 21 A | - | - | ||
![]() CX10S-DHH0CA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 6 A | 3 A | 8.3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 5V | No | 6 A | 3 A | - | - | ||
![]() CX10S-DCD0D0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 4.17 A | - | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | - | 4 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 4.17 A | - | 48V | 48V | No | 8.3 A | 4.17 A | - | - | ||
![]() CUS400M-15 TDK-Lambda Americas Inc | 2050 |
| - | Chassis Mount | CUS400M | TDK-Lambda | - | - | - | 1 | TDK-Lambda | TDK-Lambda Americas Inc | Box | CUS400M-15 | Active | Details | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 15V | -20°C ~ 70°C (With Derating) | CUS400M (400W) | 5.57" L x 3.36" W x 1.61" H (141.6mm x 85.3mm x 40.8mm) | Open Frame | ITE (Commercial), Medical | 250W (400W Forced Air) | AC-DC Power Supply | 1 | CE | - | 4 kV | - | 16.67 A | Switching Power Supplies | - | - | No | - | - | Adjustable Output, Baseplate, PFC, Remote Sense, Universal Input | Switching Power Supplies | ||
![]() CX10S-GH0BBD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 15 A | 15 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 12V | 12V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 5V | 24V | No | 3 A | 6 A | - | - |