- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Current Rating | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR-120-12 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Metal | - | 7 | 790g | - | - | -10°C~60°C With Derating | - | - | DR-120 (120W) | 3.94Lx2.58W x 4.93 H 100.0mmx65.5mmx125.2mm | - | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | 120W | - | - | - | - | - | 100mm | - | - | - | - | 1 | CB, CE, cULus, cURus, TUV | 80% | 3kV | 12V | 10A | - | - | - | - | 264V | - | - | 10A | 120W | 14V | - | - | 88V | 132V | 10A | 12V | 120W | No | - | 12V | - | - | 88V | 264V | Adjustable Output, Universal Input | - | 125.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPP30-12 TDK-Lambda Americas Inc. | 9 |
| Datasheet | 20 Weeks | DIN Rail | DIN Rail | - | - | 7 | 259.999997g | Commercial grade | 12V | -10°C~71°C With Derating | - | 2008 | DPP (15-100W) | 3.58Lx1.77W x 2.95 H 90.9mmx45.0mmx74.9mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 30W | 12V | 30W | UNSPECIFIED | UNSPECIFIED | 1 | 91mm | 2.5A | 63Hz | - | - | 1 | CE | 83% | 3kV | 12V | 2.5A | 115V | YES | - | - | 264V | 720mA | - | 2.5A | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2.5A | - | 30W | - | - | 12V | - | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | 74.93mm | - | 45mm | No | No SVHC | RoHS Compliant | - | ||
![]() RSP-320-48 MEAN WELL USA Inc. | 50 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | - | - | 9 | 900g | Commercial grade | - | -30°C~70°C With Derating | - | - | RSP-320 (320W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 322W | - | 321.6W | - | - | - | - | - | 30mm | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 90% | 3kV | 48V | - | - | - | - | - | - | - | - | 6.7A | 321.6W | - | - | - | - | - | 6.7A | - | 321.6W | No | 5A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECL05US05-T XP Power | 100 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2011 | ECL (5W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 5W | - | 5W | - | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 75% | 3kV | 5V | 1A | - | - | - | - | - | - | - | 1A | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1A | - | 5W | No | - | 5V | - | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | - | 22.352mm | 65mm | 25.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MSP-600-48 MEAN WELL USA Inc. | 10 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | - | - | 19 | 1.569883kg | - | - | -40°C~70°C With Derating | - | - | MSP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | 20 | EAR99 | Enclosed | - | - | Silver | Medical | - | - | 624W | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 63.5mm | - | - | - | R-XXMA-X20 | 1 | CB, CE, cURus | 89% | 4kV | 48V | - | 115V | YES | - | - | - | - | - | 13A | 624W | - | - | - | - | - | 13A | - | 624W | No | 8.5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS35-36 TDK-Lambda Americas Inc. | 216 |
| Datasheet | 20 Weeks | Chassis, Chassis Mount, Panel | Chassis Mount | - | - | 5 | 226.796185g | - | - | -25°C~70°C With Derating | - | 2009 | LS (35W) | 3.90Lx3.20W x 1.40 H 99.1mmx81.3mmx35.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 35W | - | 36W | - | 35W | - | - | - | 81.28mm | - | - | - | - | 1 | CE | 84% | 3kV | 36V | 1A | - | - | - | - | - | 800mA | - | 1A | 36W | - | - | - | 88V | 264V | 1A | - | 35W | - | - | 36V | - | - | 88V | 264V | Adjustable Output, DC Input Capable, Universal Input | - | 35.56mm | 99.06mm | 81.28mm | No | No SVHC | RoHS Compliant | - | ||
![]() HHP650PS12 XP Power | 2181 |
| Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2012 | HHP650 (600/780W) | 9.99Lx4.20W x 2.50 H 253.8mmx106.8mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | 607W | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 85% | 3kV | 12V | 50A | - | - | - | - | - | - | - | - | 601W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 305V | 50A | - | 607W | No | - | 12V | - | - | 85V | 305V | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 63.5mm | 253.8mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RS-35-48 MEAN WELL USA Inc. | 35 |
| Datasheet | 14 Weeks | Desktop, Panel | Chassis Mount | - | - | 5 | 300g | - | - | -25°C~70°C With Derating | - | - | RS-35 (35W) | 3.90Lx3.23W x 1.42 H 99.0mmx82.0mmx36.0mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | - | - | Silver | ITE (Commercial) | 38W | - | 38.4W | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 82mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 88.5% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | 800mA | 38.4W | - | - | - | - | - | 800mA | - | 38.4W | No | 800mA | - | - | - | - | - | Adjustable Output, Universal Input | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSP-75-27 MEAN WELL USA Inc. | 25 |
| Datasheet | 14 Weeks | Chassis | Chassis Mount | - | - | 7 | 440g | - | - | -25°C~70°C With Derating | Bulk | - | RSP-75 (75W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 76W | - | 75.6W | - | - | - | - | - | 30mm | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 88% | 4kV | 27V | - | - | - | - | - | - | - | - | 2.8A | 75.6W | - | - | - | - | - | 2.8A | - | 75.6W | No | 900mA | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRP-240-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Metal | - | 7 | 1.200205kg | - | - | -10°C~70°C With Derating | Box | - | DRP-240 (240W) | 3.94Lx4.94W x 4.93 H 100.0mmx125.5mmx125.2mm | - | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | 240W | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 100mm | - | - | - | R-XXMA-X8 | 1 | CB, CE, cULus, cURus, TUV | 84% | 3kV | 24V | 10A | 115V | YES | - | - | 264V | - | - | 10A | 240W | 28V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 10A | 24V | 240W | No | - | 24V | - | - | 85V | - | Adjustable Output, PFC, Universal Input | 0.8 s | 125.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PBW50F-15-N Cosel USA, Inc. | 22 | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 280g | - | - | - | - | 2006 | PBW (50W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -10°C | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 82.5mm | - | - | - | - | 2 | CE, cURus, TUV | 83% | - | 15V | - | - | - | - | - | - | - | - | 2.4A | 51W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | - | - | 1.7A | - | - | No | - | - | 3kV | 2.4A | - | - | DC Input Capable, Universal Input | - | 34.5mm | 120mm | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPP-100-15 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | - | 8 | 199.999989g | - | - | -30°C~70°C With Derating | - | - | EPP-100 (100W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 75W 100W Forced Air | - | 100.05W | - | - | - | - | - | 29mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 91% | 3kV | 15V | - | - | - | - | - | - | - | - | 6.67A | 75W | - | - | - | - | - | 6.67A | - | 100.05W | No | 1.4A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | 28.956mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDS1500PS15 XP Power | 853 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | - | -20°C~60°C With Derating | - | 2013 | HDS1500 (1500W) | 12.32Lx5.00W x 2.50 H 294.50mmx127.0mmx63.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 1500W | - | - | - | 1.5kW | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 90% | 3kV | - | 100A | - | - | - | - | - | - | - | - | 1.5kW | - | - | - | 90V | 264V | 100A | - | 1.5kW | No | - | 15V | - | - | 90V | 264V | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 63.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HDR-60-15 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | DIN Rail | - | NO | - | - | - | - | -30°C~70°C With Derating | - | - | HDR-60 (60W) | 2.15Lx2.07W x 3.54 H 54.5mmx52.5mmx90.0mm | - | Active | 1 (Unlimited) | 7 | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | R-XXMA-X7 | 1 | CB, CE, cULus, cURus, TUV | 89% | 4kV | 15V | - | 115V | YES | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCC600-36U-9P Artesyn Embedded Power | 2004 | - | Datasheet | 12 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2014 | LCC600 (600W) | 8.98Lx3.98W x 1.57 H 228.0mmx101.0mmx39.8mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 85°C | -40°C | - | ITE (Commercial), Medical | 600W | - | - | - | 600W | - | - | - | - | - | - | - | - | 1 | CB, CE | 93% | 4kV | 36V | 16.7A | - | - | - | - | - | 10A | 16.7A | - | 600W | - | - | - | - | - | 16.7A | - | 600W | No | - | - | - | - | - | - | Adjustable Output, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 39.878mm | 228mm | 101mm | - | - | RoHS Compliant | - | ||
![]() USP-150-15 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | - | 13 | - | - | - | -30°C~65°C With Derating | - | - | USP-150 (150W) | 8.46Lx2.65W x 1.30 H 215.0mmx67.4mmx33.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 91.5% | 3kV | - | - | - | - | - | - | - | - | - | 10A | 150W | - | - | - | - | - | 10A | - | 150W | No | 2A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | 33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCM600Q-T-N-4 Artesyn Embedded Power | 2616 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2012 | LCM600 (600W) | 7.50Lx4.50W x 2.40 H 190.5mmx114.3mmx61.0mm | - | Active | Not Applicable | - | - | Front End | - | - | - | ITE (Commercial), Medical | 600W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB | 89% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PPS-200-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | - | 13 | 370g | - | - | -20°C~70°C With Derating | - | - | PPS-200 (200W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Last Time Buy | 1 (Unlimited) | 13 | EAR99 | Open Frame | - | - | - | ITE (Commercial) | 150W 199W Forced Air | - | 199.2W | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 76.2mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 24V | - | 115V | YES | - | - | - | - | - | 8.3A | 199.2W | - | - | - | - | - | 8.3A | - | 199.2W | No | 2.2A | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | - | 34.544mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RD-35B MEAN WELL USA Inc. | 165 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | - | 300g | - | - | -25°C~70°C With Derating | - | - | RD-35 (35W) | 3.90Lx3.23W x 1.42 H 99.0mmx82.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 35W | - | - | - | - | - | 82mm | - | - | - | - | 2 | CB, CE, cURus, TUV | 82% | 3kV | 24V | - | - | - | - | - | - | - | - | 2.2A | 35W | - | - | 24V | - | - | 2.2A | - | 51.2W | Yes | 800mA | - | - | 1A | - | - | Adjustable Output, Universal Input | - | 36mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() NLP65-9620GJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | 9 | 283g | - | - | 0°C~70°C | - | 2005 | NLP65 (75W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | - | Active | 1 (Unlimited) | 8 | - | Open Frame | - | - | - | ITE (Commercial) | 60W 70W Forced Air | - | 65W | - | 60W | DUAL | PIN/PEG | 1 | 76.2mm | - | 63Hz | 10/8 | R-XDMA-P8 | 2 | CE | 72% | 3kV | 5V | 2A | - | NO | 264V | 85V | - | - | - | 7A | 65W | - | - | - | 85V | 264V | 7A | - | 65W | Yes | - | 24V | - | 2A | - | - | DC Input Capable, Universal Input | - | 32.004mm | - | - | No | Unknown | RoHS Compliant | - |