- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRS-200-12 MEAN WELL USA Inc. | 168 |
| Datasheet | 15 Weeks | - | Panel | Chassis Mount | - | - | - | 659.976898g | Commercial grade | - | -25°C~70°C With Derating | - | - | LRS-200 (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, cURus | 87.5% | 3kV | 12V | - | 115V | YES | - | - | - | 17A | 204W | - | - | - | - | - | 17A | - | - | - | 200W | No | 4A | - | - | - | - | - | - | Adjustable Output, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRM-60-12ST MEAN WELL USA Inc. | 75 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | NO | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | IRM-60 (60W) | 4.29Lx2.05W x 1.32 H 109.0mmx52.0mmx33.5mm | - | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | ITE (Commercial) | 60W | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-PXFM-X6 | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | 12V | - | 115V | NO | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDR-10-12 MEAN WELL USA Inc. | 52 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | 100 | - | - | 170g | Commercial grade | - | -20°C~70°C With Derating | - | - | MDR-10 (10W) | 3.94Lx0.89W x 3.54 H 100.0mmx22.5mmx90.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | 100mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 81% | 3kV | 12V | - | - | - | - | - | - | 840mA | 10W | 12V | - | - | 85V | 264V | 840mA | - | - | 12V | 10W | No | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPD-60B MEAN WELL USA Inc. | 20 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 8 | 150g | - | - | -20°C~65°C With Derating | - | - | RPD-60 (60W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 54W | - | 53.5W | - | - | - | - | - | - | 29mm | - | - | - | - | 2 | CB, CE, cURus, TUV | 82% | 4kV | 24V | - | - | - | - | 1.1A | 3.5A 1.5A | 3.5A | 60W | - | - | - | - | - | 3.5A | - | - | - | 53.5W | Yes | 1.1A | - | - | 1.5A | - | - | - | Universal Input | 28.956mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-100-15 MEAN WELL USA Inc. | 38 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 7 | 600g | - | - | -25°C~70°C With Derating | - | - | RS-100 (100W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 105W | - | - | - | - | - | - | 97mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 82% | 3kV | 15V | - | - | - | - | - | - | 7A | 105W | - | - | - | - | - | 7A | - | - | - | 105W | No | 2.5A | - | - | - | - | - | - | Adjustable Output, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZWS300BAF48 TDK-Lambda Americas Inc. | 2216 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | - | - | 539.77492g | - | - | -10°C~70°C With Derating | - | 2012 | ZWS300BAF (300W) | 7.09Lx3.31W x 1.65 H 180.0mmx84.0mmx42.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 300W 336W Forced Air | - | - | - | 300W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 48V | 6.3A | - | - | - | 3.6A | - | 6.3A | 302.4W | - | - | - | 85V | 265V | 6.3A | - | - | - | 302.4W | - | - | 48V | - | - | 85V | 265V | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 41.91mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() TDR-960-24 MEAN WELL USA Inc. | 2707 | - | Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | Metal | - | 14 | 2.46981kg | - | - | -30°C~70°C With Derating | - | - | TDR-960 (960W) | 5.91Lx4.33W x 4.93 H 150.0mmx110.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus | 94% | 3kV | - | - | - | - | - | - | - | 40A | 960W | - | - | 28V | - | - | 40A | - | 28V | - | 960W | No | - | - | - | 40A | - | - | - | Adjustable Output, PFC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRC-100A MEAN WELL USA Inc. | 86 |
| Datasheet | 14 Weeks | - | - | DIN Rail | - | - | - | - | - | - | -30°C~70°C With Derating | - | - | DRC-100 (100W) | 3.94Lx2.17W x 3.54 H 100.0mmx55.0mmx90.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 97W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 87% | 3kV | - | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | 96.6W | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S8VK-G24024 Omron Automation and Safety | 2802 |
| Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | 120 | - | - | 900g | - | - | -40°C~75°C With Derating | - | 2008 | S8VK-G (240W) | 5.91Lx2.36W x 4.92 H 150.0mmx60.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | - | 240W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | R-XXMA-X9 | 1 | CE, cULus, cURus, VDE | 92% | 3kV | 24V | 10A | 115V | YES | 264V | - | - | 10A | 240W | 24V | - | - | 100V | 240V | 10A | - | - | 24V | 240W | - | - | 24V | - | - | 85V | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 2866268 Phoenix Contact | 2091 |
| Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | - | - | - | 499.858792g | - | - | -25°C~70°C | - | 2002 | TRIO | 4.53Lx1.26W x 5.12 H 115.0mmx32.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 60W | - | - | - | 60W | - | - | - | - | 130mm | - | - | - | - | 1 | cULus, cURus, UL | 86% | 4kV | 24V | 2.5A | - | - | - | - | - | 2.5A | 60W | 29.5V | - | - | 85V | 264V | 2.5A | - | - | 22.5V | - | - | - | - | - | - | - | - | - | IP20, Universal Input | 130.048mm | 115.062mm | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() RSP-1000-24 MEAN WELL USA Inc. | 2136 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 15 | 1.95kg | Commercial grade | - | -20°C~60°C With Derating | - | - | RSP-1000 (1000W) | 11.61Lx5.00W x 1.61 H 295.0mmx127.0mmx41.0mm | yes | Active | 1 (Unlimited) | 18 | EAR99 | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 960W | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 41mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | 24V | - | 115V | YES | - | - | - | 40A | 960W | - | - | - | - | - | 40A | - | - | - | 960W | No | 12A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDR-75-24 MEAN WELL USA Inc. | 1000 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | Metal | - | 7 | - | - | - | -30°C~70°C With Derating | Bulk | - | SDR-75 (75W) | 4.02Lx1.26W x 4.93 H 102.0mmx32.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 77W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, TUV | 89% | 3kV | - | - | - | - | - | - | - | 3.2A | 76.8W | - | - | - | - | - | 3.2A | - | - | - | 76.8W | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HWS600-24 TDK-Lambda Americas Inc. | 2098 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis, Chassis Mount, Panel | Chassis Mount | - | - | 7 | 1.000171kg | - | - | -10°C~70°C With Derating | - | 2005 | HWS (600W) | 6.50Lx3.94W x 3.23 H 165.1mmx100.1mmx82.0mm | - | Active | Not Applicable | 4 | EAR99 | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | - | - | 648W | - | 600W | UNSPECIFIED | UNSPECIFIED | - | 1 | 100.08mm | 27A | - | - | R-XXMA-X4 | 1 | CE | 85% | 3kV | 24V | 27A | 100V | YES | - | - | - | 27A | 648W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 265V | 27A | - | - | - | 648W | - | - | 24V | - | - | 85V | 265V | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Universal Input | 82.042mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LPS-100-5 MEAN WELL USA Inc. | 39 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | 100 | - | 11 | - | - | - | -10°C~60°C With Derating | - | - | LPS-100 (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | - | Active | 1 (Unlimited) | 12 | - | Open Frame | - | - | - | ITE (Commercial) | 100W | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 77% | 3kV | 5V | - | 115V | YES | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPP100-24 TDK-Lambda Americas Inc. | 26 | - | Datasheet | 20 Weeks | - | DIN Rail | DIN Rail | - | - | 7 | 389.999995g | - | 24V | -10°C~71°C With Derating | - | 2007 | DPP (15-100W) | 3.81Lx2.86W x 2.95 H 96.8mmx72.6mmx74.9mm | - | Active | Not Applicable | 7 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 100W | 24V | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 96.7mm | 4.2A | 63Hz | NOT SPECIFIED | - | 1 | CE | 87% | 3kV | 24V | 4.2A | 115V | YES | 264V | 1.2A | - | 4.2A | 100W | 24V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 4.2A | - | - | 24V | 100W | - | - | 24V | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Load Sharing | 74.93mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LS200-36 TDK-Lambda Americas Inc. | 57 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | 200 | - | - | 699.893027g | - | - | -25°C~70°C With Derating | - | 2010 | LS (200W) | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | - | 200W | - | - | - | - | 98mm | - | - | - | - | 1 | CE | 85% | 3kV | 36V | 5.6A | - | - | - | - | - | 5.6A | 202W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 5.6A | - | - | - | 200W | - | - | 36V | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 40.894mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HRP-450-48 MEAN WELL USA Inc. | 2248 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 13 | 1.190226kg | Commercial grade | - | -40°C~70°C With Derating | - | - | HRP-450 (450W) | 8.58Lx4.13W x 1.61 H 218.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89.5% | 3kV | - | - | - | - | - | - | - | 9.5A | - | - | - | - | - | - | 9.5A | - | - | - | 456W | No | 5A | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDR-480-24 MEAN WELL USA Inc. | 2190 |
| Datasheet | 14 Weeks | - | - | DIN Rail | - | - | - | - | - | - | -30°C~70°C With Derating | - | - | TDR-480 (480W) | 5.06Lx3.37W x 4.93 H 128.5mmx85.5mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus | 92.5% | 3kV | - | - | - | - | - | - | - | - | 480W | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, PFC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-25-12 MEAN WELL USA Inc. | 5000 |
| Datasheet | 14 Weeks | - | Chassis, Panel | Chassis Mount | - | - | 5 | 200g | Commercial grade | - | -20°C~70°C With Derating | - | - | RS-25 (25W) | 3.07Lx2.01W x 1.10 H 78.0mmx51.0mmx28.0mm | - | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 25.2W | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 51mm | - | 63Hz | - | R-XXMA-X6 | 1 | CB, CCC, CE, cURus, TUV | 81.5% | 3kV | 12V | 2.1A | 115V | YES | - | - | - | 2.1A | 25W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 2.1A | - | - | - | 25W | No | 700mA | - | 400mA | - | - | - | 0.0424Vrms | Adjustable Output, Universal Input | 28mm | 78mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LRS-50-36 MEAN WELL USA Inc. | 44 |
| Datasheet | 15 Weeks | - | Panel | Chassis Mount | - | - | - | - | - | - | -30°C~70°C With Derating | - | - | LRS-50 (50W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Household Appliances, ITE (Commercial) | 52W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 89% | 4kV | - | - | - | - | - | - | - | - | 52.2W | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free |