- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS600B5 TDK-Lambda Americas Inc. | 2392 |
| Datasheet | 13 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Panel | Chassis Mount | 508 | - | - | 1.59982kg | - | -20°C~70°C With Derating | - | 2013 | RWS-B (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx120.0mmx61.0mm | - | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 500W | 600W | UNSPECIFIED | UNSPECIFIED | 1 | 190mm | - | R-XXMA-X8 | 1 | CE | 77% | 3kV | 5V | 100A | 100V | YES | - | 7.2A | 100A | 500W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | VOLTAGE-MODE | 265V | 100A | - | - | 500W | - | - | - | 5V | - | 85V | 265V | - | Adjustable Output, DC Input Capable, Universal Input | 60.96mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RST-10000-48 MEAN WELL USA Inc. | 904 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | RST-10000 (10000W) | 21.26Lx16.69W x 3.29 H 540.0mmx424.0mmx83.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 10080W | - | 10.08kW | - | - | - | - | 83.5mm | - | - | 1 | CB, CE, cURus, TUV | 91% | 3kV | 48V | - | - | - | - | - | 210A | 10.08kW | - | - | - | - | - | - | - | - | - | 10.08kW | - | No | 30A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off | 83.566mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDR-960-48 MEAN WELL USA Inc. | 2712 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | Metal | - | 14 | 2.46981kg | Commercial grade | -30°C~70°C With Derating | - | - | TDR-960 (960W) | 5.91Lx4.33W x 4.93 H 150.0mmx110.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus | 94.5% | 3kV | - | - | - | - | - | - | 20A | 960W | - | - | 28V | - | - | - | 20A | 28V | - | 960W | - | No | - | - | 20A | - | - | - | Adjustable Output, PFC | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2868583 Phoenix Contact | 2721 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | 311.844754g | - | -25°C~70°C With Derating | - | 2010 | Step | 2.40Lx2.83W x 3.54 H 61.0mmx72.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | ALSO OPERATES IN 95 TO 250VDC | - | 60W | UNSPECIFIED | UNSPECIFIED | 1 | 90mm | not_compliant | R-XXMA-X | 1 | CB, UL | 87% | 4kV | 12V | 5A | 100V | - | - | - | 5A | 60W | 16.5V | - | - | 85V | - | 264V | 5A | - | 10V | - | - | - | - | - | - | - | - | - | DC Input Capable, IP20, Load Sharing, Universal Input | 89.916mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HRP-75-48 MEAN WELL USA Inc. | 44 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | 100 | - | 7 | - | Commercial grade | -40°C~70°C With Derating | - | - | HRP-75 (75W) | 5.08Lx3.86W x 1.50 H 129.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 77W | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | - | - | - | - | - | 1.6A | 76.8W | - | - | - | - | - | - | 1.6A | - | - | 76.8W | - | No | 1.2A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRP-200-36 MEAN WELL USA Inc. | 58 |
| Datasheet | 14 Weeks | - | Panel | Chassis Mount | 100 | - | - | 770.199844g | - | -40°C~70°C With Derating | - | - | HRP-200 (200W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | - | - | - | - | - | 5.7A | 205W | - | - | - | - | - | - | 5.7A | - | - | 205.2W | - | No | 2.2A | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPS-65-12 MEAN WELL USA Inc. | 348 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 6 | 149.999992g | Commercial grade | -30°C~70°C With Derating | - | - | EPS-65 (65W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 65W | - | 65.04W | - | - | - | - | 50.8mm | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 12V | - | - | - | - | - | 6A | 65.04W | - | - | - | - | - | - | 5.42A | - | - | 72W | - | No | 1.8A | - | - | - | - | - | Adjustable Output, Universal Input | 28.956mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QP-150-3C MEAN WELL USA Inc. | 44 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 10 | 930g | - | -10°C~60°C With Derating | - | - | QP-150 (150W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | - | Active | 1 (Unlimited) | 11 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 152W | - | UNSPECIFIED | UNSPECIFIED | 1 | 50mm | - | R-XXMA-X11 | 4 | CB, CE, cURus, TUV | 74% | 3kV | 5V | - | 115V | YES | - | - | 10A | - | - | - | 3.3V | - | - | - | 10A | 15V | - | 152W | -15V | Yes | 2.5A | - | 10A | - | - | 4A | Adjustable Output, PFC, Universal Input | 50.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-450-5 MEAN WELL USA Inc. | 2296 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 17 | 1.190226kg | - | -40°C~70°C With Derating | - | - | HRPG-450 (450W) | 8.58Lx4.13W x 1.61 H 218.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 450W | - | - | - | - | 41mm | - | - | 1 | CB, CE, cURus, TUV | 83% | 3kV | 5V | - | - | - | - | - | 90A | - | - | - | - | - | - | - | 90A | - | - | 450W | - | No | 5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS200-5 TDK-Lambda Americas Inc. | 67 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | 200 | - | - | 229.999993g | Commercial grade | -25°C~70°C With Derating | - | 2010 | LS (200W) | 7.80Lx3.90W x 1.61 H 198.1mmx99.1mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | 200W | - | - | - | 98mm | - | - | 1 | CE | 75% | 3kV | 5V | 40A | - | - | - | - | 40A | 200W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | - | 264V | 40A | - | - | 200W | - | - | - | 5V | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 40.894mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LS25-12 TDK-Lambda Americas Inc. | 3755 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 199.999989g | - | -25°C~70°C With Derating | - | 2009 | LS (25W) | 3.10Lx2.00W x 1.10 H 78.7mmx50.8mmx27.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 25W | - | 25W | 25W | - | - | - | 50.8mm | - | - | 1 | CE | 83% | 3kV | 12V | 2.1A | - | - | - | 700mA | 2.1A | 25W | - | - | - | 88V | - | 264V | 2.1A | - | - | 25W | - | - | - | 12V | - | 88V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | 78.74mm | 50.8mm | No | Unknown | RoHS Compliant | - | ||
![]() LRS-150-36 MEAN WELL USA Inc. | 916 |
| Datasheet | 15 Weeks | - | Panel | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | LRS-150 (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Household Appliances, ITE (Commercial) | 155W | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 89% | 4kV | - | - | - | - | - | - | - | 154W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S8VK-G06024 Omron Automation and Safety | 408 | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | - | - | 8 | 260g | Commercial grade | -40°C~75°C With Derating | - | 2000 | S8VK-G (60W) | 4.33Lx1.26W x 3.54 H 110.0mmx32.0mmx90.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 60W | UNSPECIFIED | UNSPECIFIED | 1 | 110mm | - | R-XXMA-X9 | 1 | CE, cULus, cURus, VDE | 88% | 3kV | 24V | 2.5A | 115V | YES | 264V | - | 2.5A | 60W | 24V | - | - | 100V | - | 240V | 2.5A | - | 24V | 60W | - | - | - | 24V | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DSP30-5 TDK-Lambda Americas Inc. | 66 |
| Datasheet | 20 Weeks | - | DIN Rail | DIN Rail | - | - | - | 199.999989g | Commercial grade | -25°C~71°C With Derating | - | 2007 | DSP (7.5-100W) | 2.19Lx2.09W x 3.58 H 55.6mmx53.1mmx90.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 15W | 30W | - | - | - | 55.6mm | - | - | 1 | CE | 74% | 3kV | 5V | 3A | - | - | 264V | - | 3A | 15W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | - | 264V | 3A | - | - | 15W | - | - | - | 5V | - | 90V | - | - | Adjustable Output, DC Input Capable, Universal Input | 91mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() RSP-75-24 MEAN WELL USA Inc. | 35 |
| Datasheet | 14 Weeks | - | Chassis, Panel | Chassis Mount | - | - | 7 | 440g | Commercial grade | -25°C~70°C With Derating | Bulk | - | RSP-75 (75W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 77W | - | 76.8W | - | - | - | - | 30mm | - | - | 1 | CB, CCC, CE, cURus, TUV | 87% | 4kV | 24V | - | - | - | - | - | 3.2A | 76.8W | - | - | - | - | - | - | 3.2A | - | - | 76.8W | - | No | 900mA | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RQ-85C MEAN WELL USA Inc. | 17 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 8 | 600g | - | -25°C~70°C With Derating | - | - | RQ-85 (85W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 83W | - | 82.5W | - | - | - | - | 38mm | - | - | 4 | CB, CE, cURus, TUV | 77% | 3kV | 5V | - | - | - | - | - | 7A | - | - | - | 15V | - | - | - | 7A | -5V | - | 82.5W | -15V | Yes | - | - | 2.5A | - | - | 500mA | Adjustable Output, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPS203-M Artesyn Embedded Power | 2383 |
| Datasheet | 8 Weeks | - | - | Chassis Mount | - | NO | - | - | - | 0°C~70°C With Derating | - | 2009 | LPS200-M (250W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 125W 250W Forced Air | - | 250W | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | 1 | CB, CE | 86% | - | 12V | - | - | YES | - | - | 20.8A | 250W | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDR-240-24 MEAN WELL USA Inc. | 493 | - | Datasheet | 21 Weeks | - | DIN Rail | DIN Rail | Metal | - | 9 | 1.03kg | Commercial grade | -25°C~70°C With Derating | - | - | SDR-240 (240W) | 4.47Lx2.48W x 4.93 H 113.5mmx63.0mmx125.2mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | 113.5mm | - | - | 1 | CB, CE, cURus, TUV | 94% | 3kV | 24V | - | - | - | - | - | 10A | 240W | 28V | - | - | 88V | - | 264V | 10A | - | 24V | 240W | - | No | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-600-24 MEAN WELL USA Inc. | 2683 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 19 | - | - | -40°C~70°C With Derating | - | - | HRPG-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | 105mm | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | 24V | - | - | - | - | - | 27A | 648W | - | - | - | - | - | - | 27A | - | - | 648W | - | No | 8.5A | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSP-100-5 MEAN WELL USA Inc. | 11 |
| Datasheet | 14 Weeks | - | Chassis | Chassis Mount | - | - | 9 | 519.816856g | - | -30°C~70°C With Derating | - | - | RSP-100 (100W) | 7.05Lx3.90W x 1.18 H 179.0mmx99.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 100W | - | - | - | - | 30mm | - | - | 1 | CB, CCC, CE, cURus, TUV | 86% | 4kV | 5V | - | - | - | - | - | 20A | 100W | - | - | - | - | - | - | 20A | - | - | 100W | - | No | 1.1A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | - |