- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Body dimensions | Certificates | Gross weight | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Kind of power supply | Manufacturer series | Mfr | Mounting | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | Protection1 | Standard Number | Supply voltage1 | Trade name | Type of power supply | Voltage-Output 1 | Operating temperature | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Supply voltage | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output voltage | Voltage - Input (Min) | Current - Output (Max) | Output current | Output Power | Protections | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Product | Input Voltage | Electrical connection | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM3040-9G Bel Power | 963 |
| - | Chassis Mount | DM3040 | - | - | - | - | - | - | - | - | Bel Power Solutions | - | - | - | - | Bulk | Active | - | - | - | - | - | 5.1V | - | -40°C ~ 71°C | Melcher M (50W) | 6.63 L x 4.38 W x 1.52 H (168.5mm x 111.2mm x 38.7mm) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 44W | - | - | 3 | CE, cCSAus | 76% | 2.8 kV | 220V | - | 44V | 5A, 600mA, 600mA | - | - | - | 15V | - | 15V | - | - | - | - | - | - | - | - | - | ||
![]() SD-15A-24 Advantech | In Stock | - | - | Chassis Mount | SD-15 | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | Bulk | Not For New Designs | - | - | - | - | - | 24V | - | -10°C ~ 60°C (With Derating) | SD-15 (15W) | 3.07 L x 2.01 W x 1.10 H (78.0mm x 51.0mm x 28.0mm) | Enclosed | ITE (Commercial) | 15W | - | - | 1 | CE | 70% | 2 kV | 18V | - | 9.2V | 625mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM24S150R9PAFA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010730 Integrated Power Designs | 2552 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Integrated Power Designs | - | - | - | - | Box | Active | - | 60601-1; 62368-1 | - | - | - | 5V | - | 0°C ~ 70°C (With Derating) | DC4-185 (185W) | 7.00 L x 4.25 W x 1.31 H (177.8mm x 107.9mm x 33.3mm) | Open Frame | ITE (Commercial), Medical | 185W | - | - | 2 | CE, cURus, TUV, UKCA | 84% | - | 72V | - | 36V | 20A, 8A | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM30-15SK/277/PMA RECOM | In Stock | - | - | - | - | 84.7x40x33mm | RoHS compliant | 100g | - | - | 4kV | for building in | RACM30-K/277 | - | on panel | - | - | - | - | - | short circuit protection SCP | - | - | RACM | switching | - | -40...90°C | - | - | - | - | medical applications | - | - | 85...305V AC | - | - | 90% | - | - | 15V DC | - | - | 2A | - | anti-overvoltage OVP | - | - | - | - | - | 30W | - | - | - | - | - | - | ||
![]() TMPW 25-124-T TRACO POWER | 54 |
| - | - | - | 88.4x38.1x24.1mm | - | 116.3g | - | - | 4kV | for building in | TMPW | - | - | - | - | - | - | - | short circuit protection SCP | - | 100...430V DC | - | switching | - | -40...70°C | - | - | - | - | - | - | - | 90...305V AC | - | - | 87% | - | - | 24V DC | - | - | 1072mA | - | anti-overload OPP | - | - | - | - | - | 25W | - | - | terminal block | - | - | - | ||
![]() TMPW 10-115-T TRACO POWER | 33 |
| - | - | - | 55.1x43.2x22.9mm | - | 69.27g | - | - | 4kV | for building in | TMPW | - | - | - | - | - | - | - | short circuit protection SCP | - | 100...430V DC | - | switching | - | -40...70°C | - | - | - | - | - | - | - | 90...305V AC | - | - | 86% | - | - | 15V DC | - | - | 0.667A | - | anti-overload OPP | - | - | - | - | - | 10W | - | - | terminal block | - | - | - | ||
![]() TMPW 50-124-T TRACO POWER | 40 |
| - | - | - | 97x48.3x25.4mm | - | 183.07g | - | - | 4kV | for building in | TMPW | - | - | - | - | - | - | - | short circuit protection SCP | - | 100...430V DC | - | switching | - | -40...70°C | - | - | - | - | - | - | - | 90...305V AC | - | - | 88% | - | - | 24V DC | - | - | 2.083A | - | anti-overload OPP | - | - | - | - | - | 50W | - | - | terminal block | - | - | - | ||
![]() RPMD30-2415SE Recom | In Stock | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | DIN Rail | 15 V | - | - | - | - | - | - | - | - | - | - | - | RPMD30 (E) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 18 V to 36 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM15-2412DFW/N Recom | In Stock | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | Chassis | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | RPM15 (FW) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | - | - | - | - | 15 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2415DG Recom | In Stock | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | Chassis | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | RPM40 (G) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | 18 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-1215DG Recom | In Stock | - | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | - | - | DIN Rail | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | RPMD40 (G) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 9.5 V to 18 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD60-4812SG/N Recom | In Stock | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | DIN Rail | 12 V | - | - | - | - | - | - | - | - | - | - | - | RPMD60 (G) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 60 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 36 V to 75 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-483.3SGW/N Recom | In Stock | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | DIN Rail | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | RPMD40 (GW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 18 V to 75 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-2412DFW/N Recom | In Stock | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | DIN Rail | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | RPMD20 (FW) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | - | - | - | - | 20 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 9.5 V to 36 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-483.3SE Recom | In Stock | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | Chassis | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | RPM30 (E) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | 36 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2412SFW Recom | In Stock | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | Chassis | 12 V | - | - | - | - | - | - | - | - | - | - | - | RPM20 (FW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 20 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-243.3SEW/N Recom | In Stock | - | - | - | - | - | - | - | 40 V | 10 V | - | - | - | - | - | DIN Rail | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | RPMD30 (EW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | 10 V to 40 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM60-2405SG/N Recom | In Stock | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | Chassis | 5 V | - | - | - | - | - | - | - | - | - | - | - | RPM60 (G) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 60 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | 18 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-4815SEW/N Recom | In Stock | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | Chassis | 15 V | - | - | - | - | - | - | - | - | - | - | - | RPM30 (EW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | - | - | - | - | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | 18 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm |