- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | AC Power Cord | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Subcategory | Power Rating | Number of Outputs | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD15-4815SFW Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | DIN Rail | 15 V | - | - | - | - | RPMD15 (FW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-4815SE Recom | In Stock | - | - | - | - | - | 75 V | 36 V | - | - | DIN Rail | 15 V | - | - | - | - | RPMD30 (E) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-1215DE Recom | In Stock | - | - | - | - | - | 18 V | 9.5 V | - | - | DIN Rail | 15 V | - 15 V | - | - | - | RPMD30 (E) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 18 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-243.3SFW Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | DIN Rail | 3.3 V | - | - | - | - | RPMD20 (FW) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-2415DEW Recom | In Stock | - | - | - | - | - | 40 V | 10 V | - | - | Chassis | 15 V | - 15 V | - | - | - | RPM30 (EW) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10 V to 40 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-2405SE Recom | In Stock | - | - | - | - | - | 36 V | 18 V | - | - | Chassis | 5 V | - | - | - | - | RPM30 (E) | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-2412DEW/N Recom | In Stock | - | - | - | - | - | 40 V | 10 V | - | - | DIN Rail | 12 V | - 12 V | - | - | - | RPMD30 (EW) | - | - | - | - | DC-DC Converter | - | 2 Output | - | - | - | - | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 10 V to 40 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPA100H-11015SRUW/N Recom | In Stock | - | - | - | Half Brick | - | 140 V | 16.5 V | + 97 C | - 40 C | Chassis | 15 V | - | - | - | - | RPA100H-RUW | - | - | - | High Voltage Battery and Railway Rolling Stock Applications | DC-DC Converter | - | 1 Output | - | - | - | - | 100 W | Isolated DC-DC Converters | 4.242 kV | Isolated | 16.5 V to 140 V | 13 mm | 63.1 mm | 60.6 mm | ||
![]() AHV24V1KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 1000V | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.63" W x 1.10" H (104.4mm x 66.8mm x 27.9mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 25V | 23V | 1mA | - | - | - | - | - | - | - | - | ||
![]() AHV12V4KV2R5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 4000V | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.36" W x 1.10" H (104.4mm x 59.9mm x 27.9mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 13V | 11V | 2.5mA | - | - | - | - | - | - | - | - | ||
![]() AHV24V1KV3MAW Analog Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHV24V2KV5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 2000V | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.36" W x 1.10" H (104.4mm x 59.9mm x 27.9mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 25V | 23V | 5mA | - | - | - | - | - | - | - | - | ||
![]() AHV24V30KV2R5MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 30000V | -20°C ~ 55°C | Tape & Box (TB) | - | 5.51" L x 3.94" W x 2.17" H (140.0mm x 100.0mm x 55.0mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 25V | 23V | 2.5mA | - | - | - | - | - | - | - | - | ||
![]() AHV24VN3KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 3000V | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.63" W x 1.10" H (104.4mm x 66.8mm x 27.9mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 25V | 23V | 1mA | - | - | - | - | - | - | - | - | ||
![]() AHV24V8KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 8000V | -10°C ~ 55°C | Tape & Box (TB) | - | 4.11" L x 2.63" W x 1.10" H (104.4mm x 66.8mm x 27.9mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 80% | 25V | 23V | 1mA | - | - | - | - | - | - | - | - | ||
![]() AHV24V25KV1MAW Analog Technologies | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 0 ~ 25000V | -20°C ~ 55°C | Tape & Box (TB) | - | 5.51" L x 3.94" W x 2.17" H (140.0mm x 100.0mm x 55.0mm) | Active | Enclosed | ITE (Commercial) | - | - | 1 | 70% | 25V | 23V | 1mA | - | - | - | - | - | - | - | - | ||
![]() SKMW40G-24 MEAN WELL | In Stock | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKMW40G-12 MEAN WELL | In Stock | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKMW40G-05 MEAN WELL | In Stock | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKMW40G-03 MEAN WELL | In Stock | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - |