- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Dimensions | Industry | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 8 A | 5 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S05-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 8 A | 5 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 2.666 A | 15 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S24-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 1.666 A | 24 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 3.333 A | 12 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | + 85 C | - 40 C | Chassis | 8 A | 5 VDC | - | RoHS Compliant | - | - | - | ECB40W18 ECRT/EDRT | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | 40 W | 3 kVAC | DC/DC Converters | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() 110RCM200-1515DMFK Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMQK Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMK Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMQ Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515DMK Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515DM Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515DMQK Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMQF Bel Power Solutions | In Stock | - | Datasheet | - | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | - | - | Bulk | RCM200 | - | - | - | Railway, Transportation | - | 2 Output | - | - | - | - | - | 200 W | - | DC to DC Converters | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() CPP8B48TM Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | CPP8B48 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | ITE (Commercial) | 100W | 1 | 93% | 2.25 kV | 75V | 36V | 8.3A | - | - | - | - | - | - | - | ||
![]() CPC4D18T Semiconductor Circuits, Inc. | In Stock | - | - | Chassis Mount | - | CPC4D18 | - | - | - | - | - | - | - | - | - | 24V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | ITE (Commercial) | 96W | 1 | 91% | 2.25 kV | 36V | 10V | 4A | - | - | - | - | - | - | - | ||
![]() CPC10B36T Semiconductor Circuits, Inc. | 42 |
| - | Chassis Mount | - | CPC10B36 | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Tray | CPC (120W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | ITE (Commercial) | 120W | 1 | 92% | 2.25 kV | 72V | 18V | 10A | - | - | - | - | - | - | - | ||
![]() CPP15F18NM Semiconductor Circuits, Inc. | 10 |
| - | Chassis Mount | - | CPP15F18 | - | - | - | - | - | - | - | - | - | 3.3V | -40°C ~ 85°C | Tray | CPP (72W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | ITE (Commercial) | 50W | 1 | 90% | 2.25 kV | 36V | 9V | 15A | - | - | - | - | - | - | - | ||
![]() CPP15A24T Semiconductor Circuits, Inc. | 9 |
| - | Chassis Mount | - | CPP15A24 | - | - | - | - | - | - | - | - | - | 5V | -40°C ~ 85°C | Tray | CPP (100W) | 2.00" L x 2.00" W x 1.20" H (50.8mm x 50.8mm x 30.5mm) | Active | Enclosed | ITE (Commercial) | 75W | 1 | 92% | 2.25 kV | 36V | 18V | 15A | - | - | - | - | - | - | - | ||
![]() CPC10C48 Semiconductor Circuits, Inc. | 40 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 15V | -40°C ~ 85°C | Tray | CPC (168W) | 3.50" L x 2.50" W x 1.50" H (88.9mm x 63.5mm x 38.1mm) | Active | Enclosed | ITE (Commercial) | 150W | 1 | 93% | 2.25 kV | 75V | 36V | 10A | - | - | - | - | - | - | - |