- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation Voltage | Current - Output 2 | Warm-up Time | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEP 160-2411-CMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2413-CM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2411WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 140W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYB20-Q48-S3-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | 20W | - | 20W | - | - | - | - | - | - | - | - | 1 | EN, IEC | 84% | - | 75V | - | 18V | - | - | - | 16.5W | - | - | 5A | - | - | - | - | 29.718mm | - | - | RoHS Compliant | - | ||
![]() SNDHS100B03 Cosel USA, Inc. | 2413 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 270.000008g | - | -20°C~95°C With Derating | - | 2011 | SNDHS (100W) | 5.00Lx2.42W x 1.75 H 127.0mmx61.5mmx44.5mm | - | Active | Not Applicable | - | - | Open Frame | 95°C | -20°C | ITE (Commercial) | 66W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 78% | - | 400V | - | 200V | - | - | - | 100W | - | - | 20A | - | 3kV | - | - | 273.05mm | 127mm | 61.468mm | ROHS3 Compliant | Lead Free | ||
![]() TEP 160-4810WIRCMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 132W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 89% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STMGFS302415-R Cosel USA, Inc. | 47 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | - | -20°C~70°C With Derating | - | 2015 | STMGFS (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 30W | REMOTE SHUTDOWN | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | 1 | CE | 89% | 1.5kV | 36V | 15V | 9V | 24V | - | - | 30W | - | - | 2A | - | - | - | - | 27mm | - | 52mm | ROHS3 Compliant | - | ||
![]() STMGFS304815-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | - | -20°C~70°C With Derating | - | 2015 | STMGFS (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | 1 | CE | 89% | 1.5kV | 76V | 15V | 18V | 48V | - | - | 30W | - | - | - | - | - | - | - | 26.924mm | - | 52mm | ROHS3 Compliant | - | ||
![]() STMGFW302415-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | - | -20°C~70°C With Derating | - | 2015 | STMGFW (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | - | 2 | CE | 87% | 1.5kV | 36V | - | 9V | - | - | - | 30W | - | -15V | - | - | - | - | - | 26.924mm | 117.094mm | 52.07mm | ROHS3 Compliant | - | ||
![]() DCM3414V50M26C2T01 Vicor Corporation | 596 | - | - | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | -40°C~125°C | Box | - | VI Chip® DCM® (320W) | 3.38Lx1.40W x 0.37 H 85.9mmx35.5mmx9.3mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | SEATED HT-CALCULATED | 320W | UNSPECIFIED | UNSPECIFIED | - | 1 | 3.3V | - | - | R-XXMA-X9 | 1 | CE | 90.7% | - | 50V | 24V | 16V | 28V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | 0.3 s | 9.398mm | 85.93mm | 35.5mm | ROHS3 Compliant | Lead Free | ||
![]() STMGFW154805-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 119.999988g | - | -20°C~70°C With Derating | - | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | 2 | CE | 84% | 1.5kV | 76V | - | 18V | - | - | - | 15W | - | -5V | - | - | - | - | - | 26.924mm | 92.964mm | 52.07mm | ROHS3 Compliant | - | ||
![]() STMGFW154815-N2 Cosel USA, Inc. | 47 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 119.999988g | - | -20°C~70°C With Derating | - | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | 2 | CE | 88% | 1.5kV | 76V | - | 18V | - | - | - | 15W | - | -15V | - | - | - | - | - | 26.924mm | - | - | ROHS3 Compliant | - | ||
![]() STMGFS304805-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | - | -20°C~70°C With Derating | - | 2015 | STMGFS (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | 1 | CE | 90% | 1.5kV | 76V | 5V | 18V | 48V | - | - | 30W | - | - | - | - | - | - | - | 26.924mm | - | 52mm | ROHS3 Compliant | - | ||
![]() PYB10-Q24-D15-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 43.999991g | - | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-MXMA-X6 | 2 | EN, IEC | 88% | - | 36V | 15V | 9V | 24V | NO | - | 10W | - | -15V | 333mA | - | - | 333mA | - | 21.336mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | - | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-MXMA-X6 | 2 | EN, IEC | 88% | - | 36V | 12V | 9V | 24V | NO | - | 20W | - | -12V | 834mA | - | - | 834mA | - | 21.336mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | - | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | EN, IEC | 86% | - | 75V | - | 18V | - | - | - | 15W | - | -12V | 625mA | - | - | 625mA | - | 22.098mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-D5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | - | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | 9V | - | - | - | 15W | - | -5V | 1.5A | - | - | 1.5A | - | 21.336mm | - | - | RoHS Compliant | Lead Free | ||
![]() CD5.241-L1 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | NO | - | 24V | -25°C~70°C With Derating | Bulk | - | DIMENSION CD (92 ~ 120W) | 4.02Lx1.26W x 4.88 H 102.0mmx32.0mmx124.0mm | yes | Active | Not Applicable | 7 | - | Enclosed | - | - | ITE (Commercial) | 92W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, cCSAus, CE, cULus, cURus | 90.5% | - | 32.4V | 24.1V | 14.4V | 24V | NO | 3.8A | - | - | - | - | 92W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STMGFW302412 Cosel USA, Inc. | 22 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 141.747616g | - | -20°C~70°C With Derating | - | 2015 | STMGFW (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | 2 | CE | 88% | 1.5kV | 36V | - | 9V | - | - | - | 30W | - | -12V | - | - | - | - | - | 26.924mm | - | - | ROHS3 Compliant | - | ||
![]() SNDBS700B36 Cosel USA, Inc. | 2902 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | - | -20°C~95°C With Derating | - | 2012 | SNDBS (700W) | 8.75Lx3.51W x 1.75 H 222.3mmx89.2mmx44.5mm | - | Active | Not Applicable | 34 | - | Open Frame | - | - | ITE (Commercial) | 702W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | R-XXFM-X34 | 1 | CE, cURus | 90% | - | 400V | 36V | 200V | 280V | YES | - | - | - | - | - | 702W | - | - | - | - | - | - | ROHS3 Compliant | - |