- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Current - Output 2 | Current - Output 3 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD20-2405SFW/N Recom Power | 2307 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | Bulk | - | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 4.5V | 9.5V | 24V | YES | 4A | 20W | 5.5V | - | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-2405SFW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | Bulk | - | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 36V | 4.5V | 9.5V | 24V | YES | 4A | 20W | 5.5V | - | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() PYB10-Q48-S5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 1 | EN, IEC | 82% | - | 75V | 5V | 18V | 48V | NO | - | 10W | - | - | 2A | - | - | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() DPX4048T0515 TDK-Lambda Americas Inc. | 2154 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 8 | - | -40°C~85°C | Bulk | 2011 | DPX (40W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | 40W | 40W | - | - | - | - | - | - | - | 3 | CE | 85% | - | 75V | 5V | 36V | - | - | 6A | 40W | - | 15V | 6A | - | - | -15V | - | 1.6kV | 300mA | 300mA | 57.658mm | RoHS Compliant | - | ||
![]() HP2540-9RG Bel Power Solutions | 858 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | -40°C~71°C | - | - | Melcher HP (120 ~ 192W) | 6.47Lx4.37W x 0.80 H 164.0mmx111.0mmx20.32mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 122W | - | - | - | - | - | - | - | - | - | 2 | cCSAus, CE, NEMKO | 91% | 4.2kV | 137.5V | - | 16.8V | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEQ 100-4815WIR Traco Power | 9 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~105°C | - | 2014 | TEQ 100WIR (100W) | 4.06Lx3.50W x 3.45 H 103.1mmx88.9mmx87.6mm | - | Active | Not Applicable | 12 | EAR99 | Enclosed | Industrial, ITE (Commercial), Railway | 101W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | CB, cULus, cURus | 90% | 2.25kV | 75V | 24V | 19V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JVA401500S15-DF XP Power | In Stock | - | Datasheet | 13 Weeks | - | DIN Rail | - | - | - | - | -40°C~70°C With Derating | Bulk | 2017 | JVA40 (40W) | 5.78Lx5.43W x 5.43 H 146.8mmx137.9mmx137.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | UL | 72% | 4kV | 1500V | - | 200V | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VHK100W-Q48-S24-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 650.905051g | -40°C~85°C | Bulk | 2016 | VHK100W-DIN (100W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X9 | 1 | CE | 87% | - | 75V | 24V | 18V | 48V | YES | - | 100W | - | - | - | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-S15-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | - | 20W | - | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 36V | - | 9V | - | - | - | 20W | - | - | 1.333A | - | - | - | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() RPMD20-483.3SFW Recom Power | 2432 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | Bulk | - | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE | - | - | 75V | 2.97V | 18V | 48V | YES | 5.5A | 20W | 3.63V | - | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4805SEW Recom Power | 2398 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 24.5mm | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 4.5V | 18V | 48V | YES | 6A | 30W | 5.5V | - | - | - | 48V | - | - | 1.6kV | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-4805SG Recom Power | 2637 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 4.5V | 36V | 48V | YES | 12A | 60W | 5.5V | - | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() TMDC 60-2412 Traco Power | 157 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | -40°C~85°C With Derating | - | 2015 | TMDC 60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | - | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 60W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 91% | 2.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM15-4815SFW/N Recom Power | 38 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 134g | - | Bulk | - | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | - | 75V | 15V | 18V | 48V | YES | 1A | 15W | 15V | - | - | - | - | - | - | - | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD15-2412DFW Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | Bulk | - | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 36V | 12V | 9.5V | 24V | YES | 625mA | 15W | 12V | -12V | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD20-4815DFW Recom Power | 2393 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | Bulk | - | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 75V | 15V | 18V | 48V | YES | 667mA | 20W | 15V | -15V | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-2405SG Recom Power | 2536 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 36V | 4.5V | 18V | 24V | YES | 12A | 60W | 5.5V | - | - | - | - | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() TEQ 40-2412WIR Traco Power | 2268 |
| - | 13 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~92°C With Derating | - | - | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 40W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 91% | 1.6kV | 36V | 12V | 9.5V | 24V | NO | - | - | - | - | - | 39.96W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM30-483.3SE Recom Power | 2170 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | - | - | - | 75V | 2.97V | 36V | - | - | 6A | 30W | 3.63V | - | - | - | 48V | - | - | 1.6kV | - | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-1205SG Recom Power | 2636 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | - | - | 18V | 4.5V | 9.5V | - | - | 8A | 40W | 5.5V | - | - | - | 12V | - | Isolated | 1.6kV | - | - | 19mm | ROHS3 Compliant | Lead Free |