- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Isolation | Isolation Voltage | Current - Output 2 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB15-Q48-S15-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 75V | - | 18V | - | - | - | 15W | - | - | 1A | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() RPM30-2405SE Recom Power | 2774 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | 57.15mm | - | - | 1 | - | - | - | 36V | 4.5V | 18V | - | - | 6A | 30W | 5.5V | - | - | 24V | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4815DEW Recom Power | 2188 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | ALSO VOUT=(-15VOLT) | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | - | 75V | 15V | 18V | 48V | YES | 1A | 30W | 15V | - | - | 48V | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() PYB20-Q24-D5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 2 | EN, IEC | 86% | - | 36V | 5V | 9V | 24V | NO | - | 20W | - | -5V | 2A | - | - | - | 2A | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-S12-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | - | 30W | - | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | 18V | - | - | - | 30W | - | - | 2.5A | - | - | - | - | 22.86mm | RoHS Compliant | - | ||
![]() RPM60-2412SG/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 12V | 18V | 24V | YES | 5A | 60W | 13.2V | - | - | 24V | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4805SE Recom Power | 2149 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | - | - | - | 75V | 4.5V | 36V | - | - | 6A | 30W | 5.5V | - | - | 48V | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-1212SE Recom Power | 2662 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | 1 | - | - | - | 18V | 10.8V | 9.5V | - | - | 2.5A | 30W | 13.2V | - | - | 12V | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4815SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 13.5V | 18V | 48V | YES | 2A | 30W | 16.5V | - | - | 48V | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() PYB10-Q48-D5-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB10-U (10W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 10W | - | - | - | - | - | - | - | 2 | EN, IEC | 83% | - | 75V | - | 18V | - | - | - | 10W | - | -5V | - | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() TEP 100-2416WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-4818WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-2410WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 83W | - | - | - | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 200-4815WIRCMF Traco Power | 2010 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C | - | 2014 | TEP 200WIR (180 ~ 240W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial), Railway | 216W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | cURus | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-1212-CM Traco Power | 2969 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100 (100W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 18V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-2418WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-2411WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 100W | - | - | - | - | - | - | - | - | - | 1 | cURus | 93% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-7210WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 83W | - | - | - | - | - | - | - | - | - | 1 | cURus | - | 3kV | 160V | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VHK200W-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2016 | VHK200W-DIN (200W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXFM-X9 | 1 | CE | 84% | - | 36V | 24V | 10V | 24V | YES | - | 200W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() RPMD40-4812DGW/N Recom Power | 2975 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial) | - | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, LVD | - | - | 75V | 10.8V | 18V | 48V | YES | 1.667A | - | 13.2V | -12V | - | - | - | - | - | 24.5mm | ROHS3 Compliant | Lead Free |