- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Max Output Power | Isolation | Isolation Voltage | Current - Output 2 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB15-Q48-S3-H-T CUI Inc. | 69 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | 15W | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 87% | - | 75V | - | 18V | - | - | - | 13.2W | - | - | 4A | - | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB20-Q24-D15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 6 | - | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 2 | EN, IEC | 88% | - | 36V | 15V | 9V | 24V | NO | - | 20W | - | -15V | 667mA | - | - | - | - | 667mA | 25.146mm | RoHS Compliant | - | ||
![]() RPM30-4812DE Recom Power | 2554 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 2 | - | - | - | 75V | 12V | 36V | - | - | 1.25A | 30W | 12V | - | - | 48V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2412DE Recom Power | 2493 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | - | 36V | 12V | 18V | 24V | YES | 1.25A | 30W | 12V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812SG Recom Power | 2940 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | - | - | 75V | 10.8V | 36V | - | - | 3.333A | 40W | 13.2V | - | - | 48V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-2412SEW/N Recom Power | 2522 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 12V | 9.5V | 24V | YES | 2.5A | 30W | 13.2V | - | - | 24V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2412SGW Recom Power | 2536 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | - | - | 36V | 10.8V | 9.5V | - | - | 3.333A | 40W | 13.2V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4815DG Recom Power | 2416 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | - | - | 75V | 13.5V | 36V | - | - | 1.4A | 40W | 16.5V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4812DGW Recom Power | 2872 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | - | 75V | 10.8V | 18V | 48V | YES | 1.667A | 40W | 13.2V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2412DGW Recom Power | 2604 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | - | - | 36V | 10.8V | 9.5V | - | - | 1.667A | 40W | 13.2V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-4805SGW Recom Power | 2500 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 4.5V | 18V | 48V | YES | 8A | 40W | 5.5V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415SGW/N Recom Power | 2456 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | - | - | - | 36V | 13.5V | 9.5V | - | - | 2.666A | 40W | 16.5V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM60-2415SG Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 15V | 18V | 24V | YES | 4A | 60W | 16.5V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM60-2405SG/N Recom Power | 2616 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 36V | 4.5V | 18V | 24V | YES | 12A | 60W | 5.5V | - | - | 24V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM60-4805SG/N Recom Power | 2904 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (60W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 4.5V | 36V | 48V | YES | 12A | 60W | 5.5V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-243.3SG Recom Power | 2725 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 1 | - | - | - | 36V | 3.3V | 18V | - | - | 8A | 40W | 3.63V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM30-4812SEW/N Recom Power | 2842 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (30W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 12V | 18V | 48V | YES | 2.5A | 30W | 13.2V | - | - | 48V | - | Isolated | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415DGW Recom Power | 2710 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | 40W | - | - | - | - | 57.15mm | - | - | 2 | - | - | - | 36V | 13.5V | 9.5V | - | - | 1.333A | 40W | 16.5V | - | - | 24V | - | - | 1.6kV | - | 19mm | ROHS3 Compliant | Lead Free | ||
![]() PSD-45A-5 MEAN WELL USA Inc. | 45 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | 8 | - | -10°C~60°C With Derating | - | - | PSD-45 (45W) | 5.00Lx2.99W x 1.18 H 127.0mmx76.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 74% | 1500V | 18V | - | 9.2V | - | - | 6A | - | - | - | - | - | 30W | - | - | - | 30.48mm | ROHS3 Compliant | - | ||
![]() TEP 100-7215WIR-CM Traco Power | In Stock | - | Datasheet | 1 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 3kV | 160V | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |