- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Isolation | Isolation Voltage | Current - Output 2 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB20-Q24-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | 2 | EN, IEC | 84% | - | 36V | - | 9V | - | - | - | 20W | - | -5V | 2A | - | - | - | 2A | 29.718mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | 20W | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-MXMA-X8 | 1 | EN, IEC | 86% | - | 36V | 3.3V | 9V | 24V | YES | - | 16.5W | - | - | 5A | - | - | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q48-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | 2 | EN, IEC | 84% | - | 75V | - | 18V | - | - | - | 20W | - | -5V | 2A | - | - | - | 2A | 29.718mm | - | - | RoHS Compliant | - | ||
![]() TEP 150-4815WI Traco Power | 2902 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~75°C | - | 2009 | TEP 150WI (150W) | 3.86Lx2.07W x 1.41 H 98.0mmx52.6mmx35.7mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial), Railway | 151W | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MXFM-X9 | 1 | CB, cURus | 89% | 2.25kV | 75V | 24V | 18V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS460SDC-3-001 Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | Rack | Rack Mount | - | - | 29 | - | -10°C~50°C | - | 2011 | DS460SDC-3 (460W) | 9.57Lx3.40W x 1.57 H 243.2mmx86.4mmx39.9mm | - | Last Time Buy | Not Applicable | - | - | Front End | 50°C | -10°C | ITE (Commercial) | 460W | - | 460W | - | - | - | - | - | - | - | - | 1 | - | 90% | - | 72V | 12.3V | 40V | - | - | - | 460W | - | - | - | - | - | - | - | 39.878mm | 243.078mm | 86.36mm | RoHS Compliant | - | ||
![]() RPM40-4815DGW/N Recom Power | 2294 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 7 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | - | - | ITE (Commercial) | - | ALSO VOUT=(-15VOLT) | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XXMA-X8 | 2 | - | - | - | 75V | 13.5V | 18V | 48V | YES | 1.333A | 40W | 16.5V | - | - | 48V | - | 1.6kV | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-2415SEW/N Recom Power | 2978 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 40V | 13.5V | 10V | 24V | YES | 2A | - | 16.5V | - | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STMGFW302415-N1 Cosel USA, Inc. | 16264868 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 141.747616g | -20°C~70°C With Derating | - | 2015 | STMGFW (30W) | 4.61Lx2.05W x 1.06 H 117.1mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | 2 | CE | 87% | 1.5kV | 36V | - | 9V | - | - | - | 30W | - | -15V | - | - | - | - | - | 26.924mm | - | - | ROHS3 Compliant | - | ||
![]() RPMD30-2415DE Recom Power | 2662 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | - | - | - | - | - | 2 | CE, LVD | - | - | 40V | 15V | 10V | - | - | 1A | - | 15V | -15V | - | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-2415SGW Recom Power | 2707 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | - | 1 | - | - | - | 36V | 13.5V | 9.5V | - | - | 2.666A | 40W | 16.5V | - | - | 24V | - | 1.6kV | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-243.3SGW Recom Power | 2920 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | - | 1 | - | - | - | 36V | 2.97V | 9.5V | - | - | 10A | 40W | 3.63V | - | - | 24V | - | 1.6kV | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPM40-483.3SGW Recom Power | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 57.15mm | - | NOT SPECIFIED | R-XXMA-X8 | 1 | - | - | - | 75V | 3.3V | 18V | 48V | YES | 10A | 40W | 3.63V | - | - | 48V | Isolated | 1.6kV | - | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TEP 160-4810WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 132W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 89% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2410-CMF Traco Power | 2934 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 132W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 88% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2412-CM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 156W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 75-4810WI-CM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~85°C With Derating | - | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.11 H 85.1mmx61.0mmx28.2mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 66W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 88% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-7218WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 182W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2412WIRCMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2412-CMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 156W | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STMGFW152405-N2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 119.999988g | -20°C~70°C With Derating | - | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | 2 | CE | 84% | 1.5kV | 36V | - | 9V | - | - | - | 15W | - | -5V | - | - | - | - | - | 26.924mm | 92.964mm | 52.07mm | ROHS3 Compliant | - |