- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Max Output Power | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM20-4815SFW Recom Power | 47 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 134g | - | Bulk | - | POWERLINE Power Modules (20W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE | - | - | 75V | 13.5V | 18V | 48V | YES | 1.33A | 20W | 16.5V | - | - | - | - | - | - | - | 19mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PYB15-Q24-D15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | 9V | - | - | - | 15W | - | -15V | 500mA | - | - | 500mA | - | - | 25.146mm | - | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-S12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 87% | - | 36V | - | 9V | - | - | - | 15W | - | - | 1.25A | - | - | - | - | - | 26.162mm | - | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | - | 2 | EN, IEC | 84% | - | 75V | - | 18V | - | - | - | 15W | - | -5V | 1.5A | - | - | 1.5A | - | - | 26.162mm | - | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-S15-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | 18V | - | - | - | 15W | - | - | 1A | - | - | - | - | - | 26.162mm | - | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-S15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 75V | - | 18V | - | - | - | 15W | - | - | 1A | - | - | - | - | - | 25.146mm | - | - | - | RoHS Compliant | - | ||
![]() DTE6024S48 XP Power | 80 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | -40°C~85°C | Bulk | 2004 | DTE60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | 60W | - | - | - | - | 112mm | - | - | 1 | CB, CE, cURus | 91% | - | 36V | - | - | - | - | - | 60W | - | - | 1.25A | 60W | - | - | 36V | 9V | 38.1mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TEQ 100-7218WIR Traco Power | 2670 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~105°C | - | 2014 | TEQ 100WIR (100W) | 4.06Lx3.50W x 3.45 H 103.1mmx88.9mmx87.6mm | - | Active | Not Applicable | 12 | EAR99 | Enclosed | - | - | Industrial, ITE (Commercial), Railway | 101W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | CB, cULus, cURus | 90% | 2.25kV | 160V | 48V | 43V | 110V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMD30-483.3SEW Recom Power | 2737 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 2.97V | 18V | 48V | YES | 6A | - | 3.63V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD40-1205SG Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (40W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 40W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 4.5V | 9.5V | - | - | 8A | - | 5.5V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD60-243.3SG Recom Power | 2619 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (60W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 60W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 36V | 2.97V | 18V | 24V | YES | 14A | - | 3.63V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1215SE Recom Power | 2297 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 13.5V | 9.5V | - | - | 2A | - | 16.5V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-123.3SE Recom Power | 2378 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 18V | 2.97V | 9.5V | - | - | 6A | - | 3.63V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4815DE Recom Power | 2426 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | - | 2 | CE, LVD | - | - | 75V | 15V | 18V | - | - | 1A | - | 15V | -15V | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-1212DE Recom Power | 2090 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | - | 2 | CE, LVD | - | - | 18V | 12V | 9.5V | - | - | 1.25A | - | 12V | -12V | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-483.3SEW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 2.97V | 18V | 48V | YES | 6A | - | 3.63V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812SEW/N Recom Power | 2689 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.92Lx0.96W x 2.27 H 125.0mmx24.5mmx57.6mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, LVD | - | - | 75V | 10.8V | 18V | 48V | YES | 2.5A | - | 13.2V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPMD30-4812SE Recom Power | 2653 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | - | 182g | - | - | - | POWERLINE Power Modules (30W) | 4.58Lx0.96W x 2.26 H 116.3mmx24.5mmx57.6mm | - | Active | Not Applicable | - | EAR99 | Enclosed | - | - | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 1 | CE, LVD | - | - | 75V | 10.8V | 18V | - | - | 2.5A | - | 13.2V | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNDHS250B05 Cosel USA, Inc. | 2797 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 389.999995g | -20°C~95°C With Derating | - | 2011 | SNDHS (250W) | 5.00Lx2.42W x 1.75 H 127.0mmx61.5mmx44.5mm | - | Active | Not Applicable | - | - | Open Frame | 95°C | -20°C | ITE (Commercial) | 250W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | - | 400V | - | 200V | - | - | - | 250W | - | - | 50A | - | 3kV | - | - | - | 273.05mm | 127mm | 74.168mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD-45B-5 MEAN WELL USA Inc. | 36 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | - | 8 | - | -10°C~60°C With Derating | - | - | PSD-45 (45W) | 5.00Lx2.99W x 1.18 H 127.0mmx76.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 77% | 1500V | 36V | - | 18V | - | - | 9A | - | - | - | - | 45W | - | - | - | - | 30.48mm | - | - | - | ROHS3 Compliant | - |