- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Isolation | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEQ 20-4815WIR Traco Power | 2105 |
| - | 13 Weeks | - | Chassis Mount | - | NO | - | -40°C~93°C With Derating | - | - | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | - | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 20W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 87% | 2.25kV | 75V | 24V | 18V | 48V | NO | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VHK200W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK200W (200W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X9 | 1 | - | 87% | - | 36V | 48V | 10V | 24V | YES | - | 200W | - | - | - | Isolated | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | - | Enclosed | - | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X6 | 1 | EN, IEC | 88% | - | 36V | 24V | 9V | 24V | NO | - | 15W | - | - | 625mA | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2016 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 83% | - | 75V | 12V | 18V | 48V | YES | - | 50W | - | - | - | Isolated | 38.1mm | RoHS Compliant | Lead Free | ||
![]() RPMD15-2415DFW Recom Power | 2300 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | 182g | - | Bulk | - | POWERLINE Power Modules (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Enclosed | ITE (Commercial) | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE | - | - | 36V | 15V | 9.5V | 24V | YES | 500mA | 15W | 15V | -15V | - | - | 24.5mm | ROHS3 Compliant | Lead Free | ||
![]() TEQ 100-4812WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | -40°C~105°C | - | 2014 | TEQ 100WIR (100W) | 4.06Lx3.50W x 3.45 H 103.1mmx88.9mmx87.6mm | - | Active | Not Applicable | 12 | EAR99 | Enclosed | Industrial, ITE (Commercial), Railway | 101W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CB, cULus, cURus | 90% | 2.25kV | 75V | 12V | 19V | 48V | YES | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CHB100W-24S12-CM Cincon Electronics Co. LTD | 2401 |
| - | 8 Weeks | - | Chassis Mount | - | - | - | -40°C~100°C With Derating | Bulk | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | CE, cURus | 85.5% | 1500V | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 100-4810-CM Traco Power | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 100 (100W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 83W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYB15-Q24-S3-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB15-U (15W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 87% | - | 36V | - | 9V | - | - | - | 15W | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S15-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | - | Enclosed | - | - | 20W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | 18V | - | - | - | 20W | - | - | 1.333A | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-S15-U CUI Inc. | 41 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 1 | EN, IEC | 89% | - | 75V | - | 18V | - | - | - | 30W | - | - | 2A | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-D12-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB10-U (10W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | 10W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | 9V | - | - | - | 10W | - | -12V | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() TEP 160-4811-CM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 170W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-4812WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 156W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2416-CMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 154W | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-4812-CMF Traco Power | 2296 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 192W | - | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-7211WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 160W | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-48153-CMF Traco Power | 2624 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 196W | - | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 75V | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-7210WIRCM Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 142W | - | - | - | - | - | - | - | 1 | cURus | 88% | 2.25kV | 160V | - | 43V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEP 160-2416WIRCMF Traco Power | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~75°C With Derating | - | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 140W | - | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |