- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQE10-Q48-S24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-S24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-S15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | -15V | - | - | RoHS Compliant | ||
![]() PQDE6W-Q48-S15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | compliant | - | 1 | CE | 88% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | - | ||
![]() PYBE20-Q48-S15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | - | R-XDMA-X6 | 1 | CE, cURus | 90% | 1.5kV | 75V | 15V | 18V | 48V | YES | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | RoHS Compliant | ||
![]() PYBE30-Q48-D12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | -12V | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-D24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | -24V | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-D24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | -24V | - | - | RoHS Compliant | ||
![]() PDQE10-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CE, cURus | 83% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-D12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | - | R-XDMA-X6 | 2 | CE, cURus | 88% | 1.5kV | 75V | 12V | 18V | 48V | NO | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | VOLTAGE-MODE | - | RoHS Compliant | ||
![]() PYBE30-Q48-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | -15V | - | - | RoHS Compliant | ||
![]() TMDC 06-4818 Traco Power | In Stock | - | - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE, cURus | 83% | 3kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PYBE20-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | - | R-XDFM-X6 | 2 | CE, cURus | 88% | 1.5kV | 75V | 12V | 18V | 48V | NO | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | VOLTAGE-MODE | - | RoHS Compliant | ||
![]() TMDC 06-2412 Traco Power | 81 |
| - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMDC 06-2422 Traco Power | 37 |
| - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 2 | CB, CE, cURus | 84% | 3kV | 36V | - | 9V | - | - | - | -12V | - | - | ROHS3 Compliant | ||
![]() TMDC 06-4822 Traco Power | 74 |
| - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | 2 | CB, CE, cURus | 85% | 3kV | 75V | - | 18V | - | - | - | -12V | - | - | ROHS3 Compliant | ||
![]() TMDC 10-2411 Traco Power | In Stock | - | - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 36V | - | 9V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMDC 10-4811 Traco Power | 67 |
| - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 1 | CB, CE, cURus | 84% | 3kV | 75V | - | 18V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMDC 10-2422 Traco Power | In Stock | - | - | 11 Weeks | Chassis Mount | - | -40°C~92.5°C With Derating | - | TMDC 10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | - | 2 | CB, CE, cURus | 86% | 3kV | 36V | - | 9V | - | - | - | -12V | - | - | ROHS3 Compliant |