- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Max Output Power | Isolation | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Current - Output 3 | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB30-Q24-T315-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 30W | - | - | - | - | - | - | - | - | 3 | EN, IEC | 86% | - | 36V | - | 9V | - | - | - | 26.5W | - | 15V | 3.5A | - | - | -15V | - | - | - | 500mA | - | - | 500mA | 19.05mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-D15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-MXMA-X8 | 2 | EN, IEC | 88% | - | 36V | 15V | 9V | 24V | NO | - | 20W | - | -15V | 667mA | - | - | - | - | - | - | 667mA | - | - | - | 25.146mm | - | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | 20W | - | 20W | - | - | - | - | - | - | - | - | 1 | EN, IEC | 84% | - | 36V | - | 9V | - | - | - | 16.5W | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 29.718mm | - | - | - | RoHS Compliant | - | ||
![]() VFK400W-Q24-S48 CUI Inc. | 600 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 1.179794kg | -40°C~100°C | Bulk | 2016 | VFK400W (400W) | 7.84Lx4.99W x 1.54 H 199.0mmx126.8mmx39.0mm | yes | Active | 1 (Unlimited) | 13 | - | Enclosed | - | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 1 | - | 86% | - | 36V | 48V | 10V | 24V | YES | - | 400W | - | - | - | 398W | - | - | - | Isolated | - | - | - | - | - | 39.116mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() STMGFW152415-N2 Cosel USA, Inc. | 47 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 119.999988g | -20°C~70°C With Derating | - | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | 2 | CE | 89% | 1.5kV | 36V | - | 9V | - | - | - | 15W | - | -15V | - | - | - | - | - | - | - | - | - | - | - | 26.924mm | - | - | - | ROHS3 Compliant | - | ||
![]() DDC3024S24 XP Power | 40 |
| Datasheet | 21 Weeks | DIN Rail | DIN Rail | Module | - | - | - | -40°C~70°C | - | 2013 | DDC30 (30W) | 2.22Lx1.38W x 3.58 H 56.4mmx35.0mmx91.0mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 30W | - | - | - | - | - | - | - | - | 1 | CB | 85% | - | 36V | 24V | - | - | - | - | 30W | - | - | 1.25A | - | - | - | 30W | - | - | - | 36V | 9V | - | 90.932mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DTE2048S12-D XP Power | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | - | - | - | -40°C~85°C | Bulk | 2015 | DTE20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.3mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 91% | - | 75V | - | 18V | - | - | - | 20W | - | - | 1.67A | - | - | - | 20W | - | - | - | - | - | - | 23.368mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DTE2048S5V1-D XP Power | 9 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | - | - | - | -40°C~85°C | Bulk | 2015 | DTE20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.3mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 89% | - | 75V | - | 18V | - | - | - | 20W | - | - | 4A | - | - | - | 20W | - | - | - | - | - | - | 23.368mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PYB15-Q24-S15-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | 15W | - | - | - | - | - | - | - | - | 1 | EN, IEC | 89% | - | 36V | - | 9V | - | - | - | 15W | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 21.336mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RPM40-1215DG Recom Power | 2494 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 6 | 134g | - | Bulk | - | POWERLINE Power Modules (40W) | 4.00Lx2.25W x 0.75 H 101.6mmx57.2mmx19.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | ITE (Commercial) | - | - | 40W | - | - | - | - | 57.15mm | - | - | - | 2 | - | - | - | 18V | 15V | 9.5V | - | - | 1.4A | 40W | 16.5V | - | - | - | 12V | - | - | Isolated | 1.6kV | - | - | - | - | 19mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNDBS700B48 Cosel USA, Inc. | 2031 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | -20°C~95°C With Derating | - | 2012 | SNDBS (700W) | 8.75Lx3.51W x 1.75 H 222.3mmx89.2mmx44.5mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 696W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 91% | - | 400V | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STMGFW154805 Cosel USA, Inc. | 16264868 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 119.999988g | -20°C~70°C With Derating | - | 2015 | STMGFW (15W) | 3.66Lx2.05W x 1.06 H 93.0mmx52.1mmx26.9mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | 2 | CE | 84% | 1.5kV | 76V | 5V | 18V | 48V | - | - | 15W | - | -5V | - | - | - | - | - | - | - | - | - | - | - | 26.924mm | 93mm | - | - | ROHS3 Compliant | - | ||
![]() DDC1524S05 XP Power | 56800 |
| Datasheet | 21 Weeks | DIN Rail | DIN Rail | Module | - | - | - | -40°C~70°C | - | 2013 | DDC15 (15W) | 2.22Lx0.71W x 3.58 H 56.4mmx18.0mmx91.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | - | 1 | CB | 80% | - | 36V | 5V | 9V | - | - | - | 13.5W | - | - | 2.7A | - | - | - | 13.5W | - | - | - | 36V | 9V | - | 90.932mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DTE4048S5V1-D XP Power | 9 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | - | - | - | -40°C~85°C | Bulk | 2015 | DTE40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | 40W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 89% | - | 75V | - | 18V | - | - | - | 40W | - | - | 8A | - | - | - | 40W | - | - | - | - | - | - | 25.654mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PYB10-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | - | 64.000012g | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | - | Enclosed | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXFM-X6 | 2 | EN, IEC | 84% | - | 75V | 12V | 18V | 18V | NO | - | 10W | - | -12V | 416mA | 1W | - | - | - | - | - | 416mA | - | - | - | 22.098mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DPX1524WS3P3 TDK-Lambda Americas Inc. | 2057 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | - | 8 | 181.999998g | -40°C~95°C | Bulk | 2011 | DPX (15W) | 4.92Lx2.27W x 0.97 H 125.0mmx57.6mmx24.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | - | 1 | CE | 84% | - | 36V | 3.3V | 9.5V | - | - | 4.5A | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.638mm | - | No | - | RoHS Compliant | - | ||
![]() CHB100W-48S12-CM Cincon Electronics Co. LTD | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | - | - | -40°C~100°C With Derating | Bulk | - | CHB100W (100W) | 3.98Lx2.54W x 1.03 H 101.2mmx64.6mmx26.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 87.5% | 1500V | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYB10-Q48-S24-DIN CUI Inc. | 150 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | - | 64.000012g | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | - | Enclosed | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXFM-X6 | 1 | EN, IEC | 85% | - | 75V | 24V | 18V | 18V | NO | - | 10W | - | - | 416mA | 1W | - | - | - | - | - | - | - | - | - | 22.098mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JVA151500S12-D XP Power | 12 |
| Datasheet | 13 Weeks | - | DIN Rail | - | NO | - | - | -40°C~70°C With Derating | Bulk | 2017 | JVA15 (15W) | 5.07Lx4.01W x 1.92 H 128.8mmx101.9mmx48.8mm | - | Active | 1 (Unlimited) | 9 | - | Enclosed | ITE (Commercial) | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXMA-X9 | 1 | UL | 72% | 4kV | 1500V | 12V | 200V | 800V | NO | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYB15-Q24-S3-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | 6 | - | Enclosed | - | 15W | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-MXFM-X6 | 1 | EN, IEC | 85% | - | 36V | 3.3V | 9V | 24V | YES | - | 13.2W | - | - | 4A | - | - | - | - | - | - | - | - | - | - | 26.162mm | - | - | - | RoHS Compliant | - |