- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10A24-N30-I10-C Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LE24-P4-LGH Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-P60-DAR-H Advanced Energy | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-DAR-H Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10LE24-P4-DAF-BNC Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LE24-N4-LGH Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10LE24-N4-DAF-BNC Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LE24-P4-10PPM-AZ-DAF-BNC Advanced Energy | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10A24-N15-I5-25PPM-E Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72RCM500-24 Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | - | - | -40°C~70°C | RCM (500W) | 8.23Lx5.55W x 1.57 H 209.0mmx141.0mmx40.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial), Railway | 504W | - | - | - | - | - | - | - | - | 1 | CE, NEMKO | 96% | 4.2kV | 90V | - | 50.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 110RCM500-24 Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | - | - | -40°C~85°C | Melcher RCM (500W) | 8.23Lx5.55W x 1.57 H 209.0mmx141.0mmx39.9mm | Active | Not Applicable | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 500W | - | - | - | - | - | - | - | - | 1 | CE | 96% | 4.2kV | 137.5V | - | 77V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() VI-LCW3-EV-CC Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | 85°C | -10°C | - | - | - | Active | - | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | compliant | - | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | - | - | - | 24V | - | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 150W | 26.4V | 12V | - | - | - | Non-RoHS Compliant | ||
![]() 10A12-N4-25PPM-E Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10A12-P4-25PPM-E Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPUN02L-12 MEAN WELL USA Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFTN02M-05 MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | YES | 100°C | -40°C | - | - | - | Active | - | 10 | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-F10 | 1 | - | - | - | - | 5V | - | 12V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 10.8V | 13.2V | 2W | 5.1V | 4.9V | 7.6mm | 15.24mm | 10.9mm | ROHS3 Compliant | ||
![]() DETN02M-12 MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DETN02L-12 MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFTN02L-15 MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | YES | 100°C | -40°C | - | - | - | Active | - | 10 | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-F10 | 1 | - | - | - | - | 15V | - | 5V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 4.5V | 5.5V | 1.995W | 15.3V | 14.7V | 7.6mm | 15.24mm | 10.9mm | ROHS3 Compliant | ||
![]() SFTN02N-12 MEAN WELL USA Inc. | In Stock | - | - | 15 Weeks | - | YES | 100°C | -40°C | - | - | - | Active | - | 10 | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-F10 | 1 | - | - | - | - | 12V | - | 24V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 21.6V | 26.4V | 2W | 12.24V | 11.76V | 7.6mm | 15.24mm | 10.9mm | ROHS3 Compliant |