- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Analog IC - Other Type | Output Current | Output Power | Current - Output 1 | Nominal Input Voltage | Max Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQB100-110S-24-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 160 V | 66 V | CQB100110S24-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 4.2 A | 24 V | , | Active | 5.74 | Details | - | - | - | CQB100-110S | - | - | - | - | - | - | compliant | 1 Output | - | 92 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | - | - | 2.25 kV | Isolated | 43 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() SD-50C-5 MEAN WELL USA Inc. | 27 | - | Datasheet | 14 Weeks | Chassis, Chassis Mount, Desktop | Chassis Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C With Derating | SD-50 (50W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 38mm | - | 1 | CE | 76% | 1500V | 72V | 5V | 36V | - | 10A | 50W | 10A | 48V | 50W | - | - | - | 38.1mm | - | - | ROHS3 Compliant | ||
![]() CQB75W-48S05-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S05-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 12 A | 5 V | , | Active | 5.74 | Details | - | - | - | CQB75W | - | - | - | - | - | - | compliant | 1 Output | - | 85 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CHB50W-24S28N-DIN Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | DIN Rail | 1.78 A | 28 V | - | - | - | Details | - | 3.315752 oz | - | CHB50W | - | - | - | - | - | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | 50 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | - | ||
![]() CHB75W-24S24N-DIN Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CHB75W-24S24N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 3.12 A | 24 V | , | Active | 5.74 | Details | Yes | 3.315752 oz | - | CHB75W | - | - | - | - | - | - | compliant | 1 Output | - | 84 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | - | ||
![]() CQB75W-24S15N-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQB75W-24S15N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 5 A | 15 V | , | Active | 5.74 | Details | - | - | - | CQB75W | - | - | - | - | - | - | compliant | 1 Output | - | 86 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQB75W-48S24N-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S24N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 3.12 A | 24 V | , | Active | 5.74 | Details | - | - | - | CQB75W | - | - | - | - | - | - | compliant | 1 Output | - | 87 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQE50W-24S3V3-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQE50W-24S3V3-DIN | + 105 C | Isolated | - 40 C | DIN Rail | 10 A | 3.3 V | , | Active | 5.75 | Details | - | - | - | CQE50W | - | - | - | - | - | - | compliant | 1 Output | - | 90.5 % | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQE50W-48S15N-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQE50W-48S15N-DIN | + 105 C | Isolated | - 40 C | DIN Rail | 3.33 A | 15 V | , | Active | 5.75 | Details | - | - | - | CQE50W | - | - | - | - | - | - | compliant | 1 Output | - | 91 % | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQE50W-24S48N-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQE50W-24S48N-DIN | + 105 C | Isolated | - 40 C | DIN Rail | 1.04 A | 48 V | , | Active | 5.75 | Details | - | - | - | CQE50W | - | - | - | - | - | - | compliant | 1 Output | - | 88.5 % | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQE50W-24S15-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CQE50W-24S15-DIN | + 105 C | Isolated | - 40 C | DIN Rail | 3.33 A | 15 V | , | Active | 5.75 | Details | - | - | - | CQE50W | - | - | - | - | - | - | compliant | 1 Output | - | 91.5 % | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQB75W-48S24-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S24-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 3.12 A | 24 V | , | Active | 5.74 | Details | - | - | - | CQB75W | - | - | - | - | - | - | compliant | 1 Output | - | 87 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CHB75W-24S28N-DIN Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CHB75W-24S28N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 2.67 A | 28 V | , | Active | 5.74 | Details | Yes | 3.315752 oz | - | CHB75W | - | - | - | - | - | - | compliant | 1 Output | - | 84 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | - | ||
![]() CHB100W-48S3V3-CM Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CHB100W-48S3V3-CM | + 100 C | Isolated | - 40 C | Chassis | 20 A | 3.3 V | , | Active | 5.74 | Details | Yes | 3.174657 oz | - | CHB100W | - | - | - | - | - | - | compliant | 1 Output | - | 82.5 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 66 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 61 mm | 57.9 mm | - | ||
![]() CQB100W-48S24-CM Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB100W-48S24-CM | + 100 C | Isolated | - 40 C | Chassis | 4.17 A | 24 V | , | Active | 5.74 | Details | - | - | - | CQB100W | - | - | - | - | - | - | compliant | 1 Output | - | 88 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 100 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CHB75W-24S28N-CM Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | Chassis | 2.67 A | 28 V | - | - | - | Details | - | 3.315752 oz | - | CHB75W | - | - | - | - | - | - | - | 1 Output | - | 84 % | - | - | - | - | - | - | 75 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | - | ||
![]() CQB75W-48S15N-CM Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | - | 1 | CINCON ELECTRONICS CO LTD | 75 V | 18 V | CQB75W-48S15N-CM | + 100 C | Isolated | - 40 C | Chassis | 5 A | 15 V | , | Active | 5.74 | Details | - | - | - | CQB75W | - | - | - | - | - | - | compliant | 1 Output | - | 87 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 75 W | - | - | - | 1.5 kV | Isolated | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQB100W-24S24N-CM Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | Chassis | 4.17 A | 24 V | - | - | - | Details | - | - | - | CQB100W | - | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | - | - | 100 W | - | - | - | 1.5 kV | Isolated | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CQB100W-24S05-DIN Cincon | In Stock | - | - | - | - | - | 1/4 Brick | - | Convection | 1 | - | 36 V | 9 V | - | + 100 C | Isolated | - 40 C | DIN Rail | 20 A | 5 V | - | - | - | Details | - | - | - | CQB100W | - | - | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | - | - | - | 100 W | - | - | - | 1.5 kV | Isolated | 18 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CHB50W-24S12N-DIN Cincon | In Stock | - | - | - | - | - | Half Brick | - | Convection | 1 | CINCON ELECTRONICS CO LTD | 36 V | 9 V | CHB50W-24S12N-DIN | + 100 C | Isolated | - 40 C | DIN Rail | 4.16 A | 12 V | , | Active | 5.74 | Details | Yes | 3.315752 oz | - | CHB50W | - | - | - | - | - | - | compliant | 1 Output | - | 83 % | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 50 W | - | - | - | 1.5 kV | Isolated | 9 V to 36 V | 12.7 mm | 61 mm | 57.9 mm | - |