- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Approvals | Base Product Number | Cable Types | Connections | Contact Sizes | Content | Dim | Dimensions | ECCN | Enclosure | Harmonized Code | Industry | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Itar Registered | Jacket Material | Manufacturer | Manufacturer Part Number | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | No. of outputs | Open Frame/Enclosed | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Standards Met | Switching Regulator | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Output | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Housing Color | Voltage - Input (Min) | Note | Voltage | Current - Output (Max) | Output Current | Shell Size, MIL | Output Power | Protections | Voltage - Output 2 | Reset | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Reset Timeout | Voltage - Output 3 | Includes | Voltage - Output 4 | Legend | Power | Line Regulation | Overload Protection | Load Regulation | Background Color | Product | Nominal Input Voltage (DC) | Language | Features | Input Voltage | Strain Relief | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1100SDC-3-001 Advanced Energy | 2856 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 to 40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP2660-7R Bel Fuse Inc | In Stock | - | - | Chassis Mount | - | - | - | 15 | - | - | - | - | - | - | CE, CSA, EN, IEC, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | 71 °C | -25 °C | - | - | - | - | - | - | 192 W | - | - | - | - | - | - | - | - | 2 | - | 89 % | - | - | 24 V | - | - | - | - | - | - | - | 96 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.812 mm | 170.942 mm | 110.998 mm | - | No | ||
![]() RSDH-300-32 MEAN WELL | In Stock |
| - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | SOT-25-5 | - | - | - | - | XC6121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | Torex Semiconductor Ltd | - | - 40 C | - | - | Chassis | - | Enclosed | - | - | - | 32 VDC | - | Tape & Reel (TR) | Active | - | - | - | - | 32V | -40°C ~ 85°C (TA) | - | - | 9.33 L x 3.94 W x 1.61 H (237.0mm x 100.0mm x 41.0mm) | - | Watchdog Circuit | - | - | - | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | 1 | CB, CE, EAC, UKCA | 90% | 4 kV | 1500V | - | - | 250V | - | - | 9.37A | - | - | 300 W | - | - | Active Low | 3.3V | 1 | - | 1.6s Typical | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | - | +/- 250 VDC to +/- 1.5 kVDC | - | 41 mm | 237 mm | 100 mm | - | - | ||
![]() XQ12V_33A3AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | FM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Edwards Signaling | 873DPO-S1 | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | No | - | - | - | - | - | - | - | - | - | Vibration | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR5V_80AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | TPE | Turck | U-95903 | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 16 Feet | - | - | - | ||
![]() XQ24V_20A8AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 125451 | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slippery When Wet/Resbaloso Cuando Esta Mojado | - | - | - | - | Yellow | - | - | English;Spanish | - | - | - | - | - | - | - | - | ||
![]() XU32V_13A9AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XQ48V_10A4ADNT Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | JGU705033G | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 705 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground Fault | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XQ10V_41A6ATN Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG52P0800E2ZM | - | - | - | - | Vicor Corporation | - | - | - | Panel | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XQ2V_80AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | TPE | Turck | U-95961 | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Teal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 33 Feet | - | - | - | ||
![]() WM3V3V_30AI Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-15B-05 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7792.2 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-78W5.0-0.5 Recom | 59 |
| - | - | Through Hole | - | - | - | - | - | - | - | 4.8g | - | - | - | - | Open end cable | - | 1pc(s) | (L x W x H) 17.5 x 11.5 x 8.5 mm | - | - | SIP 3 | - | - | 9V DC | 32 V | 6.5 V | - | - | - | - | +85°C | 500mA | + 85 C | +85°C | - | 4.5V DC | - 40 C | -40°C | - | Chassis Mount | 1x | - | 500mA | - | - | 5 V | - | SIP 3 | - | - | - | RoHS | - | - | - | - | R-78W-0.5 | - | - | R-78W5.0-0.5 | - | - | - | - | DC-DC Converter, Filtering, Step Down | - | - | 2.5W | - | - | - | - | - | 10.2mm | - | - | - | - | 1 | - | 94% | - | - | 5V dc | - | - | - | - | - | 500mA | - | 2.5 W | - | - | - | - | - | Short Circuit Protection | - | - | - | - | - | 2.5W | 0.4% | - | 0.6% | - | Non-Isolated / POL | - | - | - | 6.5 → 32V dc | - | 8.5mm | 17.5mm | 11.5mm | - | - | ||
![]() SCD30S24-DN Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cULus, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | SCD30S24DN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | -13-149 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | Yes | - | - | - | 24 VDC, 48 VDC, 125 VDC | - | - | - | - | - | - | - | - | - | ||
![]() IB0515XT-1WR2 MORNSUN | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCG40-5G SL Power Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IB0503XT-1WR2 MORNSUN | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-200B-48 Advantech | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Thermoplastic | - | - | - | Thermoplastic | - | RTS712 | - | - | 2.5mm (2), 20 (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Sine Systems Corp | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | 48V | -40°C ~ 125°C | - | ecomate® Aquarius™ | 8.46 L x 4.53 W x 1.97 H (215.0mm x 115.0mm x 50.0mm) | Receptacle Housing | For Male Pins | 4 | - | - | - | ITE (Commercial) | 202W | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | 12-2 | 1 | CE | 86% | 1.5 kV | 36V | - | Black | 19V | Contacts Not Included | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | 6 pcs - 1 Connector, 1 Backshell, 1 Gasket, 1 O-Ring, 1 Ring, 1 Seal | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | UL94 V-0 | - | ||
![]() CQB50W8-36S48N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | - | Industrial | - | 75 V | 9 V | - | - | - | - | - | - | + 105 C | - | - | - | - 40 C | - | - | Chassis | - | - | - | 1.05 mA | - | 48 V | - | - | - | Details | - | - | - | - | - | - | CQB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | - | - |