- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8C24-N250-I5-DAR Advanced Energy | 797 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC3333-CUUU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 24V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VI-RC3000-CVVV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 6LE24-N4-AZ-DAF-BNC Advanced Energy | 560 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N4-AZ-DAF-BNC Advanced Energy | 520 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-P4-AZ-DAF-BNC Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCW20Y-EYYW-CC Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 15V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() 1LE24-N30-10PPM Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCN444-EWWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 52.8V | 24V | Non-RoHS Compliant | ||
![]() 8C24-P250-I5-AQ Advanced Energy | 913 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCN333-CWWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 24V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VE-RCN410-CUYY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P250-I5-DA Advanced Energy | 505 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCWZY0-CWVW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | - | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 2V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 2.2V | 1V | Non-RoHS Compliant | ||
![]() VI-RCWY01-CWVW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | EAR99 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | 20 | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 30A24-P30-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-N30-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-N30-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-P15-F-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P15-F-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |