- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSRZ-102 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | 26.4 V | 21.6 V | - | - | - | - | - | - | Chassis | 1 mA | - | 1 kV | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MSRZ | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 3.2 W | - | - | - | - | - | - | Isolated | - | 21.6 V to 26.4 V | - | 47 mm | 182 mm | 159 mm | ||
![]() CHE100W-48S24-CM Cincon | In Stock | - | - | - | Half Brick | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 75 V | 18 V | - | CHE100W-48S24-CM | + 105 C | Isolated | - | - 40 C | Chassis | 4.2 A | - | 24 V | - | - | - | - | Contact Manufacturer | - | 5.74 | Details | Yes | - | 3.351026 oz | - | - | - | - | - | CHE100W | - | - | - | - | - | compliant | 1 Output | - | 91 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 61 mm | 57.9 mm | ||
![]() CQE50W-48S3V3N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 75 V | 18 V | - | CQE50W-48S3V3N-CM | + 105 C | Isolated | - | - 40 C | Chassis | 10 A | - | 3.3 V | - | - | , | - | Active | - | 5.75 | Details | - | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 90 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQE50W-24S15N-DIN Cincon | In Stock | - | - | - | 1/4 Brick | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 36 V | 9 V | - | CQE50W-24S15N-DIN | + 105 C | Isolated | - | - 40 C | DIN Rail | 3.33 A | - | 15 V | - | - | , | - | Active | - | 5.75 | Details | - | - | - | - | - | - | - | - | CQE50W | - | - | - | - | - | compliant | 1 Output | - | 91.5 % | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB100-110S-24N-CM Cincon | In Stock | - | - | - | 1/4 Brick | - | - | Convection | - | 1 | CINCON ELECTRONICS CO LTD | - | 160 V | 66 V | - | CQB100110S24N-CM | + 100 C | Isolated | - | - 40 C | Chassis | 4.2 A | - | 24 V | - | - | , | - | Active | - | 5.74 | Details | - | - | - | - | - | - | - | - | CQB100-110S | - | - | - | - | - | compliant | 1 Output | - | 92 % | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | - | 2.25 kV | Isolated | - | 43 V to 160 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() 110RCM300-2424DMQFK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 137.5 V | 50.4 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | 50.4V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() GQ1001-9RG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | 5 | - | Industrial | 54 V | 21.6 V | - | - | + 71 C | - | - | - 40 C | Chassis | 20 A | - | 3.3 V | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Q | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 102 W | - | - | - | - | - | 2.1 kV | Isolated | - | 21.6 V to 54 V | - | 111 mm | 164 mm | 20 mm | ||
![]() XRG70-703PF Advanced Energy | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110RCM300-2424DMQF Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 137.5 V | 50.4 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | 50.4V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM300-2424DMK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 137.5 V | 50.4 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | 50.4V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM300-2424DMQK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 137.5 V | 50.4 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 93.5% | 2.86 kV | 137.5V | 50.4V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM300-2424DMQK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 45 V | 16.8 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 91% | 2.86 kV | 45V | 16.8V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM300-2424DMK Bel Power Solutions | In Stock | - | - | Chassis Mount | - | - | - | - | - | 4 | - | Industrial | 45 V | 16.8 V | - | - | + 70 C | - | Bel Power Solutions | - 40 C | Chassis | 6.25 A | 6.25 A | 24 V | - 24 V | Box | - | - | - | Active | - | Details | - | 62368-1 | - | - | - | 24V | -40°C ~ 70°C | - | RCM300 | 4.57 L x 4.43 W x 1.50 H (116.1mm x 112.5mm x 38.1mm) | Enclosed, Conformal Coated | ITE (Commercial) | 300W | - | - | 2 Output | cCSAus, CE | 91% | 2.86 kV | 45V | 16.8V | - | 6.25A, 6.25A | - | 300 W | -24V | - | - | - | - | 4.2 kV | Isolated | - | - | - | 38 mm | 188.6 mm | 116 mm | ||
![]() XRG70-653PF Advanced Energy | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | XRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQAE50-D48-S24-DINH CUI Inc. | 30 |
| - | - | - | PQAE50 | - | - | - | 24 | - | Industrial | 75 V | 36 V | - | - | + 105 C | - | CUI Inc. | - 40 C | DIN Rail | 2.083 A | - | 24 V | - | Tray | - | 656-31721R | - | Active | - | - | - | 62368-1 | - | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 2.083A | DC | 50 W | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() CQB75W8-36S28N-CMFC Cincon | 2491 |
| - | - | 1/4 Brick | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 2.67 A | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | - | - | - | - | - | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PQAE50-D48-S12-DIN CUI Inc. | 30 | - | - | - | - | PQAE50 | - | - | - | 24 | - | Industrial | 75 V | 36 V | - | - | + 105 C | - | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | - | 656-31714R | - | Active | - | Details | - | 62368-1 | - | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() CQB50W8-36S12N-CMFC Cincon | In Stock | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 4.17 mA | - | 12 V | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S12N-CMFD Cincon | In Stock | - | - | - | - | - | - | - | 57.9 mm x 36.8 mm x 12.7 mm | - | - | Industrial | 75 V | 9 V | - | - | + 105 C | - | - | - 40 C | Chassis | 4.17 mA | - | 12 V | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CQB | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Isolated | - | +/- 9 VDC to +/- 75 VDC | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CQB50W8-36S15-CMFD Cincon Electronics Co. LTD | 2320 |
| - | Chassis Mount | - | CQB50W8 | Cincon | - | - | - | - | - | 75 V | 9 V | Cincon | - | + 105 C | - | Cincon Electronics Co. LTD | - 40 C | Through Hole | - | - | 15 V | - | Box | - | - | - | Active | - | Details | - | 50155; 62368-1 | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | CQB50W8 CMFC(D) (50W) | 4.60" L x 2.49" W x 1.46" H (116.8mm x 63.4mm x 37.0mm) | Enclosed | ITE (Commercial), Railway | 50W | DC-DC Converter | - | 1 | CE | 90% | 4.2 kV | 75V | 9.5V | - | 3.33A | - | 50 W | - | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | - | +/- 9 VDC to +/- 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm |