- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-N24-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 48V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-N53-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 150V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 200V | 300W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VI-MCWP-IS-CC Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LE24-N20 Advanced Energy | 577 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A12-N4-25PPM-F-M-C-1 Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A12-P4-25PPM-F-M-C-1 Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-N62-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 15V | 300V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 300W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-N23-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 24V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() 1LE24-P20 Advanced Energy | 575 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LE24-N20 Advanced Energy | 960 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A24-N15-I10-C-1 Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-N74-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | NOMINAL 300V INPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 48V | 150V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 375V | 300W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-MC14-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 10 | EAR99 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-N60-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 300V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 300W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-N21-IS Vicor Corporation | 728 |
| - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() 6C24-N30-E Advanced Energy | 501 |
| - | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LE24-P30 Advanced Energy | 921 |
| Datasheet | 1 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-N2L-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 28V | 36V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 56V | 300W | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-M50-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 150V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 200V | 300W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-MWH-IS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 52V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 300W | 53.1V | 51.5V | - |