- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-MCN4-CU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | - | Active | 10 | - | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 200W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VE-PUM1-01 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-MCWM-CS Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | EAR99 | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XXMA-X | 1 | Not Qualified | - | 10V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 300W | 11V | 5V | RoHS Compliant | ||
![]() VI-PCN04-CXU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-MCWF-ES Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PCW4F-CVW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A24-N30-I5-C Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC34-ES-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | - | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-PC11Y-CVY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-MC63-EV-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 24V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | 150W | 26.4V | 12V | Non-RoHS Compliant | ||
![]() VI-MCW2-CV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | - | Active | 10 | - | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 15V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 150W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VE-PCW00-EVY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A24-P30-I5-C Advanced Energy | 599 |
| - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-MUL-ES Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MCNL-ES-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 28V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | - | 30.8V | 14V | - | ||
![]() VE-MCW4-ES Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2C24-N20-I5-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4C24-P20-I5-E Advanced Energy | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PCW10-EVV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PUM1-EVV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |