- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6LE24-P4-10PPM-AZ Advanced Energy | 939 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6C24-N60-DAR-H Advanced Energy | 983 |
| - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC1001-CYYV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 20 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-R1011-IVXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC102L-EYYY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 20 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-RW011-IVXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P20-BNC Advanced Energy | 953 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-R5220-IXXV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-N4-10PPM-AZ Advanced Energy | 542 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20A24-N30-F-M-E-1 Advanced Energy | 896 |
| - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-P60-DA Advanced Energy | 529 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-I10 Advanced Energy | In Stock | - | Datasheet | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC3011-EXXX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | e0 | no | Active | 20 | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-RCW110-CVYY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 20 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() 8C24-N60-DAR Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-I5 Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10C24-N60-DA Advanced Energy | 743 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P60-DA Advanced Energy | 790 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-QCW33-CSV-CC Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 24V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 26.4V | 12V | Non-RoHS Compliant | ||
![]() 10C24-P60-DAR Advanced Energy | 671 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |