- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LCWY-EW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 66W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 1A12-N4-I5-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LCN4-CY-CC Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 50W | 52.8V | 24V | Non-RoHS Compliant | ||
![]() VI-LCNY-CV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 99W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-L0L-MX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 28V | 12V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 10V | 20V | 75W | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-L00-MX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 12V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 10V | 20V | 75W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-LT2-MX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 15V | 110V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 66V | 160V | 75W | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-MB44-CS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-MT1-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | yes | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 110V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 66V | 160V | 300W | 13.2V | 10.8V | RoHS Compliant | ||
![]() VI-MT0-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 5V | 110V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 66V | 160V | 300W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-LC3P-EX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 13.8V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 42V | 60V | 75W | 15.18V | 6.9V | - | ||
![]() VE-MW1-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | yes | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 300W | 13.2V | 10.8V | RoHS Compliant | ||
![]() VE-PN42-EUY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A12-P4-I5-E Advanced Energy | 2345 |
| - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-L6Y-MV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -55°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 3.3V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 150W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-MWY-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 3.3V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 200W | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 1A12-N4-I5-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-L61-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 12V | 300V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 200V | 400V | 150W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-L1P-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | - | 13.8V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 32V | 150W | 14.9V | 13.3V | - | ||
![]() VI-L5L-IV Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -40°C | - | no | Active | 9 | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | R-XDFM-P9 | 1 | Not Qualified | - | 28V | 150V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 100V | 200V | 150W | 30.8V | 14V | Non-RoHS Compliant |