- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE-LC32-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 15V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 42V | 60V | 50W | 16.5V | 13.5V | - | ||
![]() M15V_13A3ADITV2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LCNB-EU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 95V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 36V | 76V | 200W | 104.5V | 47.5V | - | ||
![]() VI-LC1B-CX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | Active | Not Applicable | 10 | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X10 | 1 | - | 95V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 32V | 75W | 104.5V | 47.5V | Non-RoHS Compliant | ||
![]() DCM3414V50M53C2C01 Vicor Corporation | 758 |
| - | 16 Weeks | - | - | - | Active | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M72V_2A8AT2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M70V_2A8AF Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5V_10ATLL Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3V3V_30AV2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L10V_20AB Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LC11-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 12V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 21V | 32V | 50W | 13.2V | 10.8V | - | ||
![]() VE-LC13-EU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-LC11-EW-CC Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | Not Applicable | 10 | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 100W | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() D28V_1A8AF-9V_5AF5 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LCW1-CX-H1 Vicor Corporation | 861 |
| - | 16 Weeks | NO | 85°C | -25°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 12V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 75W | 13.2V | 10.8V | - | ||
![]() D6V_4A2A-6V_4A2A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10V_5A-5V_10A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-LCN3-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 24V | 48V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 36V | 76V | 50W | 26.4V | 12V | - | ||
![]() VE-LCW0-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | Active | - | 10 | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-XXMA-X10 | 1 | - | 5V | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 18V | 36V | 50W | 5.5V | 2.5V | - | ||
![]() D5V_20A-8V2V_10A Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |