- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | Reach Compliance Code | Number of Outputs | Analog IC - Other Type | Output Power | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2540-9ERG Bel Power Solutions | In Stock | - | - | - | 5 | - | Medical | 220 V | 44 V | - | + 71 C | - 40 C | Chassis | 3.2 A | 3.2 A | 15 V | 15 V | - | - | - | - | - | Details | - | - | - | - | 2 Output | - | - | - | Isolated | - | 44 V to 220 V | 111 mm | 168 mm | 60 mm | ||
![]() CQ2540-9RG Bel Power Solutions | In Stock | - | - | 20 mm x 111 mm x 164 mm | 6 | - | Industrial | 75 V | 33.6 V | - | + 71 C | - 40 C | Chassis | 8 A | - | 15 V | - | - | - | - | - | - | Details | - | - | Q | - | 1 Output | - | 120 W | 2.1 kV | Isolated | - | 33.6 V to 75 V | 111 mm | 164 mm | 20 mm | ||
![]() GP2320-9RG Bel Power Solutions | In Stock | - | - | 20 mm x 111 mm x 164 mm | 10 | - | Medical | 50.4 V | 21.6 V | - | + 71 C | - 40 C | Chassis | 8 A | - | 12 V | 12 V | 12 V | 12 V | - | - | - | Details | - | - | P | - | 4 Output | - | 96 W | - | Isolated | - | 21.6 V to 50.4 V | 111 mm | 164 mm | 20 mm | ||
![]() DS1501-9ERG Bel Power Solutions | In Stock | - | - | 60 mm x 111 mm x 168 mm | 5 | - | Medical | 220 V | 44 V | - | + 71 C | - 40 C | Chassis | 6.5 A | - | 15 V | - | - | - | - | - | - | Details | - | - | - | - | 1 Output | - | - | - | Isolated | Chassis Mount | 44 V to 220 V | 111 mm | 168 mm | 60 mm | ||
![]() BP1501-9RG Bel Power Solutions | In Stock | - | - | 20 mm x 111 mm x 164 mm | 10 | - | Medical | 36 V | 16 V | - | + 71 C | - 40 C | Chassis | 5.6 A | - | 15 V | - | - | 15 V | - | - | - | Details | - | - | P | - | 2 Output | - | 192 W | - | Isolated | - | 16 V to 36 V | 111 mm | 164 mm | 20 mm | ||
![]() BM1301-9RD3G Bel Power Solutions | In Stock | - | - | - | - | - | Industrial | 70 V | 14 V | - | + 71 C | - 40 C | Chassis | 4 A | - | 12 V | - | - | - | - | - | - | - | - | - | M | - | 1 Output | - | 50 W | - | Isolated | - | 14 V to 70 V | 39 mm | 168 mm | 111 mm | ||
![]() CQB150-300S12-CMFC Cincon | 2805 |
| - | - | 1 | - | Industrial | 425 V | 180 V | - | + 100 C | - 40 C | Chassis | 12.5 A | - | 12 V | - | - | - | - | - | - | Details | - | 7.583902 oz | - | - | 1 Output | - | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 32 mm | 116.8 mm | 61 mm | ||
![]() CQB150-300S48-CMFD Cincon | 2732 |
| - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 425 V | 180 V | CQB150-300S48-CMFD | + 100 C | - 40 C | Chassis | 3.2 A | - | 48 V | - | - | - | , | Active | 2.14 | Details | - | 10.582189 oz | - | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB150-300S12-CMFD Cincon | In Stock | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 425 V | 180 V | CQB150-300S12-CMFD | + 100 C | - 40 C | Chassis | 12.5 A | - | 12 V | - | - | - | , | Active | 2.14 | Details | - | 10.582189 oz | - | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB150-300S05-CMFD Cincon | 2518 |
| - | - | 1 | - | Industrial | 425 V | 180 V | - | + 100 C | - 40 C | Chassis | 30 A | - | 5 V | - | - | - | - | - | - | Details | - | 10.582189 oz | - | - | 1 Output | - | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 34.2 mm | 116.8 mm | 63.4 mm | ||
![]() CQB150-300S48-CMFC Cincon | 2678 |
| - | - | 1 | - | Industrial | 425 V | 180 V | - | + 100 C | - 40 C | Chassis | 3.2 A | - | 48 V | - | - | - | - | - | - | Details | - | 7.583902 oz | - | - | 1 Output | - | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 32 mm | 116.8 mm | 61 mm | ||
![]() CQB150-300S28-CMFC Cincon | In Stock | - | - | - | 1 | - | Industrial | 425 V | 180 V | - | + 100 C | - 40 C | Chassis | 5.4 A | - | 28 V | - | - | - | - | - | - | Details | - | 7.583902 oz | - | - | 1 Output | - | 150 W | 3 kV | Isolated | - | 180 V to 425 V | 32 mm | 116.8 mm | 61 mm | ||
![]() 96PSRM-D300W1U Advantech | In Stock | - | - | - | 1 | - | - | 72 V | 36 V | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | 36 V to 72 V | - | - | - | ||
![]() CHB300W-110S48-CMFD Cincon | 2672 |
| - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 43 V | CHB300W-110S48-CMFD | + 100 C | - 40 C | Chassis | 6.25 A | - | 48 V | - | - | - | , | Active | 2.31 | Details | Yes | 1 lb | CHB300W-110S-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 300 W | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CQB50W12-72S48N-CMFD Cincon | 2666 |
| - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 16.8 V | CQB50W12-72S48N-CMFD | - | - | Chassis | 1.05 A | - | 48 V | - | - | - | , | Active | 2.15 | Details | - | 2.169349 oz | CQB50W-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | Isolated | - | 16.8 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() LDD3-1205 Bel Power Solutions | 2325 |
| - | - | 15 | - | Industrial | 18 V | 9 V | - | + 70 C | - 40 C | DIN Rail | 600 mA | - | 5 V | - | - | - | - | - | - | Details | - | 3.527396 oz | - | - | 1 Output | - | 3 W | 1.5 kV | Isolated | - | 9 V to 18 V | 61.5 mm | 90 mm | 35 mm | ||
![]() CQB50W12-72S05-CMFD Cincon | In Stock | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 16.8 V | CQB50W12-72S05-CMFD | - | - | Chassis | 6 A | - | 5 V | - | - | - | , | Active | 5.27 | Details | - | 2.169349 oz | CQB50W-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | - | Isolated | - | 16.8 V to 160 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() CHB300W-110S28-CMFD Cincon | 2967 |
| - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 43 V | CHB300W-110S28-CMFD | + 100 C | - 40 C | Chassis | 10.7 A | - | 28 V | - | - | - | , | Active | 2.31 | Details | Yes | 1 lb | CHB300W-110S-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 300 W | - | Isolated | - | 43 V to 160 V | 40 mm | 155 mm | 66 mm | ||
![]() CHB300W-110S12-CMFD Cincon | In Stock | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 43 V | CHB300W-110S12-CMFD | + 100 C | - 40 C | Chassis | 25 A | - | 12 V | - | - | - | , | Active | 2.31 | Details | Yes | 1 lb | CHB300W-110S-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 300 W | 3 kV | Isolated | - | 43 V to 160 V | 40 mm | 165 mm | 78.6 mm | ||
![]() CQB50W12-72S24N-CMFD Cincon | In Stock | - | - | - | 1 | CINCON ELECTRONICS CO LTD | Industrial | 160 V | 14 V | CQB50W12-72S24N-CMFD | + 100 C | - 40 C | Chassis | 2.1 A | - | 24 V | - | - | - | , | Active | 2.15 | Details | - | 2.169349 oz | CQB50W-CM | compliant | 1 Output | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | 3 kV | Isolated | - | 16.8 V to 160 V | 34.2 mm | 116.8 mm | 63.4 mm |