- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2LE24-P30 Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PU03-IXU Vicor Corporation | 599 |
| - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P30-25PPM-E Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-N20-DAF-LGH Advanced Energy | 813 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-MUR-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N4-DAF-BNC Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-N60-I5-AD-DA-H Advanced Energy | 934 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-MU2-IS Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-N20-DAF-LGH Advanced Energy | 806 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P20-DAF-LGH Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2LE24-N30 Advanced Energy | 906 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A12-N4-I5-25PPM-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-P30-I5-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-NC1L-CP Vicor Corporation | 558 |
| - | 16 Weeks | NO | Active | 10 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 28V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VE-NUB-EM Vicor Corporation | 895 |
| - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCW110-CWYY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-NC34-CM Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 10 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 52.8V | 24V | Non-RoHS Compliant | ||
![]() 1LE24-P4-10PPM-DAF Advanced Energy | 524 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LE24-N4-10PPM-DAF Advanced Energy | 743 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC1011-EXYY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | 5.5V | 2.5V | Non-RoHS Compliant |