- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15LE24-N4-AZ Advanced Energy | 703 |
| Datasheet | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCN331-EUUU Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 24V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 26.4V | 12V | Non-RoHS Compliant | ||
![]() 1A24-N20-I5-25PPM-F-M-C Advanced Energy | 905 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCW011-CVXX-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 10LE24-P4-AZ Advanced Energy | 544 |
| Datasheet | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10LE24-N4-AZ Advanced Energy | 800 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RC3011-CUWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 15C24-P60-I10-AQ-DA-H Advanced Energy | 868 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40A24-N15-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2C24-N125-I10 Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-P60-I5-AQ-DA-H Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-N60-I10-AQ-DA-H Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-N60-I5-AQ-DAR-H Advanced Energy | 562 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-N60-I5-AQ-DAR-H Advanced Energy | 657 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8C24-P60-I10-AQ-DAR-H Advanced Energy | 509 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12C24-N60-I10-AQ-DAR-H Advanced Energy | 755 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-N60-I10-AQ-DAR-H Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-P60-I5-AQ-DAR-H Advanced Energy | 977 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P30-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15C24-P60-I10-AQ-DAR-H Advanced Energy | 506 |
| - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |