- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Part Status | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-RC3013-EYWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 42V | 60V | 250W | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VI-RC1Y01-EXVY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-RC1022-EXXY-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | 32V | - | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() 1A24-N30-25PPM-F-M-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCWN20-CWYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-N15-I10-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A24-P15-I5-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P15-I10-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A24-P15-I5-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-P15-I5-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RCWY01-CYYX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 30A24-P15-I10-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A24-N15-I10-C Advanced Energy | In Stock | - | - | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6LE24-P4-10PPM-LGH Advanced Energy | 623 |
| Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4LE24-P4-10PPM-DAF Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-NCNL-EP Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 10 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X10 | 1 | CE, TUV, UL, VDE, CSA, IEC | 28V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | - | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-RCNL10-CYXX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 28V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | - | 30.8V | 14V | Non-RoHS Compliant | ||
![]() VI-RCWY01-CWWW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() VI-RCW114-CYYX Vicor Corporation | In Stock | - | - | 16 Weeks | NO | Active | 20 | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X20 | 3 | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | - | 13.2V | 10.8V | Non-RoHS Compliant | ||
![]() VI-RCW11R-CXXW Vicor Corporation | In Stock | - | - | 16 Weeks | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |