- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Efficiency (Main Output) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-LC60-EY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -10°C | e0 | no | Active | 10 | EAR99 | Tin/Lead (Sn/Pb) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 5V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | - | 400V | 50W | 5.5V | 2.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-LC63-CW-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | - | Active | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 24V | 300V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | - | 400V | 100W | 26.4V | 12V | - | - | - | - | Non-RoHS Compliant | ||
![]() 1/4AA12-P4-I5-E Advanced Energy | 2093 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2AA12-P4-I5-E Advanced Energy | 2098 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PCW13-CYW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 15 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 12V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | - | 36V | - | 13.2V | 10.8V | - | - | - | - | Non-RoHS Compliant | ||
![]() VE-MU0-CS Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MCN4-EQ-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 10 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | compliant | - | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | - | 76V | - | 52.8V | 24V | - | - | - | - | Non-RoHS Compliant | ||
![]() VI-RC1033-CYYW Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | - | - | Active | 20 | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | not_compliant | - | R-XXMA-X20 | 3 | - | CE, TUV, UL, VDE, CSA, IEC | 5V | 24V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 21V | - | 32V | - | 5.5V | 2.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() 20A24-P15-I5-E-1 Advanced Energy | 872 |
| - | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PCWBB-CXX Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RJ0YLL-IYYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-R6111-CVVV Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RJ0Y01-IYYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | 100°C | -40°C | e0 | - | Active | - | EAR99 | Tin/Lead (Sn/Pb) | REMOTE SHUTDOWN | - | - | - | - | not_compliant | - | - | - | - | UL, CSA, TUV, CE | 3.3V | 12V | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 10V | 10A | 20V | - | - | - | 90% | 15.7mm | 185.9mm | 65.53mm | Non-RoHS Compliant | ||
![]() VI-RJT010-IYYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-RJ6011-IYYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-RJ0014-IYYY Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8C24-P20-M-C Advanced Energy | 555 |
| Datasheet | 1 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1A12-N4-I5-25PPM-F-C Advanced Energy | 876 |
| - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-N20-M-C Advanced Energy | 880 |
| Datasheet | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-R544L-CUUW Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |