- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-PCWYY-EVV-H1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 3.3V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 3.63V | 1.65V | Non-RoHS Compliant | ||
![]() 1A24-N20-F-M-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2AA24-P30-25PPM-M-E Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MCNV-CQ Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-MC62-ES Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 10 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X10 | 1 | - | CE, TUV, UL, VDE, CSA, IEC | 15V | 300V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 200V | 400V | 16.5V | 13.5V | Non-RoHS Compliant | ||
![]() VI-MCN0-CQ Vicor Corporation | In Stock | - | - | 16 Weeks | NO | e0 | no | Active | 10 | EAR99 | TIN LEAD | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X10 | 1 | Not Qualified | CE, TUV, UL, VDE, CSA, IEC | 5V | 48V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 36V | 76V | 5.5V | 2.5V | Non-RoHS Compliant | ||
![]() VE-PUDD-EUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/16AA24-N30-25PPM-M-E Advanced Energy | 578 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30A12-P4-C Advanced Energy | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40A12-N4-I5-E Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A12-P4-C Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2C24-P60 Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PUKK-EUU Vicor Corporation | 537 |
| - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-PUNN-CUU Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35A12-P4-C Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25A12-N4-C Advanced Energy | In Stock | - | - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/8C24-P60 Advanced Energy | In Stock | - | Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA24-N30-I10-E Advanced Energy | 591 |
| - | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-PCW44-EXY Vicor Corporation | In Stock | - | - | 16 Weeks | NO | - | - | Active | 15 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | not_compliant | R-XXMA-X15 | 2 | - | CE, TUV, UL, VDE, CSA, IEC | 48V | 24V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 18V | 36V | 52.8V | 24V | Non-RoHS Compliant | ||
![]() 1/4C24-P60 Advanced Energy | 589 |
| Datasheet | 1 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |