- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQDE6W-Q110-D15-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 200 mA | 200 mA | 15 V | - 15 V | Tray | 656-31185R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | 2 Output | CE | 85% | 2.25 kV | 200mA, 200mA | DC | 6 W | -15V | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S5-H-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | 656-31193R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 80% | 2.25 kV | 1.2A | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S12-H-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 500 mA | - | 12 V | - | Tray | 656-31194R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 84% | 2.25 kV | 500mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | 656-31183R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | 2 Output | CE | 80% | 2.25 kV | 600mA, 600mA | DC | 6 W | -5V | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S5-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | 656-31186R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 80% | 2.25 kV | 1.2A | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-H-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | 656-31190R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | 2 Output | CE | 80% | 2.25 kV | 600mA, 600mA | DC | 6 W | -5V | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S24-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 250 mA | - | 24 V | - | Tray | 656-31189R | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 86% | 2.25 kV | 250mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-H-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | 656-31195R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 85% | 2.25 kV | 400mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-DIN CUI Inc. | 46 |
| - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | + 85 C | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | 656-31188R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 6W | 1 Output | CE | 85% | 2.25 kV | 400mA | DC | 6 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() CQB75W8-36S24-CMFD Cincon | 2435 |
| - | 1/4 Brick | - | 57.9 mm x 36.8 mm x 12.7 mm | 1 | Industrial | 75 V | 9 V | + 105 C | - | - 40 C | Chassis | 3.12 A | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | CQB75W8 CMFC(D) | - | - | - | 1 Output | - | 90 % | - | - | - | 75 W | - | - | - | - | 3 kV | Isolated | - | +/- 9 V to +/- 75 V | 37 mm | 116.8 mm | 63.4 mm | ||
![]() PQAE50-D24-S12-DINH CUI Inc. | 40 |
| - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | + 105 C | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | 656-31689R | Active | - | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | ITE (Commercial) | 50W | 1 Output | CE | 91% | 1.5 kV | 4.167A | DC | 50 W | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S5-DIN CUI Inc. | 40 |
| - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 5 V | - | Tray | 656-31713R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | ITE (Commercial) | 50W | 1 Output | CE | 91% | 1.5 kV | 10A | DC | 50 W | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S3-DINH CUI Inc. | 40 |
| - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 3.3 V | - | Tray | 656-31717R | Active | - | 62368-1 | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | ITE (Commercial) | 33W | 1 Output | CE | 91% | 1.5 kV | 10A | DC | 33 W | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | 29.9 mm | 76 mm | 31.5 mm | ||
![]() DS850DC-3-004 Advanced Energy | 2559 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1100SDC-3 Advanced Energy | 905 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS450DC-3-002 Advanced Energy | 2567 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XQ5V2V_57A7AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM12V_12A5A Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM3V3V_30AI Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SD-15B-05 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |