- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Output Connector Type | Pins | Type | Color | Additional Feature | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Lead Style | Isolation Voltage | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N78065-2CV MEAN WELL | In Stock | - | - | -6.5 | CE, EN, EAC, UKCA | - | 10 VDC to 32 VDC, 8 VDC to 29 VDC | N78-2 | 1.413 A, 0.956 A | 85°C | -40°C | PC Pins | 3 | - | Black | - | - | Encapsulated | 2 | 92%, 85% | 6.5 VDC | 2 A, -1 A | Vertical | - | - | 12 VDC, 24 VDC | 0.69 in. | 0.45 in. | 0.35 in. | ||
![]() N78025-2CV MEAN WELL | In Stock | - | - | -2.5 | CE, EN, EAC, UKCA | - | 4.5 VDC to 32 VDC, 8 VDC to 32 VDC | N78-2 | 1.248 A, 0.363 A | 85°C | -40°C | PC Pins | 3 | - | Black | - | - | Encapsulated | 2 | 88%, 86% | 2.5 VDC | 2 A, -1 A | Vertical | - | - | 12 VDC, 24 VDC | 0.69 in. | 0.45 in. | 0.35 in. | ||
![]() CEB100W-24S48N Cincon | 2538 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | - | 1 | 90.5% | 48 VDC | 2.10 A | - | 3000V | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S48 Cincon | 2379 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | PC Pins | 8 | Isolated | Black | Positive Logic Remote ON/OFF | 100 W | - | 1 | 90.5% | 48 VDC | 2.10 A | - | 3000V | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S24N Cincon | 2098 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.667 A | 105°C | -40°C | PC Pins | 8 | Isolated | Black | Negative Logic Remote ON/OFF | 100 W | - | 1 | 90.5% | 24 VDC | 4.20 A | - | 3000V | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() ECB40W18-72S48-B Cincon | In Stock | - | Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function | 40 W | - | 1 | 89% | 48 VDC | 0.833 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S24-B Cincon | 2909 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function | 40 W | - | 1 | 89% | 24 VDC | 1.666 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S15-B Cincon | 2617 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF, With Bus Function | 40 W | - | 1 | 88.5% | 15 VDC | 2.666 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S24N Cincon | 89 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Negative Logic Remote ON/OFF | 40 W | - | 1 | 89% | 24 VDC | 1.666 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S54 Cincon | 125 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 40 W | - | 1 | 89% | 54 VDC | 0.74 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S48 Cincon | In Stock | - | Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.624 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 40 W | - | 1 | 89% | 48 VDC | 0.833 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05N-B Cincon | 48 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Negative Logic Remote ON/OFF, With Bus Function | 40 W | - | 1 | 88.5% | 5 VDC | 8 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S15 Cincon | 66 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 40 W | - | 1 | 88.5% | 15 VDC | 2.666 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S12 Cincon | 75 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.617 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 40 W | - | 1 | 90% | 12 VDC | 3.333 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() ECB40W18-72S05 Cincon | 63 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | 8.5 VDC to 160 VDC | ECB40W18 | 0.628 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black, Gray | Positive Logic Remote ON/OFF | 40 W | - | 1 | 88.5% | 5 VDC | 8 A | - | 3000V | Compliance Docs | 72 VDC | 0.50 in. | 2 in. | 1 in. | ||
![]() EC2SBW-48D15H Cincon | 61 |
| Datasheet | -15 VDC | CE, EN, UKCA | - | 18 VDC to 74 VDC | EC2SBW-H | 0.235 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 2 | 89% | 15 VDC | ±0.333 A | - | 3000V | Compliance Docs | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-48D12H Cincon | 61 |
| Datasheet | -12 VDC | CE, EN, UKCA | - | 18 VDC to 74 VDC | EC2SBW-H | 0.236 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 2 | 89% | 12 VDC | ±0.417 A | - | 3000V | Compliance Docs | 48 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24D12H Cincon | 34 |
| Datasheet | -12 VDC | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.471 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 2 | 89% | 12 VDC | ±0.417 A | - | 3000V | Compliance Docs | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S05H Cincon | 47 |
| Datasheet | - | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.485 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 1 | 86% | 5 VDC | 2 A | - | 3000V | Compliance Docs | 24 VDC | 0.40 in. | 1 in. | 1 in. | ||
![]() EC2SBW-24S33H Cincon | 61 |
| Datasheet | - | CE, EN, UKCA | - | 9 VDC to 36 VDC | EC2SBW-H | 0.34 A | 105°C | -40°C | PC Pins | 6 | Isolated | Black | Positive Logic Remote ON/OFF | 10 W | - | 1 | 81% | 3.3 VDC | 2 A | - | 3000V | Compliance Docs | 24 VDC | 0.40 in. | 1 in. | 1 in. |