- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dimensions | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Packaging | Series | Applications | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM30-1205SE Recom | In Stock | - | - | - | - | - | 18 V | 9.5 V | - | - | Chassis | - | 5 V | - | - | - | RPM30 (E) | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-4805SEW/N Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | DIN Rail | - | 5 V | - | - | - | RPMD30 (EW) | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2412DGW/N Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | DIN Rail | - | 12 V | - 12 V | - | - | RPMD40 (GW) | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2415DGW/N Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | DIN Rail | - | 15 V | - 15 V | - | - | RPMD40 (GW) | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD15-4812DFW Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | DIN Rail | - | 12 V | - 12 V | - | - | RPMD15 (FW) | - | DC-DC Converter | 2 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-4815DFW/N Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | DIN Rail | - | 15 V | - 15 V | - | - | RPMD20 (FW) | - | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2415SG Recom | In Stock | - | - | - | - | - | 36 V | 18 V | - | - | DIN Rail | - | 15 V | - | - | - | RPMD40 (G) | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-2415DFW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM40-4805SGW Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | Chassis | - | 5 V | - | - | - | RPM40 (GW) | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-4815DE Recom | In Stock | - | - | - | - | - | 75 V | 36 V | - | - | DIN Rail | - | 15 V | - 15 V | - | - | RPMD30 (E) | - | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-4815SGW/N Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | Chassis | - | 15 V | - | - | - | RPM40 (GW) | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-2415DGW Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | DIN Rail | - | 15 V | - 15 V | - | - | RPMD40 (GW) | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-4805SGW/N Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | Chassis | - | 5 V | - | - | - | RPM40 (GW) | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-243.3SFW/N Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | Chassis | - | 3.3 V | - | - | - | RPM20 (FW) | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-243.3SFW Recom | In Stock | - | - | - | - | - | 36 V | 9.5 V | - | - | Chassis | - | 3.3 V | - | - | - | RPM15 (FW) | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4812SFW/N Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | Chassis | - | 12 V | - | - | - | RPM20 (FW) | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-480515TG Recom | In Stock | - | - | - | - | - | 75 V | 36 V | - | - | DIN Rail | - | 5 V | - 15 V | 15 V | - | RPMD40 (G) | - | DC-DC Converter | 3 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-483.3SGW Recom | In Stock | - | - | - | - | - | 75 V | 18 V | - | - | Chassis | - | 3.3 V | - | - | - | RPM40 (GW) | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-123.3SE Recom | In Stock | - | - | - | - | - | 18 V | 9.5 V | - | - | Chassis | - | 3.3 V | - | - | - | RPM30 (E) | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() 24RCM200-1515DMQFK Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | + 70 C | - 40 C | Chassis | 6.7 A | 15 V | - 15 V | - | Bulk | RCM200 | Railway, Transportation | - | 2 Output | 200 W | - | - | DC to DC Converters | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm |