- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Agency Approvals | Dimensions | Industry | Input Frequency | Input Voltage Range | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Connector Type | Output Current-Channel 1 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Pins | RoHS | Packaging | Series | Type | Color | Applications | Additional Feature | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24RCM200-1515DMQ Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515DMFK Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMQFK Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515-DMF Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DM Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 110RCM200-1515DMF Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 50.4 VDC to 137.5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() 24RCM200-1515DMQF Bel Power Solutions | In Stock | - | Datasheet | 188.6 mm x 116 mm x 38 mm | - | 188.6 mm x 116 mm x 38 mm | Industrial | - | - | - | - | + 70 C | - 40 C | Chassis | - | 6.7 A | 15 V | - 15 V | - | - | Bulk | RCM200 | - | - | Railway, Transportation | - | - | 2 Output | - | - | - | 200 W | - | DC to DC Converters | - | 16.8 VDC to 5 VDC | 38 mm | 188.6 mm | 116 mm | ||
![]() L-DA20 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECB40W18-72S12-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 3.333 A | 12 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S15-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 2.666 A | 15 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 3.333 A | 12 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S12-EDRTP Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 3.333 A | 12 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S15-ECRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 2.666 A | 15 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S12-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 3.333 A | 12 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 2.666 A | 15 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
![]() ECB40W18-72S54-EDRT Cincon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 740 mA | 54 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 2.666 A | 15 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 22 mm | 143 mm | 65.02 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Chassis | - | 3.333 A | 12 VDC | - | - | RoHS Compliant | - | ECB40W18 ECRT/EDRT | - | - | Industrial | - | - | 1 Output | - | - | - | 40 W | 3 kVAC | DC/DC Converters | - | 10 VDC to 160 VDC | 39.1 mm | 143 mm | 65.02 mm | ||
![]() CEB100W-24S48N Cincon | 2538 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | - | PC Pins | - | - | - | 8 | - | - | - | Isolated | Black | - | Negative Logic Remote ON/OFF | 100 W | 1 | 90.5% | 48 VDC | 2.10 A | - | 3000V | - | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. | ||
![]() CEB100W-24S48 Cincon | 2379 |
| Datasheet | - | UL, CUL, CB, CE, EN, UKCA | - | - | 270 KHz to 330 KHz | 9 VDC to 40 VDC | CEB100W | 4.625 A | 105°C | -40°C | - | PC Pins | - | - | - | 8 | - | - | - | Isolated | Black | - | Positive Logic Remote ON/OFF | 100 W | 1 | 90.5% | 48 VDC | 2.10 A | - | 3000V | - | Compliance Docs | 24 VDC | 0.50 in. | 2.45 in. | 1.05 in. |